- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Wavelength/Color Temperature | Packaging | Series | Power Rating | Reach Compliance Code | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 6500 K | Reel | JB2835B 3V J Class | 200 mW | - | - | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.68 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3000 K | Reel | JE2835B 3V P Class | 500 mW | - | - | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 3 V | 75 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3000 K | Reel | JB2835B 3V G Class | 200 mW | - | - | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.67 V | 27 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3000 K | Reel | JE2835B 3V P Class | 500 mW | - | - | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 3 V | 75 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5630 | - | 4000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 6500 K | Reel | JB5630A 3V P Class | - | - | - | - | - | White | - | - | White LEDs | - | 34 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 50 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5700 K | Reel | JK2835A 18V X Class | 1 W | - | - | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 18.2 V | 100 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 6500 K | Reel | JE2835B 3V N Class | 500 mW | - | - | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.86 V | 75 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 5000 K | Reel | JR5050A 6V Q Class | - | - | - | - | - | White | - | - | White LEDs | - | 300 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 4000 K | Reel | JB2835B 3V J Class | 200 mW | - | - | 120 deg | - | Neutral White | Diffused | Tinted | White LEDs | 2.68 V | 31 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 4500 K | Reel | JR5050A 9V Q Class | - | - | - | - | - | White | - | - | White LEDs | - | 250 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | - | 1000 | 700 mA | - | - | Dome | - | - | - | - | SMD/SMT | - | - | N | - | - | 5000 K | Reel | XM-L3 | - | - | - | 125 deg | - | Cool White | Clear | - | White LEDs | 3.42 V | 347 lm | 3.02 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | CREE INC | - | - | XPGBWT-UE-0000-00CF6 | - | - | - | SMD/SMT | Active | 5.75 | - | Yes | XLamp | 3750 K | - | XLAMP XP-G2 | - | unknown | - | 125 deg | - | Warm White | Clear | Tinted | White LEDs | 2.73 V | 100 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | CREE INC | - | - | XPGBWT-UE-0000-00CF8 | - | - | - | SMD/SMT | Active | 5.75 | - | Yes | XLamp | 2850 K | - | XLAMP XP-G2 | - | unknown | - | 125 deg | - | Warm White | Clear | Tinted | White LEDs | 2.73 V | 100 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 60 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2200 K | Reel | JB2835A 3V W Class | 200 mW | - | - | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.91 V | 17 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 50 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3500 K | Reel | JK2835A 18V X Class | 1 W | - | - | 120 deg | - | Neutral White | Diffused | Tinted | White LEDs | 18.2 V | 115 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 50 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 6500 K | Reel | JK2835A 18V X Class | 1 W | - | - | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 18.2 V | 120 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 60 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | MouseReel | JB2835A 3V W Class | 200 mW | - | - | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.91 V | 21 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 50 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3500 K | Reel | JK2835A 18V X Class | 1 W | - | - | 120 deg | - | Neutral White | Diffused | Tinted | White LEDs | 18.2 V | 125 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5000 K | Reel | JB2835B 3V J Class | 200 mW | - | - | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.68 V | 31 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | Reel | JR5050A 36V Q Class | - | - | - | - | - | White | - | - | White LEDs | - | 250 lm | - | - | - |