- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Mounting Styles | Package | Product Status | RoHS | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Illumination Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | 90 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP50D-HI | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 730 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | 90 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | - | - | Details | 5700 K | Reel | XHP50D-HI | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 930 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 80 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1485 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1965 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 90 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1380 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | 68 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | 4500 K | Reel | XHP50D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1328 lm | 3.58 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 90 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | 5000 K | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1751 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | 3000 K | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1883 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 90 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1485 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 80 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1485 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | 4000 K | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 2164 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 80 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1485 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 80 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1380 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 80 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1485 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1590 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 20°C/W | 3500K 3-Step MacAdam Ellipse | - | - | - | - | - | - | CreeLED, Inc. | - | Tape & Reel (TR) | Active | - | - | - | J | 0.138" L x 0.110" W (3.50mm x 2.80mm) | White, Warm | 2.95V | 120° | 150mA | 136 lm/W | 90 | 240mA | - | 60lm (Typ) | - | - | - | - | - | 0.031" (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 20°C/W | 5000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | CreeLED, Inc. | - | Tape & Reel (TR) | Active | - | - | - | J | 0.138" L x 0.110" W (3.50mm x 2.80mm) | White, Cool | 2.95V | 120° | 150mA | 167 lm/W | 80 | 240mA | - | 74lm (Typ) | - | - | - | - | - | 0.031" (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 18.5°C/W | 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | CreeLED, Inc. | - | Tape & Reel (TR) | Active | - | - | - | J | 0.138" L x 0.110" W (3.50mm x 2.80mm) | White, Warm | 9.15V | 120° | 100mA | 114 lm/W | 90 | 120mA | - | 104lm (Typ) | - | - | - | - | - | 0.031" (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 18.5°C/W | 5000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | CreeLED, Inc. | - | Tape & Reel (TR) | Active | - | - | - | J | 0.138" L x 0.110" W (3.50mm x 2.80mm) | White, Cool | 9.15V | 120° | 100mA | 152 lm/W | 70 | 120mA | - | 139lm (Typ) | - | - | - | - | - | 0.031" (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 18.5°C/W | 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | CreeLED, Inc. | - | Tape & Reel (TR) | Active | - | - | - | J | 0.138" L x 0.110" W (3.50mm x 2.80mm) | White, Warm | 9.15V | 120° | 100mA | 143 lm/W | 70 | 120mA | - | 131lm (Typ) | - | - | - | - | - | 0.031" (0.80mm) | - | - |