- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Power Rating | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 100 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 533 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 800 mA | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1830 - Pro9 | 28 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 5618 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 450 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1816 - Pro9 | 15.8 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 2292 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1512 - Pro9 | 12.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 1729 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1100 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB2540 - Pro9 | 39.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 5075 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1900 mA | 27.35 mm x 27.35 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3100 K | Tray | CXB3070 - Pro9 | 68.4 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 9872 lm | 1.7 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1800 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA3090 - Pro9 | 86.4 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 48 V | 10253 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 100 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 515 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3100 K | Tray | CXB1507 - Pro9 | 7.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 1105 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 18 V | 490 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1800 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA3090 - Pro9 | 86.4 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 48 V | 11652 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1507 - Pro9 | 7.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 1072 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1900 mA | 27.35 mm x 27.35 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB3070 - Pro9 | 68.4 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 9675 lm | 1.7 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 450 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1816 - Pro9 | 15.8 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 2406 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1100 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB2540 - Pro9 | 39.6 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 6242 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 100 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 464 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1100 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB2540 - Pro9 | 39.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 5767 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1200 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA3090 - Pro9 | 86.4 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 72 V | 11302 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1900 mA | 27.35 mm x 27.35 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 4000 K | Tray | CXB3070 - Pro9 | 68.4 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 9326 lm | 1.7 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 550 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1820 - Pro9 | 19.8 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 2766 lm | 1.7 mm | 17.85 mm | 17.85 mm |