- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Shape | Number of Terminals | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Forward Current-Max | Overall Height | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 95 | 100 | 200 mA | CREE INC | - | - | - | CMT1407-0000-000N0Z0A30H | - | - | SMD/SMT | Active | 5.76 | Details | Yes | Xlamp | - | 3000 K | Tray | CMT1407-36V | - | - | 8541.40.20.00 | - | - | - | - | compliant | - | 115 deg | - | - | - | Warm White | Clear | Tinted | - | - | White CoB LEDs | 34.2 V | 730 lml | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 90 | 100 | 350 mA | - | - | - | Round | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3500 K | Tray | CMT1412-36V | - | - | - | - | - | - | - | - | - | 115 deg | - | - | - | Neutral White | Tinted | Yellow | - | - | White CoB LEDs | 34.5 V | 1494 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 95 | 100 | 1300 mA | CREE INC | - | - | - | CMT2870-0000-000P0Z0AL5A | - | - | SMD/SMT | Obsolete | 5.84 | Details | Yes | Xlamp | - | 4000 K | Tray | CMT2870-54V | - | - | 8541.40.20.00 | - | - | - | - | unknown | - | 115 deg | - | - | - | Neutral White | Clear | Tinted | - | - | White CoB LEDs | 50.9 V | 7693 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 95 | 100 | 600 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3500 K | Tray | CMT1922-36V | - | - | - | - | - | - | - | - | - | 115 deg | - | - | - | Neutral White | Clear | Tinted | - | - | White CoB LEDs | 34.2 V | 2321 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 90 | 100 | 350 mA | - | - | - | Round | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3000 K | Tray | CMT1412-36V | - | - | - | - | - | - | - | - | - | 115 deg | - | - | - | Warm White | Tinted | Yellow | - | - | White CoB LEDs | 34.5 V | 1429 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 90 | 100 | 350 mA | - | - | - | Round | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 4000 K | Tray | CMT1412-36V | - | - | - | - | - | - | - | - | - | 115 deg | - | - | - | Neutral White | Tinted | Yellow | - | - | White CoB LEDs | 34.5 V | 1536 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 70 | 100 | 800 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 5000 K | Tray | CMT1930-36V | - | - | - | - | - | - | - | - | - | 115 deg | - | - | - | Cool White | Clear | Tinted | - | - | White CoB LEDs | 34.4 V | 4480 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 90 | 100 | 350 mA | - | 13.5 mm x 13.5 mm x 1.7 mm | 9.8 mm | Round Flat | - | + 140 C | - | SMD/SMT | - | - | Details | - | Xlamp | 0.137421 oz | 3000 K | Tray | CMT1412-36V | - | - | - | 12.1 W | - | - | - | - | - | 115 deg | - | - | - | Warm White | Clear | Yellow | - | - | White CoB LEDs | 34.5 V | 1429 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 90 | 100 | 1200 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3100 K | Tray | CMT1945-36V | - | - | - | - | - | - | - | - | - | 115 deg | - | - | - | Warm White | Clear | Tinted | - | - | White CoB LEDs | 34.7 V | 4828 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | - | - | 90 | 100 | 1600 mA | CREE INC | - | - | - | CMT2890-0000-000P0U0A30H | - | - | SMD/SMT | Obsolete | 5.76 | Details | Yes | Xlamp | - | 3000 K | Tray | CMT2890-54V | - | - | 8541.40.20.00 | - | - | - | - | unknown | - | 115 deg | - | - | - | Warm White | Clear | Tinted | - | - | White CoB LEDs | 51.2 V | 9875 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | - | - | 80 | 3000 | 350 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | 3200 K | Reel | XD16 | - | - | - | - | - | - | - | - | - | 135 deg | - | - | - | Warm White | - | Tinted | - | - | White LEDs | 2.73 V | 122 lm | 0.78 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | YES | SURFACE MOUNT | SQUARE | 2 | 80 | 3000 | 350 mA | CREE INC | - | - | - | XD16AWT-H0-0000-00000HFF4 | - | - | SMD/SMT | Active | 5.75 | Details | Yes | - | - | 4750 K | Reel | XD16 | NEUTRAL WHITE | UL RECOGNIZED | 8541.40.20.00 | - | TR, 7 INCH | 1 | 0.9 mm | unknown | - | 135 deg | SINGLE COLOR LED | 1.6 mm | - | Neutral White | - | Tinted | 2 A | 0.78 mm | White LEDs | 2.73 V | 122 lm | 0.78 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | - | - | 80 | 3000 | 350 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | 4200 K | Reel | XD16 | - | - | - | - | - | - | - | - | - | 135 deg | - | - | - | Neutral White | - | Tinted | - | - | White LEDs | 2.73 V | 122 lm | 0.78 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White LEDs | - | 780 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White LEDs | - | 730 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White LEDs | - | 730 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White LEDs | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | - | - | - | 1000 | 350 mA | - | - | 3.06 mm | Dome | - | + 85 C | - | SMD/SMT | - | - | Details | - | - | - | - | MouseReel | XP-G3 Photophyll | - | - | - | 1 W | - | - | - | - | - | 125 deg | - | - | - | - | Clear | Yellow | - | - | Horticulture LEDs | 2.83 V | - | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 90 | 80 | 900 mA | - | - | 5.8 mm | Round | - | - | - | SMD/SMT | - | - | Details | - | - | - | 3500 K | Tray | CHA0410-36V | - | - | - | - | - | - | - | - | - | 114 deg | - | - | - | White | Clear | Colorless | - | - | White LEDs | 36 V | 711 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 90 | 80 | 600 mA | - | - | 7.8 mm | Round | - | - | - | SMD/SMT | - | - | Details | - | - | - | 2700 K | Tray | CHA0612-36V | - | - | - | - | - | - | - | - | - | 114 deg | - | - | - | White | Clear | Colorless | - | - | White LEDs | 36 V | 1307 lm | 1.5 mm | 13.5 mm | 13.5 mm |