- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 6000 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 4000 K | MouseReel | XLamp XP-P LED | 3.5 W | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 340 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 3000 K | MouseReel | XLamp XP-P LED | 3.5 W | 115 deg | - | Warm White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB1304-18V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 18 V | 410 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 400 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5700 K | Tray | CMB1304-9V | 6 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 9 V | 560 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 400 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 4000 K | Tray | CMB1304-9V | 6 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 9 V | 548 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 4000 K | Tray | CMB1304-36V | 6 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 36 V | 548 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 160 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5000 K | Tray | CMB1304-18V | 6 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 18 V | 557 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1304-18V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 18 V | 513 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 160 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5000 K | Tray | CMB1304-36V | 6 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 36 V | 610 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1304-18V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 18 V | 447 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 6500 K | Tray | CMB1304-36V | 6 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 36 V | 562 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 160 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 4000 K | Tray | CMB1304-36V | 6 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 36 V | 548 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1306-36V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 939 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 400 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3500 K | Tray | CMB1304-36V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 422 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 400 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB1304-36V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 587 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 400 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3500 K | Tray | CMB1306-18V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 18 V | 1000 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 160 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5000 K | Tray | CMB1306-18V | 7 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 18 V | 1020 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1306-36V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 822 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 6500 K | Tray | CMB1304-18V | 6 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 18 V | 562 lm | 1.15 mm | 13.35 mm | 13.35 mm |