- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB1306-36V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 711 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 270 | 400 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1507-18V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 18 V | 911 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 108 | 200 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5000 K | Tray | CMB1507-18V | 7 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 18 V | 1243 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 125 | 1.2 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 12180 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 160 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3100 K | Tray | CMB1304-36V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 443 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 108 | 200 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3500 K | Tray | CMB1507-36V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 959 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 400 | 100 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3100 K | Tray | CMB1304-36V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 443 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 270 | 200 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB1507-36V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 836 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 4000 K | Tray | CMB1304-18V | 6 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 18 V | 548 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 108 | 450 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5700 K | Tray | CMB1516-36V | 15 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 36 V | 2746 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 160 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1306-36V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 822 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 270 | 350 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1510-36V | 12 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 1711 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 400 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1304-18V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 18 V | 392 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 160 | 200 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB1306-18V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 18 V | 822 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 108 | 450 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2200 K | Tray | CMB1516-36V | 15 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 2008 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 400 | 400 mA | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB1304-9V | 6 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 9 V | 464 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 108 | 200 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 4000 K | Tray | CMB1507-36V | 7 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 36 V | 962 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 240 | 500 mA | 12 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5000 K | Tray | CMB1818-36V | 17 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 36 V | 2996 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 270 | 450 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5000 K | Tray | CMB1516-36V | 15 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 36 V | 2130 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 108 | 350 mA | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3500 K | Tray | CMB1510-36V | 12 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 1572 lm | 1.15 mm | 15.85 mm | 15.85 mm |