- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Power Rating | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 125 | 1.2 A | - | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | Details | - | 3000 K | Tray | CMB3090-72V | 82 W | - | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 12180 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 125 | 1.2 A | - | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | Details | - | 2700 K | Tray | CMB3090-72V | 82 W | - | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 1075 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 125 | 1.8 A | - | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | Details | - | 2700 K | Tray | CMB3090-48V | 82 W | - | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 48 V | 10175 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 240 | 1.1 A | - | 14 mm | Round Flat | + 85 C | - | - | SMD/SMT | Details | - | 5000 K | Tray | CMB1840-36V | 38 W | - | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 36 V | 5091 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 50 | 1.2 A | - | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | Details | - | 2700 K | Tray | CMB3090-72V | 82 W | - | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 11675 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 4000 | 480 mA | - | - | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | - | - | MouseReel | Photophyll 2835 | 200 mW | - | 120 deg | - | - | - | White | White LEDs | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1507 - Pro9 | 7.2 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 18 V | 1022 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 5700 K | MouseReel | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 280 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 5000 K | MouseReel | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 5700 K | Reel | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 70 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 2200 K | MouseReel | - | 3 W | - | 125 deg | - | Warm White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1200 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 5000 K | Tray | CMA3090 - Pro9 | 86.4 W | - | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 72 V | 12118 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 175 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | XLamp Pro9 | 6.3 W | - | 116 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1400 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 5000 K | Tray | CMA2550 - Pro9 | 47.6 W | - | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 36 V | 7192 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 100 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 5000 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 36 V | 543 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 5000 K | Tray | CMA1306 - Pro9 | 7.2 W | - | 116 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 450 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 4000 K | Tray | CXB1816 - Pro9 | 15.8 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 2303 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 700 mA | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 4000 K | Tray | CMA1840 - Pro9 | 38.2 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 5005 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1200 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA3090 - Pro9 | 86.4 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 72 V | 10253 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 464 lm | 1.7 mm | 13.35 mm | 13.35 mm |