- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Power Rating | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | 5000 K | Reel | XHP70D | - | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 2015 lm | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | - | - | - | - | SMD/SMT | - | XLamp | - | 3750 K | - | XLAMP XP-G2 | - | - | 125 deg | - | Warm White | Clear | Tinted | White LEDs | 2.73 V | 107 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | XLamp | - | 3250 K | - | XLAMP XP-G2 | 1 W | - | 125 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.7 V | 100 lm | 2.36 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | - | - | - | - | SMD/SMT | - | XLamp | - | 4250 K | - | XLAMP XP-G2 | - | - | 125 deg | - | Neutral White | Clear | Tinted | White LEDs | 2.73 V | 107 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | White | - | - | White LEDs | - | 900 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 68 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | Details | - | - | 7000 K | Reel | XHP50D-HI | - | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1239 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D-HI | - | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 840 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D-HI | - | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1040 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP70D | - | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1830 lm | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | Details | - | - | 4500 K | Reel | XHP50D-HI | - | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 930 lm | 1 mm | 5 mm | 5 mm |