- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Outputs
Attribute column
Manufacturer
CR Magnetics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Max Output Current | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRPS24VDC-240 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | 2014 | CRPS | 2.99Lx1.42W x 3.28 H 76.0mmx36.0mmx83.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 5W | 5W | 1 | CE | 200mA | Universal Input | 83.312mm | 75.946mm | 36.068mm | ROHS3 Compliant | ||
![]() CRPS24VDC-120 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | 2014 | CRPS | 2.99Lx1.42W x 3.28 H 76.0mmx36.0mmx83.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 5W | 5W | 1 | CE | 200mA | Universal Input | 83.312mm | 75.946mm | 36.068mm | ROHS3 Compliant |