- Series
- Current Sensing
- Factory Lead Time
- For Measuring
- Frequency
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
CR Magnetics Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Current Sensing | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Output | Current - Supply (Max) | Polarity | Number of Channels | Operating Supply Current | Polarization | Max Supply Current | Accuracy | Response Time | Sensor Type | For Measuring | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR4110S-50 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 50A | 0°C~60°C | Bulk | - | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 0 V ~ 5 V | 25mA | Bidirectional | 1 | - | Bidirectional | 25mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4110S-5 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 5A | 0°C~60°C | Bulk | - | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 0 V ~ 5 V | 25mA | Bidirectional | 1 | - | Bidirectional | 25mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5210S-30 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 30A | 0°C~50°C | Bulk | 2012 | CR5200 | Active | 1 (Unlimited) | 50°C | 0°C | 24V | DC | Ratiometric, Voltage | 35mA | Unidirectional | 1 | 30mA | Bidirectional | 35mA | ±1% | 250ms | Hall Effect, Closed Loop | DC | ROHS3 Compliant | - | ||
![]() CR9580-10 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Hinged Ring, 0.40 Dia, Wire Leads | 10A | -30°C~60°C | Bulk | 2011 | CR9500 | Active | 1 (Unlimited) | 60°C | -30°C | Self Powered | 50Hz~400Hz | Ratiometric, 0 V ~ 5 V | - | Bidirectional | 1 | - | Bidirectional | - | ±0.5% | 100ms (On), 250ms (Off) | Transformer w/Conditioning | AC | ROHS3 Compliant | Lead Free | ||
![]() CR5220-5 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 5A | 0°C~50°C | Bulk | 2014 | CR5200 | Active | Not Applicable | 50°C | 0°C | 24V | DC | Ratiometric, 4mA ~ 20mA | 100mA | Unidirectional | 1 | 60mA | Unidirectional | 100mA | ±1% | 250ms | Magnetic Modulator, Closed Loop | DC | ROHS3 Compliant | - | ||
![]() CR4120-100 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 100A | 0°C~60°C | Bulk | 2013 | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 4mA ~ 20mA | 40mA | Bidirectional, Unidirectional | 1 | 25mA | Bidirectional | 40mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5220-2 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 2A | 0°C~50°C | Bulk | 2011 | CR5200 | Active | Not Applicable | 50°C | 0°C | 24V | DC | Ratiometric, 4mA ~ 20mA | 100mA | Unidirectional | 1 | - | Unidirectional | 100mA | ±1% | 250ms | Magnetic Modulator, Closed Loop | DC | ROHS3 Compliant | - | ||
![]() CR4480-5 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 5A | 0°C~60°C | Bulk | 2014 | CR4400 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400kHz | Ratiometric, 4mA ~ 20mA | 120mA | Bidirectional | 3 | - | Bidirectional | 120mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5210-10 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 10A | 0°C~50°C | Bulk | 2014 | CR5200 | Active | 1 (Unlimited) | 50°C | 0°C | 24V | DC | Ratiometric, Voltage | 40mA | Unidirectional | 1 | - | Unidirectional | 40mA | ±1% | 250ms | Magnetic Modulator, Closed Loop | DC | ROHS3 Compliant | - | ||
![]() CR5410S-30 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 30A | 0°C~50°C | Bulk | 2013 | CR5410S | Active | 1 (Unlimited) | 50°C | 0°C | 24V | DC~4kHz | Ratiometric, Voltage | 35mA | Bidirectional | 1 | - | Bidirectional | 35mA | ±1% | - | Hall Effect, Closed Loop | AC/DC | ROHS3 Compliant | - | ||
![]() CR4420-40 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 40A | 0°C~60°C | Bulk | 2013 | CR4400 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400kHz | Ratiometric, 4mA ~ 20mA | 45mA | Bidirectional | 1 | - | Bidirectional | 45mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR9580-20 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Hinged Ring, 0.40 Dia, Wire Leads | 20A | -30°C~60°C | Bulk | 2009 | CR9500 | Active | 1 (Unlimited) | 60°C | -30°C | Self Powered | 50Hz~400Hz | Ratiometric, 0 V ~ 5 V | - | Bidirectional | 1 | - | Bidirectional | - | ±0.5% | 100ms (On), 250ms (Off) | Transformer w/Conditioning | AC | ROHS3 Compliant | Lead Free | ||
![]() CR4111-30 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 30A | 0°C~60°C | Bulk | - | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 0 V ~ 10 V | 25mA | Bidirectional | 1 | - | Bidirectional | 25mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5211-2 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 2A | 0°C~50°C | Bulk | 2014 | CR5200 | Active | 1 (Unlimited) | 50°C | 0°C | 24V | DC | Ratiometric, ±10 V | 40mA | Unidirectional | 1 | - | Unidirectional | 40mA | ±1% | 250ms | Magnetic Modulator, Closed Loop | DC | ROHS3 Compliant | - | ||
![]() CR4470-15 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 15A | 0°C~60°C | Bulk | 2012 | CR4400 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400kHz | Ratiometric, 0 V ~ 5 V | 110mA | Bidirectional | 3 | - | Bidirectional | 110mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4111-5 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 5A | 0°C~60°C | Bulk | 2013 | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 0 V ~ 10 V | 25mA | Bidirectional | 1 | - | Bidirectional | 25mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4170-0.5 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module, Triple Pass Through | 500mA | 0°C~60°C | Bulk | - | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 0 V ~ 5 V | 60mA | Bidirectional | 3 | - | Bidirectional | 60mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5211S-10 CR Magnetics Inc. | In Stock | - | Datasheet | - | DIN Rail, Panel | DIN Rail, Panel | Module | 10A | 0°C~50°C | Bulk | 2014 | CR5200 | Obsolete | 1 (Unlimited) | 50°C | 0°C | 24V | DC | Ratiometric, ±10 V | 35mA | Unidirectional | 1 | - | Unidirectional | 35mA | ±1% | 250ms | Magnetic Modulator, Closed Loop | DC | RoHS Compliant | - | ||
![]() CR4170-150 CR Magnetics Inc. | In Stock | - | Datasheet | - | DIN Rail, Panel | DIN Rail, Panel | Module, Triple Pass Through | 150A | 0°C~60°C | Bulk | - | CR4100 | Obsolete | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 0 V ~ 5 V | 60mA | Bidirectional | 3 | - | Bidirectional | 60mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | RoHS Compliant | - | ||
![]() CR4410S-5 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 5A | 0°C~60°C | Bulk | 2012 | CR4400 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400kHz | Ratiometric, 0 V ~ 5 V | 40mA | Bidirectional | 1 | - | Bidirectional | 40mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - |