- Series
- Current Sensing
- Factory Lead Time
- For Measuring
- Frequency
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
CR Magnetics Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Current Sensing | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Output | Current - Supply (Max) | Polarity | Number of Channels | Polarization | Max Supply Current | Accuracy | Response Time | Sensor Type | For Measuring | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR9550-10-M CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module, Single Pass Through | 10A | -30°C~60°C | Bulk | 2015 | CR9500 | Active | 1 (Unlimited) | 60°C | -30°C | Self Powered | 50Hz~400Hz | Ratiometric, 0 V ~ 5 V | - | Bidirectional | 1 | Bidirectional | - | ±0.5% | 100ms (On), 250ms (Off) | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4220-15 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 15A | 0°C~60°C | Bulk | 2012 | CR4200 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400Hz | Ratiometric, 4mA ~ 20mA | - | Bidirectional | 1 | Bidirectional | - | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5410S-100 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 100A | 0°C~50°C | Bulk | 2014 | CR5410S | Active | 1 (Unlimited) | 50°C | 0°C | 24V | DC~4kHz | Ratiometric, Voltage | 35mA | Bidirectional | 1 | Bidirectional | 35mA | ±1% | - | Hall Effect, Closed Loop | AC/DC | ROHS3 Compliant | - | ||
![]() CR5211S-50 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 50A | 0°C~50°C | Bulk | 2013 | CR5200 | Active | 1 (Unlimited) | 50°C | 0°C | 24V | DC | Ratiometric, ±10 V | 35mA | Unidirectional | 1 | Unidirectional | 35mA | ±1% | 250ms | Hall Effect, Closed Loop | DC | ROHS3 Compliant | - | ||
![]() CR5220S-50 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 50A | 0°C~50°C | Bulk | 2014 | CR5200 | Active | Not Applicable | 50°C | 0°C | 24V | DC | Ratiometric, 4mA ~ 20mA | 50mA | Unidirectional | 1 | Unidirectional | 50mA | ±1% | 250ms | Hall Effect, Closed Loop | DC | ROHS3 Compliant | - | ||
![]() CR4110-100 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 100A | 0°C~60°C | Bulk | 2012 | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 0 V ~ 5 V | 25mA | Bidirectional | 1 | Bidirectional | 25mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5220-100 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 100A | 0°C~50°C | Bulk | 2012 | CR5200 | Active | Not Applicable | 50°C | 0°C | 24V | DC | Ratiometric, 4mA ~ 20mA | 100mA | Unidirectional | 1 | Unidirectional | 100mA | ±1% | 250ms | Hall Effect, Closed Loop | DC | ROHS3 Compliant | - | ||
![]() CR4120-20 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 20A | 0°C~60°C | Bulk | - | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 4mA ~ 20mA | 40mA | Bidirectional | 1 | Bidirectional | 40mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5410S-75 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 75A | 0°C~50°C | Bulk | 2013 | CR5410S | Active | 1 (Unlimited) | 50°C | 0°C | 24V | DC~4kHz | Ratiometric, Voltage | 35mA | Bidirectional | 1 | Bidirectional | 35mA | ±1% | - | Hall Effect, Closed Loop | AC/DC | ROHS3 Compliant | - | ||
![]() CR4220-30 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 30A | 0°C~60°C | Bulk | 2014 | CR4200 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400Hz | Ratiometric, 4mA ~ 20mA | - | Bidirectional | 1 | Bidirectional | - | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4410S-75 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 75A | 0°C~60°C | Bulk | 2014 | CR4400 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400kHz | Ratiometric, 0 V ~ 5 V | 40mA | Bidirectional | 1 | Bidirectional | 40mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CRD4110-5 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 5A | 0°C~60°C | Bulk | 2015 | CRD4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | RS485 | 30mA | Bidirectional | 1 | Bidirectional | 30mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4260-10 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 10A | 0°C~60°C | Bulk | 2014 | CR4200 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400Hz | Ratiometric, 4mA ~ 20mA | - | Bidirectional | 2 | Bidirectional | - | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4410-75 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 75A | 0°C~60°C | Bulk | 2014 | CR4400 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400kHz | Ratiometric, 0 V ~ 5 V | 40mA | Bidirectional | 1 | Bidirectional | 40mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4220-25 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 25A | 0°C~60°C | Bulk | 2012 | CR4200 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400Hz | Ratiometric, 4mA ~ 20mA | - | Bidirectional | 1 | Bidirectional | - | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4120-25 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 25A | 0°C~60°C | Bulk | - | CR4100 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 20Hz~5kHz | Ratiometric, 4mA ~ 20mA | 40mA | Bidirectional | 1 | Bidirectional | 40mA | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR4220-5 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 5A | 0°C~60°C | Bulk | 2014 | CR4200 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400Hz | Ratiometric, 4mA ~ 20mA | - | Bidirectional | 1 | Bidirectional | - | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR5410-300 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail, Panel | Module | 300A | 0°C~50°C | Bulk | 2014 | CR5400 | Active | 1 (Unlimited) | 50°C | 0°C | 24V | DC~4kHz | Ratiometric, Voltage | 40mA | Bidirectional | 1 | Bidirectional | 40mA | ±1% | - | Hall Effect, Open Loop | AC/DC | ROHS3 Compliant | - | ||
![]() CR4220-20 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 20A | 0°C~60°C | Bulk | 2014 | CR4200 | Active | 1 (Unlimited) | 60°C | 0°C | 24V | 50Hz~400Hz | Ratiometric, 4mA ~ 20mA | - | Bidirectional | 1 | Bidirectional | - | ±0.5% | 250ms | Transformer w/Conditioning | AC | ROHS3 Compliant | - | ||
![]() CR9380-NPN CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Module, Single Pass Through | 100A | -30°C~60°C | Bulk | 2011 | CR9380 | Active | 1 (Unlimited) | 60°C | -30°C | Self Powered | 50Hz~400kHz | NPN | - | Bidirectional | 1 | Bidirectional | - | - | 100ms (On), 250ms (Off) | Current Switch | AC | ROHS3 Compliant | Lead Free |