- Frequency Range
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Series
- Type
- Published
- Size / Dimension
- Current Rating
- Mounting Type
Attribute column
Manufacturer
CR Magnetics Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Reach Compliance Code | Current Rating | Frequency | Termination Style | Physical Dimension | DC Resistance (DCR) | Frequency Range | Isolation Voltage | Current Ratio | Window Dimension | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR8420-1000-G CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2009 | CR8400 | 1.417Lx1.181W 36.00mmx30.00mm | yes | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Solid Core) | - | - | - | unknown | 20A | 20Hz | Wire Leads | - | 44Ohm | 20Hz~1kHz | - | 1000:1 | - | - | 18mm | 0.362 9.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR3111-3000 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging (In-Line) | - | - | - | Bulk | 2014 | CR3100 | 1.236Lx1.220W 31.40mmx31.00mm | yes | Active | Not Applicable | - | - | Non-Invasive (Split Core) | - | - | 100A | unknown | - | - | Wire Leads | - | 390Ohm | 20Hz~1kHz | - | - | - | - | - | 1.772 45.00mm | - | - | ROHS3 Compliant | - | ||
![]() CR8320-1600 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2011 | CR8300 | 0.764Lx0.323W 19.40mmx8.20mm | yes | Active | 1 (Unlimited) | PC Pin | - | Non-Invasive (Solid Core) | - | - | - | unknown | 10A | 20Hz | PC Pin | - | 95Ohm | 20Hz~1kHz | - | 1600:1 | - | - | 20mm | 0.768 19.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR8401-1000-G CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2011 | CR8400 | 0.880Lx0.690W 22.35mmx17.53mm | yes | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Solid Core) | - | - | - | unknown | 4A | 20Hz | Wire Leads | - | 49Ohm | 20Hz~1kHz | - | 1000:1 | - | - | 18mm | 0.325 8.26mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR2550-W CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | 0.03lb 13.61g | - | - | Bulk | 2014 | CR2550 | 1.094Lx0.866W 27.80mmx22.00mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | - | - | 20A | 400Hz | - | - | - | 50Hz~400Hz | - | - | - | - | - | - | 24.99mm | 24.1mm | ROHS3 Compliant | - | ||
![]() CR2550-G CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | 0.03lb 13.61g | - | - | Bulk | 2011 | CR2550 | 1.094Lx0.866W 27.80mmx22.00mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | - | - | 20A | - | - | - | - | 50Hz~400Hz | - | - | - | - | - | - | 24.99mm | 24.1mm | ROHS3 Compliant | Lead Free | ||
![]() CR8348-2500-N CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2005 | CR8300 | 0.925Lx0.433W 23.50mmx11.00mm | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Non-Invasive (Solid Core) | 85°C | -40°C | - | unknown | 40A | 20Hz | PC Pin | L23.5XB11.0XH25.0 (mm) | 134Ohm | 20Hz~200kHz | 3.5kV | 2500:1 | - | - | 25mm | 0.984 25.00mm | 23.5mm | 11mm | ROHS3 Compliant | Lead Free | ||
![]() CR8349-2500-N CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2011 | CR8300 | 1.024Lx0.670W 26.00mmx17.00mm | yes | Active | 1 (Unlimited) | PC Pin | - | Non-Invasive (Solid Core) | - | - | - | unknown | 75A | 20Hz | PC Pin | - | 190Ohm | 20Hz~200kHz | - | 2500:1 | - | - | 28mm | 1.102 28.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MODEL 19 CR Magnetics Inc. | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | - | - | Bulk | 2011 | PH | 1.039Lx0.949W 26.40mmx24.10mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | - | - | - | - | Wire Leads | - | - | 50Hz~1kHz | - | - | - | - | - | 0.461 11.70mm | - | - | ROHS3 Compliant | - | ||
![]() CR8410-1000 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2011 | CR8400 | 1.094Lx0.866W 27.80mmx22.00mm | yes | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Solid Core) | - | - | - | unknown | 20A | 20Hz | Wire Leads | - | 41Ohm | 20Hz~1kHz | - | 1000:1 | - | - | 18mm | 0.323 8.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR8420-1000-PCB CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2009 | CR8400 | 1.417Lx1.181W 36.00mmx30.00mm | - | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Solid Core) | - | - | - | - | - | - | Wire Leads | - | - | 20Hz~1kHz | - | - | - | - | - | 0.362 9.20mm | - | 9mm | ROHS3 Compliant | - | ||
![]() CR5SFT-201 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | Bulk | 2014 | CR5 | 3.780Lx2.150W 96.00mmx54.60mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | 200A | - | 200A | 44Hz | - | - | - | 50Hz~400Hz | - | 200:5 | - | - | - | 3.780 96.00mm | - | - | ROHS3 Compliant | - | ||
![]() CR8349-1000-N CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2015 | CR8300 | 1.024Lx0.670W 26.00mmx17.00mm | - | Active | 1 (Unlimited) | PC Pin | - | Non-Invasive (Solid Core) | - | - | - | unknown | 50A | 20Hz | PC Pin | - | 32Ohm | 20Hz~200kHz | - | 1000:1 | - | - | - | 1.102 28.00mm | - | - | ROHS3 Compliant | - | ||
![]() CR8350-2000 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2011 | CR8300 | 1.476Lx0.551W 37.50mmx14.00mm | yes | Active | 1 (Unlimited) | PC Pin | - | Non-Invasive (Solid Core) | - | - | - | unknown | 200A | 20Hz | PC Pin | - | 73Ohm | 20Hz~1kHz | - | 2000:1 | - | - | 39mm | 1.535 39.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR8420-100 CR Magnetics Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | 85°C | -40°C | Bulk | 2015 | CR8400 | 1.417Lx1.181W 36.00mmx30.00mm | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | - | - | unknown | - | 20Hz | Wire Leads | D30.0XH36.0 (mm) | - | 20Hz~1kHz | 3500V | - | D15XH36 m | 30mm | - | 0.362 9.20mm | - | - | RoHS Compliant | - | ||
![]() CR2SFT-301 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | Bulk | 2014 | CR2 | 2.681Lx2.000W 68.10mmx44.50mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | 300A | - | 300A | 44Hz | - | - | - | 50Hz~400Hz | - | 300:5 | - | - | - | 2.681 68.10mm | - | - | ROHS3 Compliant | - | ||
![]() CR2SFT-201 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | Bulk | 2014 | CR2 | 2.681Lx2.000W 68.10mmx44.50mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | 200A | - | 200A | 44Hz | - | - | - | 50Hz~400Hz | - | 200:5 | - | - | - | 2.681 68.10mm | - | - | ROHS3 Compliant | - | ||
![]() CR170SHT-402 CR Magnetics Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2012 | CR170 | 6.728Lx1.280W 170.90mmx32.50mm | - | Active | 1 (Unlimited) | PC Pin | - | Non-Invasive (Solid Core) | - | - | 4000A | - | 4kA | 400Hz | PC Pin | - | - | 50Hz~400Hz | - | 4000:5 | - | - | - | 4.252 108.00mm | - | - | ROHS3 Compliant | - | ||
![]() CR2550-B CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | 0.03lb 13.61g | - | - | Bulk | 2011 | CR2550 | 1.094Lx0.866W 27.80mmx22.00mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | - | - | 20A | 400Hz | - | - | - | 50Hz~400Hz | - | - | - | - | - | - | 24.99mm | 24.1mm | ROHS3 Compliant | Lead Free | ||
![]() CR8448-2500-N CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2012 | CR8400 | 1.160Lx0.922W 29.46mmx23.42mm | - | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Solid Core) | - | - | - | unknown | 40A | 20Hz | Wire Leads | - | 134Ohm | 20Hz~200kHz | - | 2500:1 | - | - | - | 0.435 11.05mm | - | - | ROHS3 Compliant | - |