- Frequency Range
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Series
- Type
- Published
- Size / Dimension
- Current Rating
- Mounting Type
Attribute column
Manufacturer
CR Magnetics Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Current Rating (Amps) | Reach Compliance Code | Current Rating | Frequency | Termination Style | Physical Dimension | DC Resistance (DCR) | Frequency Range | Isolation Voltage | Current Ratio | Window Dimension | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR6ARL-751 CR Magnetics Inc. | In Stock | - | Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2014 | CR6A | 4.079Dia 103.60mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 750A | - | 750A | 44Hz | - | - | - | 50Hz~400Hz | - | 750:5 | - | - | - | 1.098 27.90mm | - | - | ROHS3 Compliant | - | ||
![]() CR8410-1000-G CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2015 | CR8400 | 1.094Lx0.866W 27.80mmx22.00mm | - | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Solid Core) | - | unknown | 7A | 20Hz | Wire Leads | - | 38Ohm | 20Hz~1kHz | - | 1000:1 | - | - | - | 0.323 8.20mm | - | - | ROHS3 Compliant | - | ||
![]() CR8449-2000-F CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2015 | CR8400 | 1.252Lx1.024W 31.80mmx26.00mm | - | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Solid Core) | - | unknown | 75A | 200kHz | Wire Leads | - | 109Ohm | 20Hz~200kHz | - | 2000:1 | - | - | - | 0.669 17.00mm | - | - | ROHS3 Compliant | - | ||
![]() CR45-A CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | 0.03lb 13.61g | - | - | Bulk | 2014 | CR45 | 0.949Lx0.461W 24.10mmx11.70mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | 100A | 50Hz | - | - | - | 50Hz~1kHz | - | - | - | - | - | 1.039 26.40mm | 26.4mm | 24.1mm | ROHS3 Compliant | Lead Free | ||
![]() CR2DARL-151 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2014 | CR2DA | 2.468Dia 62.70mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 150A | - | 150A | 44Hz | - | - | - | 50Hz~400Hz | - | 150:5 | - | - | - | 1.752 44.50mm | - | - | ROHS3 Compliant | - | ||
![]() CR8348-2000 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2011 | CR8300 | 0.925Lx0.433W 23.50mmx11.00mm | yes | Active | 1 (Unlimited) | PC Pin | - | Non-Invasive (Solid Core) | - | unknown | 50A | 20Hz | PC Pin | - | 106Ohm | 20Hz~200kHz | - | 2000:1 | - | - | 25mm | 0.984 25.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR8349-1500 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2011 | CR8300 | 1.024Lx0.670W 26.00mmx17.00mm | yes | Active | 1 (Unlimited) | PC Pin | - | Non-Invasive (Solid Core) | - | unknown | 75A | 20Hz | PC Pin | - | 80Ohm | 20Hz~200kHz | - | 1500:1 | - | - | 28mm | 1.102 28.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR3110-3000 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2001 | CR3100 | 1.004Lx1.043W 25.50mmx26.50mm | yes | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Split Core) | - | unknown | 75A | 20Hz | Wire Leads | - | 515mOhm | 50/60Hz | - | - | - | - | 40mm | 1.575 40.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR8420-1000 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | 85°C | -40°C | Bulk | 2015 | CR8400 | 1.417Lx1.181W 36.00mmx30.00mm | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | unknown | 50A | 20Hz | Wire Leads | D30.0XH36.0 (mm) | 22Ohm | 20Hz~1kHz | 3500V | 1000:1 | D15XH36 m | 30mm | - | 0.362 9.20mm | - | - | ROHS3 Compliant | - | ||
![]() CR8348-1000 CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 85°C | -40°C | Bulk | 2015 | CR8300 | 0.925Lx0.433W 23.50mmx11.00mm | - | Active | 1 (Unlimited) | PC Pin | - | Non-Invasive (Solid Core) | - | unknown | 20A | 20Hz | PC Pin | L23.5XB11.0XH25.0 (mm) | 24Ohm | 20Hz~200kHz | - | 1000:1 | - | - | - | 0.984 25.00mm | 23.5mm | 11mm | ROHS3 Compliant | - | ||
![]() CR6ASFT-101 CR Magnetics Inc. | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | Bulk | 2014 | CR6A | 4.209Lx2.150W 106.90mmx54.60mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 100A | - | 100A | 44Hz | - | - | - | 50Hz~400Hz | - | 100:5 | - | - | - | 4.209 106.90mm | - | - | ROHS3 Compliant | - | ||
![]() CR2550-Y CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | 0.03lb 13.61g | - | - | Bulk | 2014 | CR2550 | 1.094Lx0.866W 27.80mmx22.00mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | - | - | 20A | 400Hz | - | - | - | 50Hz~400Hz | - | - | - | - | - | - | 24.99mm | 24.1mm | ROHS3 Compliant | - | ||
![]() CR5RL-500 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2014 | CR5 | 3.560Dia 90.40mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 50A | - | 50A | 44Hz | - | - | - | 50Hz~400Hz | - | 50:5 | - | - | - | 1.098 27.90mm | - | - | ROHS3 Compliant | - | ||
![]() CR5SFT-501 CR Magnetics Inc. | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | Bulk | 2014 | CR5 | 3.780Lx2.150W 96.00mmx54.60mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 500A | - | 500A | 44Hz | - | - | - | 50Hz~400Hz | - | 500:5 | - | - | - | 3.780 96.00mm | - | - | ROHS3 Compliant | - | ||
![]() CR8450-2500-N CR Magnetics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2015 | CR8400 | 1.700Lx1.450W 43.18mmx36.83mm | - | Active | 1 (Unlimited) | Wire Leads | - | Non-Invasive (Solid Core) | - | unknown | 75A | 20Hz | Wire Leads | - | 160Ohm | 20Hz~200kHz | - | 2500:1 | - | - | - | 0.550 13.97mm | - | - | ROHS3 Compliant | - | ||
![]() CR2RL-301 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Bulk | 2014 | CR2 | 2.461Dia 62.50mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 300A | - | 300A | 44Hz | - | - | - | 50Hz~400Hz | - | 300:5 | - | - | - | 1.051 26.70mm | - | - | ROHS3 Compliant | - | ||
![]() CR5ASFT-101 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | Bulk | 2014 | CR5A | - | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 100A | - | 100A | 44Hz | - | - | - | 50Hz~400Hz | - | 100:5 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR6ARL-301 CR Magnetics Inc. | In Stock | - | Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2014 | CR6A | 4.079Dia 103.60mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 300A | - | 300A | 44Hz | - | - | - | 50Hz~400Hz | - | 300:5 | - | - | - | 1.098 27.90mm | - | - | ROHS3 Compliant | - | ||
![]() CR5SFT-122 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | Bulk | 2014 | CR5 | 3.780Lx2.150W 96.00mmx54.60mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 1200A | - | 1.2kA | 44Hz | - | - | - | 50Hz~400Hz | - | 1200:5 | - | - | - | 3.780 96.00mm | - | - | ROHS3 Compliant | - | ||
![]() CR2SFT-151 CR Magnetics Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | Bulk | 2014 | CR2 | 2.681Lx2.000W 68.10mmx44.50mm | - | Active | 1 (Unlimited) | - | - | Non-Invasive (Solid Core) | 150A | - | 150A | 44Hz | - | - | - | 50Hz~400Hz | - | 150:5 | - | - | - | 2.681 68.10mm | - | - | ROHS3 Compliant | - |