- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Published
- Mounting Type
- Weight
- Operating Temperature
- Operating Pressure
- Fluid Type
- Function
Attribute column
Manufacturer
Crouzet Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Ingress Protection | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Connection Method | Features | Fluid Type | Orifice Diameter | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81502140 Crouzet | In Stock | - | - | 9 Weeks | - | Sub-Base Mount | 0.35lb 160g | -5°C~50°C | 2011 | Active | 1 (Unlimited) | - | Pressure Switch | - | Negative Output | - | - | - | 3,000,000 Cycles | 0.7 ~ 7PSI (0.05 ~ 0.5 bar) | - | - | Air, Inert Gas | 0.098 (2.50mm) | RoHS Compliant | - | ||
![]() 81501066 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.077lb 34.93g | -5°C~50°C | - | Active | 1 (Unlimited) | - | Logic Element | - | LOGIC YES | ATEX | - | - | 10,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | - | Manual Override, Pressure Indicator | Air, Inert Gas | - | RoHS Compliant | - | ||
![]() 81513260 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.084lb 38.1g | -10°C~50°C | - | Active | 1 (Unlimited) | - | Solenoid Valve Assembly | - | 4/2 | - | - | - | 15,000,000 Cycles | 44 ~ 116PSI (3 ~ 8 bar) | - | Supply Voltage 24VDC | Air, Inert Gas | 0.118 (3.00mm) | RoHS Compliant | - | ||
![]() 81513612 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | -10°C~50°C | 2015 | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 3/2 Normally Open | ATEX | - | - | - | 44 ~ 116PSI (3 ~ 8 bar) | - | - | Air, Inert Gas | - | RoHS Compliant | - | ||
![]() 81519034 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.077lb 34.93g | -10°C~50°C | 2015 | Active | 1 (Unlimited) | - | Solenoid Valve | IP20 | 3/2 Normally Closed | ATEX, CE | - | - | 15,000,000 Cycles | 15 ~ 116PSI (1 ~ 8 bar) | - | Supply Voltage 12VDC | Air, Inert Gas | 0.020 (0.50mm) | RoHS Compliant | - | ||
![]() 81505161 Crouzet | In Stock | - | - | 5 Weeks | Base | Sub-Base Mount | 0.35lb 160g | -5°C~50°C | - | Active | 1 (Unlimited) | - | Pressure Switch | - | Positive Output | - | - | - | 3,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | - | - | Air, Inert Gas | 0.098 (2.50mm) | RoHS Compliant | - | ||
![]() 81513231 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.084lb 38.1g | -10°C~50°C | - | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 4/2 | - | - | - | 15,000,000 Cycles | 44 ~ 116PSI (3 ~ 8 bar) | - | - | Air, Inert Gas | 0.118 (3.00mm) | RoHS Compliant | - | ||
![]() 81510001 Crouzet | In Stock | - | - | 8 Weeks | - | Sub-Base Mount | 0.838lb 380.11g | -5°C~50°C | 2008 | Obsolete | 1 (Unlimited) | - | Amplifier Relay | - | Positive Output | - | - | - | 3,000,000 Cycles | 7 ~ 36PSI (0.5 ~ 2.5 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Input Pressure 0.5 ~ 1.5mb | Air, Inert Gas | - | RoHS Compliant | - | ||
![]() 81545005 Crouzet | In Stock | - | - | 5 Weeks | - | Free Hanging (In-Line) | 0.055lb 24.95g | - | 2011 | Active | 1 (Unlimited) | - | Vacuum Generator | - | Pressure Operated | - | - | - | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 6.00mm Dia | - | Air, Inert Gas | - | RoHS Compliant | - | ||
![]() 81290001 Crouzet | In Stock | - | - | 5 Weeks | - | Chassis Mount | 0.019lb 8.62g | -5°C~60°C | 2005 | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Closed | - | Round (Pin Plunger) | 2 | 10,000,000 Cycles | 44 ~ 116PSI (3 ~ 8 bar) | Barbed Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 0.5N | Air, Inert Gas | 0.079 (2.00mm) | RoHS Compliant | Lead Free | ||
![]() 81921716 Crouzet | In Stock | - | - | 8 Weeks | Chassis Mount | Chassis Mount | - | -5°C~50°C | - | Active | 1 (Unlimited) | Push-In | Position Detector | - | 3/2 Normally Closed | - | Roller Plunger | - | - | 1 ~ 116PSI (0.1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | - | RoHS Compliant | - | ||
![]() 81731512 Crouzet | In Stock | - | - | 12 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 81280029 Crouzet | In Stock | - | - | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 81519379 Crouzet | In Stock | - | - | 5 Weeks | - | Sub-Base Mount | 0.077lb 34.93g | -10°C~50°C | 2005 | Active | 1 (Unlimited) | - | Solenoid Valve | IP20 | 3/2 Normally Closed | cUL, UL | - | - | 50,000,000 Cycles | 15 ~ 116PSI (1 ~ 8 bar) | - | Manual Override, Rotatable Connector, Supply Voltage 220 ~ 230VAC | Air, Inert Gas | 0.020 (0.50mm) | RoHS Compliant | - | ||
![]() 81213101 Crouzet | In Stock | - | Datasheet | 4 Weeks | - | Sub-Base Mount | 0.772lb 350.17g | - | 2004 | Obsolete | 1 (Unlimited) | - | Control Valve, Momentary | - | 3/2 Normally Closed | - | - | - | 10,000,000 Cycles | 30 ~ 150PSI (2 ~ 12 bar) | - | - | Air, Inert Gas | 0.250 (6.35mm) | RoHS Compliant | - | ||
![]() 81281528 Crouzet | In Stock | - | - | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 81552001 Crouzet | In Stock | - | - | 5 Weeks | Base | Rod Mount | 0.264lb 119.75g | -5°C~50°C | 2008 | Active | 1 (Unlimited) | - | Sub-Base, End | - | - | - | - | - | - | - | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | - | - | RoHS Compliant | - | ||
![]() 81529002 Crouzet | In Stock | - | - | 9 Weeks | Free Hanging | Free Hanging (In-Line) | 0.018lb 8.16g | -5°C~50°C | 2015 | Active | 1 (Unlimited) | Push-In | Flow Restrictor, Fixed | - | One-Way | - | - | - | - | 15 ~ 116PSI (1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.007 (0.20mm) | RoHS Compliant | - | ||
![]() 81281512 Crouzet | In Stock | - | - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 81502236 Crouzet | In Stock | - | - | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |