- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Published
- Mounting Type
- Weight
- Operating Temperature
- Operating Pressure
- Fluid Type
- Function
Attribute column
Manufacturer
Crouzet Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Ingress Protection | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Logic Function | Operating Pressure | Connection Method | Features | Fluid Type | Orifice Diameter | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81282001 Crouzet | In Stock | - | - | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81921601 Crouzet | In Stock | - | - | 8 Weeks | Chassis Mount | Chassis Mount | - | -5°C~50°C | - | Active | 1 (Unlimited) | Threaded | Position Detector | - | 3/2 Normally Closed | - | Round (Pin Plunger) | - | - | - | 1 ~ 116PSI (0.1 ~ 8 bar) | Threaded M5 | Operating Force 18N | Air, Inert Gas | - | RoHS Compliant | - | - | ||
![]() 81922211 Crouzet | In Stock | - | - | 8 Weeks | Chassis Mount | Chassis Mount | - | -5°C~50°C | - | Active | 1 (Unlimited) | Threaded | Position Detector | - | 3/2 Normally Closed | - | Side Rotary - No Lever | - | - | - | 1 ~ 116PSI (0.1 ~ 8 bar) | Threaded 1/8 BSP | - | Air, Inert Gas | - | RoHS Compliant | - | - | ||
![]() 81541005 Crouzet | In Stock | - | - | 5 Weeks | Plug-In | Free Hanging (In-Line) | 0.055lb 24.95g | -5°C~50°C | 2008 | Active | 1 (Unlimited) | - | Logic Element | - | LOGIC AND | - | - | - | 10,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 6.00mm Dia | Pressure Indicator | Air, Inert Gas | 0.157 (4.00mm) | RoHS Compliant | Lead Free | - | ||
![]() 81735011 Crouzet | In Stock | - | - | 11 Weeks | - | Rod Mount | 0.077lb 34.93g | -5°C~50°C | 2011 | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 3/2 Normally Open | - | Pushbutton | - | 1,500,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 8 ~ 18N | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | - | - | ||
![]() 81506944 Crouzet | In Stock | - | - | 5 Weeks | - | Sub-Base Mount | - | -5°C~50°C | - | Active | 1 (Unlimited) | - | Frequency Generator | - | - | - | - | - | 10,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | - | - | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | - | - | ||
![]() 81502503 Crouzet | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81517301 Crouzet | In Stock | - | - | 4 Weeks | Base | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81519348 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.099lb 44.91g | -10°C~50°C | 2015 | Active | 1 (Unlimited) | - | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | ATEX, CE | - | - | 15,000,000 Cycles | - | 15 ~ 116PSI (1 ~ 8 bar) | - | Manual Override, Supply Voltage 24VDC | Air, Inert Gas | 0.020 (0.50mm) | RoHS Compliant | - | IP65 | ||
![]() 81514161 Crouzet | In Stock | - | - | 8 Weeks | Base | DIN Rail | 0.066lb 29.94g | - | 2008 | Obsolete | 1 (Unlimited) | - | Sub-Base, Intermediate | - | - | cUL, UL | - | - | - | - | - | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | - | - | RoHS Compliant | - | - | ||
![]() 81519777 Crouzet | In Stock | - | - | 11 Weeks | - | Sub-Base Mount | 0.154lb 69.85g | -5°C~50°C | 2008 | Active | 1 (Unlimited) | - | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | cUL, UL | - | - | 15,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | - | Manual Override, Rotatable Connector, Supply Voltage 220 ~ 230VAC | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | - | - | ||
![]() 81505435 Crouzet | In Stock | - | - | 5 Weeks | - | Sub-Base Mount | 0.077lb 34.93g | -5°C~50°C | 2011 | Active | 1 (Unlimited) | - | Position Detector Relay | - | Negative Output | - | - | 3 | 10,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | - | RoHS Compliant | - | - | ||
![]() 81519052 Crouzet | In Stock | - | - | 5 Weeks | Base | Sub-Base Mount | 0.077lb 34.93g | -10°C~50°C | - | Active | 1 (Unlimited) | - | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | cUL, UL | - | - | 50,000,000 Cycles | - | 15 ~ 116PSI (1 ~ 8 bar) | - | Rotatable Connector, Supply Voltage 24VDC | Air, Inert Gas | 0.032 (0.80mm) | RoHS Compliant | - | IP65 | ||
![]() 81521508 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.055lb 24.95g | -5°C~50°C | 2015 | Active | 1 (Unlimited) | - | Logic Element | - | LOGIC OR | ATEX | - | - | 10,000,000 Cycles | OR | 30 ~ 116PSI (2 ~ 8 bar) | - | Pressure Indicator | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | - | - | ||
![]() 81283501 Crouzet | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81519381 Crouzet | In Stock | - | - | 5 Weeks | Base | Sub-Base Mount | 0.077lb 34.93g | -10°C~50°C | 2008 | Active | 1 (Unlimited) | - | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | cUL, UL | - | - | 50,000,000 Cycles | - | 15 ~ 116PSI (1 ~ 8 bar) | - | Manual Override, Rotatable Connector, Supply Voltage 48VAC | Air, Inert Gas | 0.020 (0.50mm) | RoHS Compliant | - | IP65 | ||
![]() 81513518 Crouzet | In Stock | - | - | 5 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | - | Active | 1 (Unlimited) | Threaded | Pressure Switch | - | - | - | - | - | - | - | -4 ~ 17 PSI (-0.3 ~ 1.2 bar) | Threaded 1/8 BSP | - | Air, Inert Gas | - | RoHS Compliant | - | - | ||
![]() 81513561 Crouzet | In Stock | - | - | 5 Weeks | DIN Rail | DIN Rail | - | -10°C~70°C | - | Active | 1 (Unlimited) | Push-In | Pressure Switch | - | - | - | - | - | - | - | 44 ~ 116PSI (3 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Pressure Indicator | Air, Inert Gas | - | RoHS Compliant | - | - | ||
![]() 81523608 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.198lb 89.81g | -5°C~50°C | 2015 | Active | 1 (Unlimited) | - | Memory Element | - | 4/2 | ATEX | - | - | 10,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | - | Pressure Indicator | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | - | - | ||
![]() 81513014 Crouzet | In Stock | - | - | 8 Weeks | Base | - | - | - | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |