- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Published
- Mounting Type
- Weight
- Operating Temperature
- Operating Pressure
- Fluid Type
- Function
Attribute column
Manufacturer
Crouzet Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Ingress Protection | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Connection Method | Features | Fluid Type | Orifice Diameter | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89543105 Crouzet | In Stock | - | - | 5 Weeks | Panel | Panel Mount | - | 0.132lb 59.87g | -5°C~60°C | - | 2010 | Active | 1 (Unlimited) | Push-In | Control Valve, Momentary | - | 3/2 Normally Open | - | - | 3 | 1,500,000 Cycles | 0 ~ 116PSI (0 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.079 (2.00mm) | Unknown | RoHS Compliant | - | - | ||
![]() 81509081 Crouzet | In Stock | - | - | 9 Weeks | Base | Sub-Base Mount | - | 0.176lb 79.83g | -10°C~70°C | - | 2015 | Active | 1 (Unlimited) | - | Pressure Switch | IP54 - Dust Protected, Water Resistant | Pressure Operated | cUL, UL | - | - | 3,000,000 Cycles | 20PSI (1.4 bar) | - | - | Air, Inert Gas, Liquid | - | - | RoHS Compliant | - | IP54 | ||
![]() 81549510 Crouzet | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount | - | 0.077lb 34.93g | -5°C~50°C | - | 2004 | Active | 1 (Unlimited) | - | Solenoid Valve | - | 3/2 Normally Closed | cUL, UL | - | - | 1,500,000 Cycles | 15 ~ 116PSI (1 ~ 8 bar) | Threaded M5 | Manual Override, Supply Voltage 24VDC | Air, Inert Gas, Liquid | 0.032 (0.80mm) | - | RoHS Compliant | - | - | ||
![]() 89543205 Crouzet | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 0.243lb 110.22g | -5°C~60°C | - | 2010 | Active | 1 (Unlimited) | Push-In | Control Valve, Momentary | - | 3/2 Normally Open | - | - | - | 1,500,000 Cycles | 0 ~ 116PSI (0 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.079 (2.00mm) | - | RoHS Compliant | - | - | ||
![]() 89543305 Crouzet | In Stock | - | - | 5 Weeks | Panel | Panel Mount | - | 0.243lb 110.22g | -5°C~60°C | - | 2010 | Active | 1 (Unlimited) | Push-In | Control Valve, Momentary | - | 3/2 Normally Open | - | - | 3 | 1,500,000 Cycles | 0 ~ 116PSI (0 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.079 (2.00mm) | - | RoHS Compliant | - | - | ||
![]() 81519679 Crouzet | In Stock | - | - | 9 Weeks | Base | Sub-Base Mount | - | 0.077lb 34.93g | -10°C~50°C | - | 2008 | Active | 1 (Unlimited) | - | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | cUL, UL | - | - | 50,000,000 Cycles | 15 ~ 116PSI (1 ~ 8 bar) | - | Manual Override, Rotatable Connector, Supply Voltage 220VAC | Air, Inert Gas | 0.020 (0.50mm) | - | RoHS Compliant | - | IP65 | ||
![]() 81921718 Crouzet | In Stock | - | - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -5°C~50°C | - | - | Active | 1 (Unlimited) | Push-In | Position Detector | - | 3/2 Normally Closed | - | Lever, Roller | - | - | 1 ~ 116PSI (0.1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Connectable Exhaust | Air, Inert Gas | - | - | RoHS Compliant | - | - | ||
![]() 81550403 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | Module | 0.154lb 69.85g | -5°C~50°C | - | - | Active | 1 (Unlimited) | - | Sequencer | - | - | ATEX | - | - | 5,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | - | - | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | - | ||
![]() 81513600 Crouzet | In Stock | - | - | 5 Weeks | - | Sub-Base Mount | - | 0.084lb 38.1g | -10°C~50°C | Bulk | 2008 | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 3/2 Normally Open | - | - | - | 15,000,000 Cycles | 44 ~ 116PSI (3 ~ 8 bar) | - | - | Air, Inert Gas | 0.118 (3.00mm) | - | RoHS Compliant | Lead Free | - | ||
![]() 81502141 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | 0.353lb 160.12g | -5°C~50°C | - | - | Active | 1 (Unlimited) | - | Pressure Switch | - | Negative Output | ATEX | - | - | 3,000,000 Cycles | 0.7 ~ 7PSI (0.05 ~ 0.5 bar) | - | - | Air, Inert Gas | - | - | RoHS Compliant | - | - | ||
![]() 81280504 Crouzet | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81280525 Crouzet | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81504030 Crouzet | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81552005 Crouzet | In Stock | - | - | 8 Weeks | - | Rod Mount | - | 0.088lb 39.92g | -5°C~50°C | - | - | Active | 1 (Unlimited) | Push-In | Sub-Base, End | - | - | ATEX | - | - | - | - | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81735539 Crouzet | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81525106 Crouzet | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | 0.132lb 59.87g | -5°C~50°C | - | - | Active | 1 (Unlimited) | - | Flow Restrictor, Adjustable | - | One-Way | ATEX | - | - | - | 15 ~ 116PSI (1 ~ 8 bar) | - | - | Air, Inert Gas | 0.020 (0.50mm) | - | RoHS Compliant | - | - | ||
![]() 81503731 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | 0.265lb 120.2g | -5°C~50°C | - | - | Active | 1 (Unlimited) | - | Timer, Adjustable | - | Positive Output | ATEX | - | - | 10,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | - | Delay Time 0.1 ~ 60sec | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | - | ||
![]() 81519648 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | 0.099lb 44.91g | -10°C~50°C | - | 2015 | Active | 1 (Unlimited) | - | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | ATEX, CE | - | - | 15,000,000 Cycles | 15 ~ 116PSI (1 ~ 8 bar) | - | Manual Override, Supply Voltage 24VDC | Air, Inert Gas | 0.020 (0.50mm) | - | RoHS Compliant | - | IP65 | ||
![]() 81735536 Crouzet | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81520601 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | 0.154lb 69.85g | - | - | 2008 | Active | 1 (Unlimited) | - | Plug Element | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |