- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Published
- Mounting Type
- Weight
- Operating Temperature
- Operating Pressure
- Fluid Type
- Function
Attribute column
Manufacturer
Crouzet Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Ingress Protection | Function | Approval Agency | Actuator Type | Mechanical Life | Logic Function | Operating Pressure | Connection Method | Features | Fluid Type | Orifice Diameter | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81518120 Crouzet | In Stock | - | Datasheet | - | Base | Chassis Mount | - | - | 0.98lb 444.52g | - | 2004 | - | Obsolete | 1 (Unlimited) | Sub-Base, Intermediate | - | - | - | - | - | - | - | Threaded 1/8 BSP | - | - | - | RoHS Compliant | ||
![]() 81517404 Crouzet | In Stock | - | Datasheet | - | - | Chassis Mount | - | 16 | 2.8lbs 1.3kg | -5°C~50°C | 2004 | - | Obsolete | 1 (Unlimited) | Solenoid Valve Bank | IP20 | - | - | - | - | - | - | Push-In Connection for Tubing 6.00mm Dia | Supply Voltage 24VDC | Air, Inert Gas | - | RoHS Compliant | ||
![]() 81518210 Crouzet | In Stock | - | Datasheet | - | Base | Chassis Mount | - | - | 0.518lb 234.96g | - | 2004 | - | Obsolete | 1 (Unlimited) | Sub-Base, Intermediate | - | - | - | - | - | - | - | Push-In Connection for Tubing 6.00mm Dia | - | - | - | RoHS Compliant | ||
![]() 81547001 Crouzet | In Stock | - | - | - | - | Chassis Mount | - | - | 0.077lb 34.93g | -5°C~50°C | 2011 | - | Obsolete | 1 (Unlimited) | Solenoid Valve | - | 2/2 Normally Closed | - | - | 1,500,000 Cycles | - | 15 ~ 116PSI (1 ~ 8 bar) | Threaded M5 | Supply Voltage 24VDC | Air, Inert Gas, Liquid | 0.032 (0.80mm) | RoHS Compliant | ||
![]() 81521507 Crouzet | In Stock | - | - | - | Base | Sub-Base Mount | - | - | 0.055lb 24.95g | -5°C~50°C | 2015 | - | Obsolete | 1 (Unlimited) | Logic Element | - | LOGIC OR | - | - | 10,000,000 Cycles | OR | 30 ~ 116PSI (2 ~ 8 bar) | - | - | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | ||
![]() 81504032 Crouzet | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81283510 Crouzet | In Stock | - | - | 5 Weeks | Vertical | Rod Mount | - | - | 0.044lb 19.96g | -5°C~50°C | 2008 | Microvalve | Active | 1 (Unlimited) | Position Detector | - | 3/2 Normally Closed | - | Round (Pin Plunger) | 5,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 15N | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | ||
![]() 81550013 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | Module | - | 0.154lb 69.85g | -5°C~50°C | 2015 | - | Active | 1 (Unlimited) | Sequencer | - | - | ATEX | - | 5,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | - | - | Air, Inert Gas | - | RoHS Compliant | ||
![]() 81735512 Crouzet | In Stock | - | - | 5 Weeks | - | Rod Mount | - | - | 0.077lb 34.93g | -5°C~50°C | 2005 | - | Active | 1 (Unlimited) | Control Valve, Momentary | - | 3/2 Normally Closed | - | Pushbutton | 1,500,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 8 ~ 18N | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | ||
![]() 81541004 Crouzet | In Stock | - | - | - | Plug-In | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81503520 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81519631 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81513004 Crouzet | In Stock | - | - | - | - | - | Module | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81519775 Crouzet | In Stock | - | - | - | - | Sub-Base Mount | - | - | 0.154lb 69.85g | -5°C~50°C | 2008 | - | Obsolete | 1 (Unlimited) | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | cUL, UL | - | 15,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | - | Manual Override, Rotatable Connector, Supply Voltage 48VAC | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | ||
![]() 81513521 Crouzet | In Stock | - | - | - | Base | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81541010 Crouzet | In Stock | - | - | - | Plug-In | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81733501 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81547501 Crouzet | In Stock | - | - | - | - | Chassis Mount | - | - | 0.077lb 34.93g | -5°C~50°C | 2011 | - | Obsolete | 1 (Unlimited) | Solenoid Valve | - | 2/2 Normally Closed | - | - | 1,500,000 Cycles | - | 15 ~ 116PSI (1 ~ 8 bar) | Threaded M5 | Supply Voltage 24VDC | Air, Inert Gas, Liquid | 0.032 (0.80mm) | RoHS Compliant | ||
![]() 81716012 Crouzet | In Stock | - | - | - | - | - | - | 3 | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81716011 Crouzet | In Stock | - | - | - | - | - | - | 3 | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |