- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Published
- Mounting Type
- Weight
- Operating Temperature
- Operating Pressure
- Fluid Type
- Function
Attribute column
Manufacturer
Crouzet Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Function | Approval Agency | Mechanical Life | Operating Pressure | Connection Method | Features | Fluid Type | Orifice Diameter | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81540010 Crouzet | In Stock | - | - | - | Plug-In | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81733512 Crouzet | In Stock | - | - | - | - | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 81506540 Crouzet | In Stock | - | - | - | - | Sub-Base Mount | 0.198lb 89.81g | -5°C~50°C | 2011 | Obsolete | 1 (Unlimited) | - | Timer, Fixed | Off-Delay | - | 10,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | - | Delay Time 0.4sec | Air, Inert Gas | 0.106 (2.70mm) | RoHS Compliant | ||
![]() 81513103 Crouzet | In Stock | - | - | 5 Weeks | DIN Rail | DIN Rail | 0.287lb 130.18g | -10°C~50°C | - | Active | 1 (Unlimited) | Push-In | Solenoid Valve Assembly | 3/2 Normally Closed | cUL, UL | 15,000,000 Cycles | 44 ~ 116PSI (3 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Manual Override, Supply Voltage 24VDC | Air, Inert Gas | 0.118 (3.00mm) | RoHS Compliant |