- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Published
- Mounting Type
- Weight
- Operating Temperature
- Operating Pressure
- Fluid Type
- Function
Attribute column
Manufacturer
Crouzet Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Ingress Protection | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Logic Function | Operating Pressure | Connection Method | Features | Fluid Type | Orifice Diameter | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81519632 Crouzet | In Stock | - | Datasheet | 5 Weeks | - | Sub-Base Mount | - | 0.077lb 34.93g | - | -10°C~50°C | 2005 | - | Active | 1 (Unlimited) | - | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | cUL, UL | - | - | 50,000,000 Cycles | - | 15 ~ 116PSI (1 ~ 8 bar) | - | Manual Override, Rotatable Connector, Supply Voltage 24VDC | Air, Inert Gas | 0.032 (0.80mm) | - | RoHS Compliant | - | - | ||
![]() 81921714 Crouzet | In Stock | - | - | 5 Weeks | - | Chassis Mount | Steel | 0.176lb 79.83g | - | -5°C~50°C | 2005 | Miniature | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Closed | - | Lever, Roller | 2 | 10,000,000 Cycles | - | 1 ~ 116PSI (0.1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Connectable Exhaust, Operating Force 18N | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | - | ||
![]() 81532104 Crouzet | In Stock | - | - | 5 Weeks | Base | DIN Rail | - | 0.115lb 52.16g | - | -5°C~50°C | 2008 | - | Active | 1 (Unlimited) | - | Sub-Base | - | - | - | - | - | - | - | - | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Rotatable Connector | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 81519132 Crouzet | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81580202 Crouzet | In Stock | - | - | 9 Weeks | - | Chassis Mount | - | 0.706lb 320.24g | - | -5°C~50°C | 2011 | - | Active | 1 (Unlimited) | - | Control Relay | - | One-Way | - | - | - | 15,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.098 (2.50mm) | - | RoHS Compliant | - | - | ||
![]() 81552105 Crouzet | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | 0.132lb 59.87g | - | -5°C~50°C | 2015 | - | Active | 1 (Unlimited) | Push-In | Sub-Base, End | - | - | ATEX | - | - | - | - | - | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Pressure Indicator, Rotatable Connector | - | - | - | RoHS Compliant | - | - | ||
![]() 81501031 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | 0.066lb 29.94g | - | -5°C~50°C | - | - | Active | 1 (Unlimited) | - | Logic Element | - | LOGIC YES | ATEX | - | - | 10,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | - | Pressure Indicator | Air, Inert Gas | - | - | RoHS Compliant | - | - | ||
![]() 81516208 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | - | - | -10°C~50°C | 2015 | - | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 4/2 | ATEX | - | - | - | - | 30 ~ 116PSI (2 ~ 8 bar) | - | - | Air, Inert Gas | - | - | RoHS Compliant | - | - | ||
![]() 81523205 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | 0.198lb 89.81g | - | -5°C~50°C | 2015 | - | Active | 1 (Unlimited) | - | Memory Element | - | 4/2 | ATEX | - | - | 10,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | - | Pressure Indicator | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | - | ||
![]() 81922205 Crouzet | In Stock | - | - | 5 Weeks | - | Chassis Mount | - | 0.426lb 193.23g | - | -5°C~50°C | 2008 | Compact | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Closed | - | Side Rotary, Roller | 2 | 10,000,000 Cycles | - | 1 ~ 116PSI (0.1 ~ 8 bar) | Threaded 1/8 BSP | Operating Force 25N | Air, Inert Gas | 0.118 (3.00mm) | - | RoHS Compliant | - | - | ||
![]() 81506920 Crouzet | In Stock | - | Datasheet | 5 Weeks | Panel | Sub-Base Mount | - | 0.187lb 84.82g | - | -5°C~50°C | 2011 | - | Active | 1 (Unlimited) | - | Frequency Generator | - | - | - | - | - | 10,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | - | - | Air, Inert Gas | 0.106 (2.70mm) | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 81532111 Crouzet | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | 0.115lb 52.16g | - | -5°C~50°C | - | - | Active | 1 (Unlimited) | Push-In | Sub-Base | - | - | ATEX | - | - | - | - | - | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Rotatable Connector | - | - | - | RoHS Compliant | - | - | ||
![]() 81921505 Crouzet | In Stock | - | - | 5 Weeks | - | Chassis Mount | - | 0.198lb 89.81g | - | -5°C~50°C | 2008 | Adjustable Stop | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Closed | - | Round (Pin Plunger) | 2 | 10,000,000 Cycles | - | 1 ~ 116PSI (0.1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 16N | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | - | ||
![]() 81531008 Crouzet | In Stock | - | - | 8 Weeks | - | Rod Mount | - | 0.077lb 34.93g | - | -5°C~50°C | - | - | Active | 1 (Unlimited) | Push-In | Sub-Base | - | - | ATEX | - | - | - | - | - | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81281504 Crouzet | In Stock | - | - | 5 Weeks | Vertical | Rod Mount | - | 0.04lb 18.14g | - | -5°C~50°C | 2008 | Microvalve | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Closed | - | Roller Plunger | 2 | 5,000,000 Cycles | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 15N | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | - | ||
![]() 81529026 Crouzet | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | 0.018lb 8.16g | - | -5°C~50°C | 2015 | - | Active | 1 (Unlimited) | Push-In | Flow Restrictor, Fixed | - | One-Way | ATEX | - | - | - | - | 15 ~ 116PSI (1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.010 (0.25mm) | - | RoHS Compliant | - | - | ||
![]() 89543701 Crouzet | In Stock | - | - | 21 Weeks | - | Panel Mount | - | 0.11lb 49.9g | - | -5°C~60°C | 2013 | - | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 3/2 Normally Open | - | - | - | 1,500,000 Cycles | - | 0 ~ 116PSI (0 ~ 8 bar) | Threaded 1/8 BSP | - | Air, Inert Gas | 0.079 (2.00mm) | - | RoHS Compliant | - | - | ||
![]() 81290506 Crouzet | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 0.019lb 8.62g | - | -10°C~60°C | 2015 | - | Active | 1 (Unlimited) | Push-In | Position Detector | - | 3/2 Normally Open | ATEX | Round (Pin Plunger) | - | 10,000,000 Cycles | - | 44 ~ 116PSI (3 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 0.5N | Air, Inert Gas | 0.079 (2.00mm) | - | RoHS Compliant | - | - | ||
![]() 81506027 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | 0.066lb 29.94g | - | -5°C~50°C | - | - | Active | 1 (Unlimited) | - | Logic Element | - | LOGIC NOT | ATEX | - | - | 10,000,000 Cycles | NOT | 30 ~ 116PSI (2 ~ 8 bar) | - | Pressure Indicator | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | - | ||
![]() 81519048 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | - | 0.099lb 44.91g | Brass, Stainless Steel | -10°C~50°C | 2015 | - | Active | 1 (Unlimited) | - | Solenoid Valve | IP65 - Dust Tight, Water Resistant | 3/2 Normally Closed | ATEX, CE | - | - | 15,000,000 Cycles | - | 15 ~ 116PSI (1 ~ 8 bar) | - | Supply Voltage 24VDC | Air, Inert Gas | 0.020 (0.50mm) | - | RoHS Compliant | - | IP65 |