- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Published
- Mounting Type
- Weight
- Operating Temperature
- Operating Pressure
- Fluid Type
- Function
Attribute column
Manufacturer
Crouzet Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Ingress Protection | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Connection Method | Features | Fluid Type | Orifice Diameter | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81552101 Crouzet | In Stock | - | - | 5 Weeks | Front | DIN Rail | 0.298lb 135.17g | -5°C~50°C | - | 2008 | - | Active | 1 (Unlimited) | - | Sub-Base, End | - | - | - | - | - | - | - | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Pressure Indicator, Rotatable Connector | - | - | - | RoHS Compliant | - | ||
![]() 81513203 Crouzet | In Stock | - | - | 5 Weeks | - | DIN Rail | 0.287lb 130.18g | -10°C~50°C | Bulk | 2008 | - | Active | 1 (Unlimited) | - | Solenoid Valve Assembly | - | 4/2 | cUL, UL | - | - | 15,000,000 Cycles | 44 ~ 116PSI (3 ~ 8 bar) | - | Manual Override, Supply Voltage 24VDC | Air, Inert Gas | 0.118 (3.00mm) | - | RoHS Compliant | - | ||
![]() 81999501 Crouzet | In Stock | - | - | 5 Weeks | Chassis Mount | Chassis Mount | 0.639lb 289.85g | -5°C~50°C | - | - | - | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 3/2 Normally Closed | - | Pedal | - | 10,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | Barbed Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | - | - | RoHS Compliant | - | ||
![]() 99766002 Crouzet | In Stock | - | - | 5 Weeks | - | Panel Mount | 0.331lb 150.14g | 0°C~60°C | - | 2011 | - | Active | 1 (Unlimited) | - | Totalizer | - | - | - | - | - | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Input Pressure 1.4 bar | Air, Inert Gas | - | - | RoHS Compliant | - | ||
![]() 81516107 Crouzet | 4 | - | - | 11 Weeks | Base | Sub-Base Mount | - | -10°C~50°C | - | 2015 | - | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 4/2 | ATEX | - | - | - | 51 ~ 116PSI (3.5 ~ 8 bar) | - | - | Air, Inert Gas | - | - | RoHS Compliant | - | ||
![]() 81922401 Crouzet | In Stock | - | - | 9 Weeks | - | Chassis Mount | 0.331lb 150.14g | -5°C~50°C | - | 2008 | Compact | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Closed | - | Roller Plunger | 2 | 10,000,000 Cycles | 1 ~ 116PSI (0.1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 25N | Air, Inert Gas | 0.118 (3.00mm) | - | RoHS Compliant | - | ||
![]() 81543206 Crouzet | In Stock | - | Datasheet | 8 Weeks | Base | Rod Mount | - | -10°C~60°C | - | 2006 | - | Obsolete | 1 (Unlimited) | - | Sub-Base | - | - | - | - | - | - | 44 ~ 145PSI (3 ~ 10 bar) | Push-In Connection for Tubing 5/16 (8.00mm) Dia | - | - | - | - | RoHS Compliant | - | ||
![]() 81529005 Crouzet | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging (In-Line) | 0.018lb 8.16g | -5°C~50°C | - | 2006 | - | Active | 1 (Unlimited) | - | Flow Restrictor, Fixed | - | One-Way | - | - | - | - | 15 ~ 116PSI (1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.020 (0.50mm) | Unknown | RoHS Compliant | - | ||
![]() 81513570 Crouzet | In Stock | - | - | 9 Weeks | - | Chassis Mount | - | -10°C~70°C | - | - | - | Active | - | - | Pressure Switch | IP54 - Dust Protected, Water Resistant | Pressure Operated | cUL, UL | - | - | 3,000,000 Cycles | 7 ~ 44 PSI (0.5 ~ 3 bar) | Threaded 1/8 BSP | - | Air, Inert Gas, Liquid | - | - | - | - | ||
![]() 81281502 Crouzet | In Stock | - | - | 5 Weeks | Vertical | Rod Mount | 0.035lb 15.88g | -5°C~50°C | - | 2008 | Microvalve | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Closed | - | Lever, Straight | 2 | 5,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 15N | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | ||
![]() 81546001 Crouzet | In Stock | - | - | 5 Weeks | - | Chassis Mount | 0.077lb 34.93g | -5°C~50°C | - | 2011 | - | Active | 1 (Unlimited) | - | Solenoid Valve | - | 2/2 Normally Closed | - | - | - | 1,500,000 Cycles | 15 ~ 116PSI (1 ~ 8 bar) | Threaded M5 | Supply Voltage 24VDC | Air, Inert Gas, Liquid | 0.032 (0.80mm) | - | RoHS Compliant | Lead Free | ||
![]() 99766001 Crouzet | In Stock | - | - | 5 Weeks | - | Panel Mount | 0.331lb 150.14g | 0°C~60°C | - | 2011 | - | Active | 1 (Unlimited) | - | Totalizer | - | - | - | - | - | - | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Input Pressure 1.4 bar | Air, Inert Gas | - | - | RoHS Compliant | Lead Free | ||
![]() 81513201 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.084lb 38.1g | -10°C~50°C | - | - | - | Active | 1 (Unlimited) | - | Control Valve, Momentary | - | 4/2 | - | - | - | 15,000,000 Cycles | 44 ~ 116PSI (3 ~ 8 bar) | - | - | Air, Inert Gas | 0.118 (3.00mm) | - | RoHS Compliant | - | ||
![]() 81529004 Crouzet | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging (In-Line) | 0.018lb 8.16g | -5°C~50°C | - | 2006 | - | Active | 1 (Unlimited) | - | Flow Restrictor, Fixed | - | One-Way | - | - | - | - | 15 ~ 116PSI (1 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.016 (0.40mm) | - | RoHS Compliant | - | ||
![]() 81922210 Crouzet | In Stock | - | - | 5 Weeks | - | Chassis Mount | 0.386lb 175.09g | -5°C~50°C | - | 2008 | Compact | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Closed | - | Side Rotary - No Lever | - | 10,000,000 Cycles | 1 ~ 116PSI (0.1 ~ 8 bar) | Threaded 1/8 BSP | Operating Force 25N | Air, Inert Gas | 0.118 (3.00mm) | - | RoHS Compliant | - | ||
![]() 81505437 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.077lb 34.93g | -5°C~50°C | - | - | - | Active | 1 (Unlimited) | Push-In | Position Detector Relay | - | Negative Output | ATEX | - | - | 10,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | - | - | RoHS Compliant | - | ||
![]() 81502438 Crouzet | In Stock | - | - | 8 Weeks | Base | Sub-Base Mount | 0.077lb 34.93g | -5°C~50°C | - | 2011 | - | Active | 1 (Unlimited) | - | Position Detector Relay | - | Positive Output | ATEX | - | - | 10,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | - | - | Air, Inert Gas | - | - | RoHS Compliant | - | ||
![]() 81519680 Crouzet | In Stock | - | - | 8 Weeks | - | Sub-Base Mount | 0.077lb 34.93g | -10°C~50°C | - | 2008 | - | Active | 1 (Unlimited) | - | Solenoid Valve | IP20 | 3/2 Normally Closed | cUL, UL | - | - | 50,000,000 Cycles | 15 ~ 116PSI (1 ~ 8 bar) | - | Manual Override, Rotatable Connector, Supply Voltage 24VAC | Air, Inert Gas | 0.020 (0.50mm) | - | RoHS Compliant | - | ||
![]() 81281010 Crouzet | In Stock | - | - | 5 Weeks | Vertical | Rod Mount | 0.031lb 14.06g | -5°C~50°C | - | 2005 | Microvalve | Active | 1 (Unlimited) | - | Position Detector | - | 3/2 Normally Open | - | Round (Pin Plunger) | - | 5,000,000 Cycles | 30 ~ 116PSI (2 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | Operating Force 15N | Air, Inert Gas | 0.106 (2.70mm) | - | RoHS Compliant | - | ||
![]() 89543005 Crouzet | In Stock | - | - | 5 Weeks | Panel | Panel Mount | 0.132lb 59.87g | -5°C~60°C | - | 2010 | - | Active | 1 (Unlimited) | Push-In | Control Valve, Momentary | - | 3/2 Normally Open | - | - | 3 | 1,500,000 Cycles | 0 ~ 116PSI (0 ~ 8 bar) | Push-In Connection for Tubing 5/32 (4.00mm) Dia | - | Air, Inert Gas | 0.079 (2.00mm) | - | RoHS Compliant | - |