- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Coil Type
- Diameter - Shaft
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Termination Style
- Type
- Size / Dimension
Attribute column
Manufacturer
Crouzet Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | CoilResistance | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Termination Style | Accuracy | Coil Type | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | NEMA Frame Size | Rotor Inertia | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80927005 Crouzet | In Stock | - | - | 15 Weeks | - | - | - | - | - | 80927 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 82924049 Crouzet | In Stock | - | - | 13 Weeks | 0.463lb 210.01g | 1.874 (47.60mm) | 46Ohm | 6.3VDC | -30°C~70°C | 82924 | Round - 2.020Dia 51.30mm | Active | 1 (Unlimited) | Permanent Magnet Gear Motor | 280mA | Wire Leads | ±5% | Unipolar | 7.5° | 48 | 9.91 / 70 | Flatted Shaft | 21 | 18.8gcm2 | 0.157 (4.00mm) | 0.520 13.20mm | RoHS Compliant |