- Output Type
- Manufacturer
- Circuit
- RoHS
- Series
- Length
- Height
- Mounting Type
- Width
- Mounting Styles
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Crouzet Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Factory Pack Quantity | Ihs Manufacturer | Input Polarity | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Pbfree Code | Termination | Type | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Optoelectronic Device Type | Contact Form | Nominal Output Voltage | Input Current | Input Signal | Product |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GA8-6D05R Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137020 Crouzet | In Stock | - | - | - | - | - | - | AC | - | - | Crouzet | 84137020 | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 50 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 18-36 VAC | - | ||
![]() 84134907 Crouzet | In Stock | - | - | - | - | - | - | DC | - | - | Crouzet | 84134907 | Surface | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 10 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 3-32 VDC | - | ||
![]() 84134080 Crouzet | In Stock | - | - | - | - | - | - | DC | - | - | Crouzet | 84134080-CROU | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 125 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 3-32 VDC | - | ||
![]() 84137860 Crouzet | 594 | - | - | - | - | - | - | DC | - | - | Crouzet | 84137860-CROU | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 15 A | - | 1-100 VDC | SCR AC Switch | 1NO | 1 | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC, 48 VDC, 60 VDC, 125 VDC | - | 4-32 VDC | - | ||
![]() GNR30DCZ Crouzet | In Stock | - | - | - | - | - | - | DC | - | - | Crouzet | GNR30DCZ | DIN Rail | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 30 A | - | 48-600 VAC | SCR AC Switch | 1NO | 1 | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | 4-32 VDC | - | ||
![]() 84134001 Crouzet | In Stock | - | Datasheet | Hockey Puck | 90 VAC to 280 VAC | 10 | CRYDOM INC | AC | 10 A | 24 VAC to 280 VAC | - | 84134001 | Surface | Panel | Obsolete | 8.42 | Details | - | Bulk | GN | Yes | Screw Terminal | Indicator | 8541.40.95.00 | compliant | 10 A | Screw | 24-280 VAC | MOSFET | 1NO | 1 | TRIGGER OUTPUT SSR | SPST (1 Form A) | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 6 mA to 10 mA | 90-280 VAC | Power Relays | ||
![]() 84134100 Crouzet | In Stock | - | - | - | - | - | - | DC | - | - | Crouzet | 84134100-CROU | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 10 A | - | 48-660 VAC | SCR AC Switch | 1NO | 1 | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 3-32 VDC | - | ||
![]() 84134031 Crouzet | In Stock | - | - | - | - | - | CRYDOM INC | AC | - | - | Crouzet | 84134031 | Surface | - | Obsolete | 8.42 | - | - | - | - | Yes | Screw Terminal | - | 8541.40.95.00 | compliant | 75 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | TRIGGER OUTPUT SSR | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 90-280 VAC | - | ||
![]() HS151DR-84137120 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134111 Crouzet | In Stock | - | - | - | - | - | - | AC | - | - | Crouzet | 84134111 | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 25 A | - | 48-660 VAC | SCR AC Switch | 1NO | 1 | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 90-280 VAC | - | ||
![]() 84137021 Crouzet | 896 | - | - | - | - | - | - | AC | - | - | Crouzet | 84137021 | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 50 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 90-280 VAC | - | ||
![]() 84134914 Crouzet | In Stock | - | - | - | - | - | - | DC | - | - | Crouzet | 84134914 | Surface | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 25 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 3-32 VDC | - | ||
![]() 84140010 Crouzet | 311 | - | - | - | - | - | - | DC | - | - | Crouzet | 84140010 | Surface | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 25 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 17-32 VDC | - | ||
![]() 84137142 Crouzet | In Stock | - | - | - | - | - | - | AC | - | - | Crouzet | 84137142 | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 100 A | - | 48-660 VAC | SCR AC Switch | 1NO | 1 | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 18-36 VAC | - | ||
![]() 84134121 Crouzet | In Stock | - | - | - | - | - | - | AC | - | - | Crouzet | 84134121 | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 50 A | - | 48-660 VAC | SCR AC Switch | 1NO | 1 | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 90-280 VAC | - | ||
![]() 84134131 Crouzet | In Stock | - | - | - | - | - | - | AC | - | - | Crouzet | 84134131-CROU | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 75 A | - | 48-660 VAC | SCR AC Switch | 1NO | 1 | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 90-280 VAC | - | ||
![]() 84134220 Crouzet | In Stock | - | - | - | - | - | - | DC | - | - | Crouzet | 84134220-CROU | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 50 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 3-32 VDC | - | ||
![]() 84134221 Crouzet | In Stock | - | - | - | - | - | - | AC | - | - | Crouzet | 84134221 | Surface | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 50 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 90-280 VAC | - | ||
![]() GNR25DCZ Crouzet | In Stock | - | - | - | - | - | CRYDOM INC | DC | - | - | Crouzet | GNR25DCZ | Surface | - | Active | 2.25 | - | Yes | - | - | - | Box Lug | - | 8541.40.95.00 | compliant | 25 A | - | 48-600 VAC | SCR AC Switch | 1NO | 1 | TRIGGER OUTPUT SSR | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | 4-32 VDC | - |