- Output Type
- Manufacturer
- Circuit
- RoHS
- Series
- Length
- Height
- Mounting Type
- Width
- Mounting Styles
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Crouzet Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Approvals | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Mounting | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Packaging | Pbfree Code | Termination | Max Operating Temperature | Min Operating Temperature | HTS Code | Depth | Reach Compliance Code | Current Rating | Output Voltage | Output Type | Max Output Current | Circuit | Number of Circuits | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Max Output Voltage | Relay Type | Max Input Current | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Input Signal | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84134141 Crouzet | In Stock | - | - | - | - | - | - | AC | Crouzet | 84134141 | Surface | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 100 A | 48-660 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | ||
![]() 84140210 Crouzet | In Stock | - | - | - | - | - | - | DC | Crouzet | 84140210 | Surface | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | 40 A | 24-280 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 17-32 VDC | - | - | - | - | - | - | - | ||
![]() 84134140 Crouzet | In Stock | - | - | - | - | - | - | DC | Crouzet | 84134140 | Surface | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 100 A | 48-660 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | ||
![]() 84134181 Crouzet | In Stock | - | - | Chassis Mount, Panel, Screw | 4 | CE, CSA, TUV, UL | - | AC | Crouzet | 84134181 | Surface | - | - | Compliant | - | 660 V | - | - | Screw Terminal | 80 °C | -20 °C | - | - | - | 125 A | 48-660 VAC | SCR AC Switch | 125 A | 1NO | 1 | - | 125 A | SPST | - | - | 280 V | Relay | 10 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 10 mA | 125 A | 4 kV | - | 90-280 VAC | - | - | - | - | No | Unknown | - | ||
![]() 84137380 Crouzet | In Stock | - | - | Chassis Mount, Panel, Screw | 4 | - | - | DC | Crouzet | 84137380 | Surface | - | - | Compliant | - | - | - | - | Screw Terminal | 80 °C | -20 °C | - | - | - | 125 A | 48-660 VAC | SCR AC Switch | 125 A | 1NO | 1 | - | 125 A | SPST | - | - | 660 V | Relay | 14 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 14 mA | 125 A | 4 kV | - | 3-32 VDC | - | - | - | - | No | - | - | ||
![]() 84137111 Crouzet | In Stock | - | - | - | - | - | - | AC | Crouzet | 84137111 | Surface | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 25 A | 48-660 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | ||
![]() 84134320 Crouzet | In Stock | - | - | - | - | - | - | DC | Crouzet | 84134320-CROU | Surface | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 50 A | 48-660 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | ||
![]() CCX480D5 Crouzet | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Relay | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() GNR30AHZ Crouzet | In Stock | - | - | - | - | - | - | AC | Crouzet | GNR30AHZ | DIN Rail | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 30 A | 48-600 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | - | - | 180-280 VAC | - | - | - | - | - | - | - | ||
![]() DR7111 Crouzet | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Screw | - | - | - | - | - | - | 660 V | - | - | - | - | - | - | SPST | - | - | - | Relay | - | - | 8 mA | 16 A | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() GN325BLZ Crouzet | In Stock | - | - | DIN Rail, Panel, Screw | 8 | CE, CSA, TUV, UL | - | AC | Crouzet | GN325BLZ | Surface | - | - | Compliant | - | 660 V | - | - | Screw Terminal | 80 °C | -40 °C | - | - | - | 25 A | 48-600 VAC | SCR AC Switch | - | 1NO | 3 | - | - | 3PST, SPST | - | - | 600 V | Relay | 16 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | 16 mA | 25 A | 4 kV | - | 90-140 VAC | - | - | - | - | No | - | - | ||
![]() 84137320 Crouzet | In Stock | - | - | - | - | - | - | DC | Crouzet | 84137320 | Surface | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 50 A | 48-660 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | ||
![]() 84134210 Crouzet | In Stock | - | - | Chassis Mount, Panel, Screw | 4 | CE, CSA, TUV, UL | CRYDOM INC | DC | Crouzet | 84134210 | Surface | Active | 2.27 | Compliant | Yes | 280 V | Bulk | Yes | Screw Terminal | 80 °C | -20 °C | 8541.40.95.00 | - | compliant | 25 A | 24-280 VAC | SCR AC Switch | 25 A | 1NO | 1 | 280 V | 25 A | SPST | 32 V | TRIGGER OUTPUT SSR | 280 V | Relay | 14 mA | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 14 mA | 25 A | 4 kV | 280 V | 4-32 VDC | 24 V | 35.2 mm | 60.2 mm | 44.4 mm | No | Unknown | - | ||
![]() GNR35DHZ Crouzet | In Stock | - | - | DIN Rail, Panel | 4 | CE, CSA, TUV, UL | - | DC | Crouzet | - | DIN Rail | - | - | Compliant | - | 600 V | Bulk | - | Screw Terminal | - | - | - | - | - | 35 A | 48-600 VAC | SCR AC Switch | 35 A | 1NO | 1 | - | 35 A | SPST | - | - | 600 V | Relay | 19 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | 19 mA | 35 A | - | - | 4-32 VDC | - | - | - | - | - | - | Lead Free | ||
![]() GN350DSR Crouzet | In Stock | - | - | DIN Rail, Screw | 8 | - | - | DC | Crouzet | GN350DSR | Surface | - | - | Compliant | - | - | - | - | Screw Terminal | 80 °C | -40 °C | - | - | - | 50 A | 48-530 VAC | SCR AC Switch | - | 1NO | 3 | - | 50 A | 3PST | - | - | 600 V | Relay | 35 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | 35 mA | 50 A | 4 kV | - | 4-32 VDC | - | - | - | - | No | Unknown | - | ||
![]() 84140000 Crouzet | In Stock | - | - | - | - | - | CRYDOM INC | DC | Crouzet | 84140000 | Surface | Active | 2.28 | - | Yes | - | - | Yes | Quick Connect | - | - | 8541.40.95.00 | - | compliant | 25 A | 24-280 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 4-15 VDC | - | - | - | - | - | - | - | ||
![]() 84140613 Crouzet | In Stock | - | - | Chassis Mount, Panel, Screw | 4 | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | Screw | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | DPST, SPST | - | - | 660 V | Relay | 24 mA | - | 24 mA | 40 A | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CASO242R Crouzet | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | PC Pin | - | - | - | - | - | - | 280 V | - | - | - | - | - | - | SPST | - | - | - | Relay | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 84137302 Crouzet | In Stock | - | - | - | - | - | - | - | Crouzet | 84137302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GN350BSZ Crouzet | In Stock | - | - | Chassis, DIN Rail, Panel, Screw | 8 | CE, CSA, TUV, UL | - | AC | Crouzet | GN350BSZ | Surface | - | - | Compliant | - | 530 V | - | - | Screw Terminal | 80 °C | -40 °C | - | 79.74 mm | - | 50 A | 48-530 VAC | SCR AC Switch | - | 1NO | 3 | - | 50 A | 3PST | - | - | 600 V | Relay | 16 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | 16 mA | 50 A | 4 kV | - | 90-140 VAC | - | 35.43 mm | 103.89 mm | - | No | - | - |