- Output Type
- Manufacturer
- Circuit
- RoHS
- Series
- Length
- Height
- Mounting Type
- Width
- Mounting Styles
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Crouzet Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Mounting | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating (AC) | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Depth | Reach Compliance Code | Current Rating | Output Voltage | Output Type | Max Output Current | Circuit | Number of Circuits | Max Voltage Rating (AC) | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Relay Type | Max Input Current | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Input Signal | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GNR10BHZ Crouzet | In Stock | - | - | - | - | - | - | - | AC | Crouzet | GNR10BHZ | DIN Rail | - | - | - | - | - | Screw Terminal | - | - | - | - | 10 A | 24-280 VAC | Triac AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 90-140 VAC | - | - | - | - | - | - | - | ||
![]() GNR45BHZ Crouzet | In Stock | - | - | - | - | - | - | - | AC | Crouzet | GNR45BHZ | DIN Rail | - | - | - | - | - | Screw Terminal | - | - | - | - | 45 A | 48-600 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | - | - | 90-140 VAC | - | - | - | - | - | - | - | ||
![]() 84134919 Crouzet | In Stock | - | - | - | - | - | - | - | AC | Crouzet | 84134919 | Surface | - | - | - | - | - | Quick Connect | - | - | - | - | 25 A | 24-280 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | ||
![]() 84138201 Crouzet | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Screw | - | - | - | - | 20 A | - | - | - | - | - | - | 20 A | SPST | - | - | Contactor | - | - | 10 mA | 20 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134310 Crouzet | In Stock | - | - | - | - | - | - | - | DC | Crouzet | 84134310 | Surface | - | - | - | - | - | Screw Terminal | - | - | - | - | 25 A | 48-660 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | ||
![]() 84137911 Crouzet | In Stock | - | - | - | - | - | - | - | AC | Crouzet | 84137911 | Surface | - | - | - | - | - | Saddle Clamp | - | - | - | - | 25 A | 24-280 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | ||
![]() 84137300 Crouzet | In Stock | - | - | Chassis Mount, Panel, Screw | 4 | - | - | - | DC | Crouzet | 84137300 | Surface | - | - | Compliant | - | - | Screw Terminal | 80 °C | -20 °C | 60.2 mm | - | 10 A | 48-660 VAC | SCR AC Switch | 10 A | 1NO | 1 | - | 10 A | SPST | - | 660 V | Relay | 14 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 14 mA | 10 A | 4 kV | - | 3-32 VDC | - | 35 mm | - | 45 mm | No | - | - | ||
![]() GNR45BCZ Crouzet | In Stock | - | - | - | - | - | - | - | AC | Crouzet | GNR45BCZ | DIN Rail | - | - | - | - | - | Screw Terminal | - | - | - | - | 45 A | 48-600 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | - | - | 90-140 VAC | - | - | - | - | - | - | - | ||
![]() 84137240 Crouzet | In Stock | - | - | - | - | - | - | - | DC | Crouzet | 84137240 | Surface | - | - | - | - | - | Screw Terminal | - | - | - | - | 100 A | 24-280 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | ||
![]() 84134200 Crouzet | In Stock | - | - | - | - | - | - | - | DC | Crouzet | 84134200 | Surface | - | - | - | - | - | Screw Terminal | - | - | - | - | 10 A | 24-280 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | ||
![]() GNR35BCZ Crouzet | In Stock | - | - | - | - | - | - | - | AC | Crouzet | GNR35BCZ | DIN Rail | - | - | - | - | - | Screw Terminal | - | - | - | - | 35 A | 48-600 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | - | - | 90-140 VAC | - | - | - | - | - | - | - | ||
![]() 84065030 Crouzet | In Stock | - | - | PCB | - | - | - | CRYDOM INC | - | Crouzet | 84065030 | - | Active | 2.12 | Compliant | 280 V | - | PCB | 80 °C | -30 °C | 10.2 mm | compliant | 5 A | - | - | - | - | - | 280 V | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 5 A | - | 280 V | - | 24 V | 25.4 mm | 43.2 mm | - | - | No SVHC | - | ||
![]() 84138101 Crouzet | In Stock | - | - | DIN Rail | 4 | 70 g | CE, UL | - | - | - | - | - | - | - | Compliant | 260 V | - | Screw | - | - | - | - | 20 A | - | - | - | - | - | - | - | SPST | - | - | Relay | - | - | 10 mA | 20 A | - | - | - | - | - | - | 17.5 mm | - | - | - | ||
![]() 84140213 Crouzet | In Stock | - | - | Chassis Mount, Panel, Screw | 4 | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | Screw | - | - | - | - | - | - | - | 40 A | - | - | - | - | DPST, SPST | - | 280 V | Relay | 24 mA | - | 24 mA | 40 A | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CPF240D25R Crouzet | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | PC Pin | - | - | - | - | - | 280 V | - | - | - | - | - | - | SPST | - | - | Relay | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() GA3-12D45R Crouzet | In Stock | - | - | - | - | - | - | CROUZET LTD | - | Crouzet | GA312D45R | - | Obsolete | 8.48 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137901 Crouzet | In Stock | - | - | - | - | - | - | - | AC | Crouzet | 84137901 | Surface | - | - | - | - | - | Saddle Clamp | - | - | - | - | 10 A | 24-280 VAC | SCR AC Switch | - | 1NO | 1 | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | ||
![]() 84110210 Crouzet | In Stock | - | - | - | - | - | - | - | - | Crouzet | 84110210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GN350ASR Crouzet | In Stock | - | - | DIN Rail, Screw | 8 | - | - | - | AC | Crouzet | GN350ASR | Surface | - | - | Compliant | - | - | Screw Terminal | 80 °C | -40 °C | - | - | 50 A | 48-530 VAC | SCR AC Switch | - | 1NO | 3 | - | 50 A | 3PST | - | 600 V | Relay | 20 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | 20 mA | 50 A | 4 kV | - | 180-260 VAC | - | - | - | - | No | - | - | ||
![]() GN325DSR Crouzet | In Stock | - | - | DIN Rail, Screw | 8 | - | - | - | DC | Crouzet | GN325DSR | Surface | - | - | Compliant | - | - | Screw Terminal | 80 °C | -40 °C | - | - | 25 A | 48-530 VAC | SCR AC Switch | - | 1NO | 3 | - | 25 A | 3PST | - | 600 V | Relay | 35 mA | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | 35 mA | 25 A | 4 kV | - | 4-32 VDC | - | - | - | - | No | - | - |