- Output Type
- Manufacturer
- Circuit
- RoHS
- Series
- Length
- Height
- Mounting Type
- Width
- Mounting Styles
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Crouzet Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Load Current Rating | Load Voltage Rating | Manufacturer | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Output Device | Package | Product Status | Range | RoHS | RoHS-compliant | Switching Mode | Switching type | Switching voltage (max.) | Switching voltage (min.) | Voltage-Input | Packaging | Series | Type | Subcategory | Termination Style | Output Type | Circuit | Accessory Type | Product Type | Voltage - Load | Input Current | Load Current | Contact Configuration | Product | Product Category | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GNRDM4D1C Crouzet | 49 |
| - | DIN Rail | - | - | - | - | Terminal strip,Screw terminal | 1pc(s) | 30V DC | 5V DC | 5 V to 30 V | 4A | 1 | - | 4 A | 2 V to 60 V | - | - | + 80 C | - | - | - 40 C | DIN Rail Mount | Traic | - | - | SSR | Details | - | - | - | - | - | - | - | GNRD | SSR | - | Screw | DC Switching | - | - | - | - | 30 mA | - | SPST | Solid State Relays | - | - | 76.4 mm | 54.65 mm | 12.2 mm | ||
![]() GNB4D1C Crouzet | 30 |
| - | Through Hole | 4-SIP | 4-SIP | - | Crouzet | Print,Soldering | 1pc(s) | 10V DC | 4V DC | 4 VDC to 10 VDC | 4A | 10 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | PCB Mount | Triac | Bulk | Active | SSR | Details | - | - | - | 600V AC | 24V AC | 4 ~ 10VDC | - | GNB | GNB4D1C | Relays | PC Pins | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 12 V ~ 460 V | 29 mA | 4 A | SPST | Solid State Relays | Solid State Relays - PCB Mount | - | 25.40mm | 43.20mm | 10.20mm | ||
![]() 84050043N Crouzet | 2139 |
| - | DIN Rail | - | - | - | - | - | - | - | - | 24 VDC to 45 VDC | - | 1 | - | 40 A | 45 VDC | - | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | - | Bulk | Active | - | Details | - | - | - | - | - | - | - | GN | SSR | - | Screw | - | - | Voltage Detection Unit | - | - | 20 mA | 40A | - | Solid State Relays | - | IP20 | 25.5 mm | 112 mm | 22.6 mm | ||
![]() 84137460N Crouzet | 33 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 50A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 660V AC | 48V AC | 4 ~ 32VDC | - | GNA | GNA50DZH | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 48 V ~ 660 V | 14 mA | 50 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84137010N Crouzet | 40 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | - | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 280V AC | 24V AC | 4 ~ 32VDC | - | GN | GN25DZL | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 24 V ~ 280 V | 14 mA | 25 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() GNR32DCZP Crouzet | 49 |
| - | Chassis Mount, DIN Rail | Module | Module | GNR32 | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V AC | 4 VDC to 32 VDC | 32A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | DIN Rail Mount | - | Box | Active | - | Details | - | Zero Crossing | Zero crossing | 500V AC | 24V DC | 4 ~ 32VDC | - | GN+R | GNR32DCZP | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 24 V ~ 500 V | 14 mA | 32 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 101mm | 127mm | 29mm | ||
![]() 84137001N Crouzet | 28 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 280V AC | 90V AC | 20 VAC to 265 VAC | 10A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | - | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 280V AC | 24V AC | 20 ~ 265VAC | - | GN | GN10AZL | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 24 V ~ 280 V | 10 mA | 10 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() GNR30DCZP Crouzet | 42 |
| - | Chassis Mount, DIN Rail | Module | Module | GNR30 | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V AC | 4 VDC to 32 VDC | 30A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | DIN Rail Mount | - | Box | Active | - | Details | - | Zero Crossing | Zero crossing | 500V AC | 24V DC | 4 ~ 32VDC | - | GN+R | GNR30DCZP | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 24 V ~ 500 V | 14 mA | 30 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 101mm | 127mm | 29mm | ||
![]() 84137012N Crouzet | 47 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 36V AC | 18V AC | 18 VAC to 36 VAC | 25A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | - | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 280V AC | 24V AC | 18 ~ 36VAC | - | GN | GN25CZL | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 24 V ~ 280 V | 10 mA | 25 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() GNR30ACZH Crouzet | 38 | - | - | Chassis Mount, DIN Rail | Module | Module | GNR30 | Crouzet | Screw terminals | 1pc(s) | 280V AC | 180V AC | 180 VAC to 280 VAC | 30A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | DIN Rail Mount | - | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 660V AC | 48V DC | 180 ~ 280VAC | - | GNR | GNR30ACZH | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 48 V ~ 660 V | 8 mA | 30 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 101mm | 127mm | 29mm | ||
![]() 84137011N Crouzet | 47 | - | - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 280V AC | 90V AC | - | 25A | 1 | - | - | - | Crouzet | - | - | Crouzet | - | - | Panel Mount | - | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 280V AC | 24V AC | 20 ~ 265VAC | - | GN | GN25AZL | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 24 V ~ 280 V | - | 25 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() GNR25DCZH Crouzet | 2273 |
| - | DIN Rail | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 2 | - | - | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | DIN Rail Mount | Thyristor | Box | Active | - | - | Yes | - | Zero -voltage switching | 660V AC | 48V DC | 4 ~ 32VDC | - | GNR3 | SSR GN3 | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 24 V ~ 660 V | 7 mA | 25 A | - | Three Phase Relays | Crouzet | - | 34.7mm | 100mm | 76.5mm | ||
![]() 84140800N Crouzet | 31 | - | - | Chassis Mount or Panel Mount | Hockey Puck | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 5 | - | - | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Triac | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 280V AC | 24V DC | 4 ~ 32VDC | Bulk | GN2F | SSR GN2 | Relays | Quick Connect - 0.250" (6.3mm) | AC, Zero Cross | SPST-NO (1 Form A) x 2 | - | SSR - Solid State Relays | 24 V ~ 280 V | 14 mA | 25 A | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 29mm | 59.4mm | 44.8mm | ||
![]() 84140613N Crouzet | 2176 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 30V DC | 10V DC | 10 VDC to 30 VDC | 50A | 5 | - | - | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 660V AC | 48V DC | 10 ~ 30VDC | Bulk | GN2 | SSR GN2 | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | - | SSR - Solid State Relays | 48 V ~ 660 V | 24 mA | 50 A | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 29mm | 59.4mm | 44.8mm | ||
![]() GN325DSZH Crouzet | 2533 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 2 | - | - | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | 4 ~ 32VDC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | SSR - Solid State Relays | 24 V ~ 510 V | 25 mA | 25 A | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() 84154010N Crouzet | 2235 |
| - | Chassis Mount or Panel Mount | Hockey Puck | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 5 | - | - | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Triac | Box | Active | - | Details | Yes | - | Zero -voltage switching | 280V AC | 24V DC | 4 ~ 32VDC | Bulk | GN4 | SSR GN4 | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 4 | - | SSR - Solid State Relays | 24 V ~ 280 V | 12 mA | 25 A | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 33.1mm | 58.1mm | 44.3mm | ||
![]() GN050DSRL Crouzet | 26 | - | - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 30V DC | 12V DC | 12 VDC to 30 VDC | 50A | 2 | - | - | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | 12 ~ 30VDC | Bulk | GN0 | SSR GN0 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | SSR - Solid State Relays | 24 V ~ 510 V | 28 mA | 50 A | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() GN325ASZH Crouzet | 2095 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 255V DC | 24V DC | 24 VAC 255 VAC, 24 VDC 255 VDC | 25A | 2 | - | - | - | Crouzet | +80°C | - | Crouzet | -40°C | - | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | 24 ~ 255VAC/DC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | SSR - Solid State Relays | 24 V ~ 510 V | - | 25 A | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() 84137450N Crouzet | 34 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 40A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 660V AC | 48V AC | 4 ~ 32VDC | - | GNA | GNA40DZH | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 48 V ~ 660 V | 14 mA | 40 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84137141N Crouzet | 2803 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 280V AC | 90V AC | 20 VAC to 265 VAC | 100A | 1 | - | - | - | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | - | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 660V AC | 48V AC | 20 ~ 265VAC | - | GN | GN100AZH | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 48 V ~ 660 V | 10 mA | 100 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm |