- Output Type
- Manufacturer
- Circuit
- RoHS
- Series
- Length
- Height
- Mounting Type
- Width
- Mounting Styles
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Crouzet Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Output Device | Package | Product Status | Range | RoHS | RoHS-compliant | Switching Mode | Switching type | Switching voltage (max.) | Switching voltage (min.) | Voltage-Input | Packaging | Series | Type | Subcategory | Termination Style | Output Type | Circuit | Product Type | Voltage - Load | Input Current | Load Current | Contact Configuration | Product | Product Category | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84134140-50 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GNB4D2A Crouzet | 29 |
| - | Through Hole | 4-SIP | 4-SIP | - | Crouzet | Print,Soldering | 1pc(s) | 30V DC | 4V DC | 4 VDC to 30 VDC | 4A | 10 | Crouzet | - | + 80 C | Crouzet | - | - 40 C | PCB Mount | Triac | Bulk | Active | SSR | Details | - | - | - | 275V AC | 12V AC | 4 ~ 30VDC | - | GNB | GNB4D2A | Relays | PC Pins | AC, Zero Cross | SPST-NO (1 Form A) | SSR - Solid State Relays | 12 V ~ 460 V | 30 mA | 4 A | SPST | Solid State Relays | Solid State Relays - PCB Mount | - | 25.40mm | 43.20mm | 10.20mm | ||
![]() GNB4D2B Crouzet | 34 |
| - | Through Hole | 4-SIP | 4-SIP | - | Crouzet | Print,Soldering | 1pc(s) | 30V DC | 4V DC | 4 VDC to 30 VDC | 4A | 10 | Crouzet | - | + 80 C | Crouzet | - | - 40 C | PCB Mount | Triac | Bulk | Active | SSR | Details | - | - | - | 460V AC | 12V AC | 4 ~ 30VDC | - | GNB | GNB4D2B | Relays | PC Pins | AC, Zero Cross | SPST-NO (1 Form A) | SSR - Solid State Relays | 12 V ~ 460 V | 30 mA | 4 A | SPST | Solid State Relays | Solid State Relays - PCB Mount | - | 25.40mm | 43.20mm | 10.20mm | ||
![]() 84134017N Crouzet | 23 | - | - | Chassis Mount or Panel Mount | Hockey Puck | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 30V DC | 4V DC | 4 VDC to 30 VDC | 25A | 5 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Triac | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 280V AC | 24V DC | 4 ~ 30VDC | Bulk | GNF | SSR GNF | Relays | Quick Connect - 0.250" (6.3mm) | AC, Zero Cross | SPST-NO (1 Form A) | SSR - Solid State Relays | 24 V ~ 280 V | 50 mA | 25 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 25.7mm | 35.5mm | 21.4mm | ||
![]() GN025DSRL Crouzet | 27 | - | - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 30V DC | 12V DC | 12 VDC to 30 VDC | 25A | 2 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | 12 ~ 30VDC | Bulk | GN0 | SSR GN0 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | SSR - Solid State Relays | 24 V ~ 510 V | 28 mA | 25 A | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() 84140013N Crouzet | 40 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 30V DC | 10V DC | 10 VDC to 30 VDC | 25A | 5 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Triac | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 280V AC | 24V DC | 10 ~ 30VDC | Bulk | GN2 | SSR GN2 | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | SSR - Solid State Relays | 24 V ~ 280 V | 24 mA | 25 A | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 29mm | 59.4mm | 44.8mm | ||
![]() 84140631N Crouzet | 60 |
| - | Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 30V DC | 10V DC | 10 VDC to 30 VDC | 50A | 5 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Random Turn On | Random timing | 510V AC | 24V DC | 4 ~ 32VDC | Bulk | GN2 | SSR GN2 | Relays | Screw Terminal | AC | SPST-NO (1 Form A) x 2 | SSR - Solid State Relays | 24 V ~ 510 V | 24 mA | 50 A | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 29mm | 59.4mm | 44.8mm | ||
![]() GN350DSZH Crouzet | 2224 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 50A | 2 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | 4 ~ 32VDC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | SSR - Solid State Relays | 24 V ~ 510 V | 25 mA | 50 A | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() GNR25ACZH Crouzet | 2492 |
| - | DIN Rail | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 255V DC | 24V DC | 24 VAC to 255 VAC | 25A | 2 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | DIN Rail Mount | - | Box | Active | - | - | Yes | - | Zero -voltage switching | 660V AC | 48V DC | 24 ~ 255VAC/DC | - | GNR3 | SSR GN3 | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | 24 V ~ 660 V | 7 mA | 25 A | - | Three Phase Relays | Crouzet | - | 34.7mm | 100mm | 76.5mm | ||
![]() GN350ASZH Crouzet | 2338 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 255V DC | 24V DC | 24 VAC 255 VAC, 24 VDC 255 VDC | 50A | 2 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | 24 ~ 255VAC/DC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | SSR - Solid State Relays | 24 V ~ 510 V | 7 mA | 50 A | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() GN325DSRH Crouzet | 2839 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 2 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Random Turn On | Random timing | 510V AC | 24V DC | 4 ~ 32VDC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC | 3PST-NO (3 Form A) | SSR - Solid State Relays | 24 V ~ 510 V | 25 mA | 25 A | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() 84140603N Crouzet | 41 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 50A | 5 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 660V AC | 48V DC | 4 ~ 32VDC | Bulk | GN2 | SSR GN2 | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | SSR - Solid State Relays | 48 V ~ 660 V | 14 mA | 50 A | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 29mm | 59.4mm | 44.8mm | ||
![]() GN350DSRH Crouzet | 2781 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 50A | 2 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | - | Details | Yes | Random Turn On | Random timing | 510V AC | 24V DC | 4 ~ 32VDC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC | 3PST-NO (3 Form A) | SSR - Solid State Relays | 24 V ~ 510 V | 25 mA | 50 A | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() 84139120N Crouzet | 13 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Spring-loaded contacts | 1pc(s) | 30V DC | 8V DC | 8 VDC to 30 VDC | 50A | 1 | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | - | Box | Active | - | Details | - | Zero Crossing | Zero crossing | 510V AC | 150V AC | 8 ~ 30VDC | - | GNS | GNS50DDZH | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SSR - Solid State Relays | 150 V ~ 510 V | 30 mA | 50 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() 84138153N Crouzet | 53 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 260V DC | 20V DC | 20 VAC to 265 VAC, 20 VDC to 265 VDC | 90A | 1 | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | - | Box | Active | - | Details | - | Zero Crossing | Zero -voltage switching | 500V AC | 24V DC | 20 ~ 260VAC/DC | - | GN+ | GNP90UZM | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SSR - Solid State Relays | 24 V ~ 500 V | 10 mA | 90 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84137140N Crouzet | 2 | - | - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | - | 100A | 1 | Crouzet | - | - | Crouzet | - | - | Panel Mount | - | Box | Active | - | Details | Yes | Zero Crossing | Zero crossing | 660V AC | 48V AC | 4 ~ 32VDC | - | GN | GN100DZH | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SSR - Solid State Relays | 20 V ~ 265 V | - | 100 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() 84137870N Crouzet | 27 | - | - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 40A | 1 | Crouzet | - | + 90 C | Crouzet | - | - 25 C | Panel Mount | - | Box | Active | - | Details | Yes | DC Switch | DC circuit | 60V AC | 5V DC | 4 ~ 32VDC | - | GND | GND40DM | Relays | Screw Terminal | DC | SPST-NO (1 Form A) | SSR - Solid State Relays | 5 V ~ 60 V | 35 mA | 40 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84138010N Crouzet | 38 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 1 | Crouzet | - | + 80 C | Crouzet | - | - 40 C | Panel Mount | - | Box | Active | - | Details | Yes | Zero Crossing | Zero -voltage switching | 270V AC | 12V DC | 4 ~ 32VDC | - | GN+ | GNP25DZL | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SSR - Solid State Relays | 12 V ~ 270 V | 14 mA | 25 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84137660N Crouzet | 26 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | - | 20A | 1 | Crouzet | - | - | Crouzet | - | - | Panel Mount | - | Box | Active | - | Details | Yes | DC Switch | DC circuit | 100V AC | 5V DC | 4 ~ 32VDC | - | GNAD | GNAD20DM | Relays | Screw Terminal | DC | SPST-NO (1 Form A) | SSR - Solid State Relays | 5 V ~ 100 V | - | 20 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() GNR20DCZH Crouzet | 20 |
| - | Chassis Mount, DIN Rail | Module | Module | GNR20 | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 20A | 1 | Crouzet | - | + 80 C | Crouzet | - | - 40 C | DIN Rail Mount | - | Box | Active | - | Details | - | Zero Crossing | Zero crossing | 660V AC | 48V DC | 4 ~ 32VDC | - | GNR | GNR20DCZH | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SSR - Solid State Relays | 48 V ~ 660 V | 14 mA | 20 A | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 101mm | 127mm | 29mm |