- Output Type
- Manufacturer
- Circuit
- RoHS
- Series
- Length
- Height
- Mounting Type
- Width
- Mounting Styles
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Crouzet Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Input Polarity | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | RoHS-compliant | Switching Mode | Switching type | Switching voltage (max.) | Switching voltage (min.) | Voltage-Input | Packaging | Series | Termination | Type | Subcategory | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Accessory Type | Product Type | Voltage - Load | Nominal Output Voltage | Input Current | Load Current | Input Signal | Contact Configuration | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GN350DLR Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | Crouzet | GN350DLR | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 50 A | - | 48-600 VAC | SCR AC Switch | 1NO | 3 | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | 4-32 VDC | - | - | - | - | - | - | - | ||
![]() 84068459N Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4 VDC to 32 VDC | - | 2 | - | - | - | 660 VAC | - | - | - | - | - | - | DIN Rail Mount | - | - | Details | - | - | - | - | - | - | Bulk | GNR3 | - | SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Phase Relays | - | - | - | - | - | ||
![]() 84068409N Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 24 VAC 255 VAC, 24 VDC 255 VDC | - | 2 | - | - | - | 660 VAC | - | - | - | - | - | - | DIN Rail Mount | - | - | Details | - | - | - | - | - | - | Bulk | GNR3 | - | SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Phase Relays | - | - | - | - | - | ||
![]() 84050040N Crouzet | 7 |
| - | DIN Rail | - | - | - | - | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 40A | 1 | - | - | 40 A | 32 VDC | - | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Bulk | Active | Details | - | - | - | - | - | - | - | GN | - | SSR | - | - | Screw | - | - | - | - | Voltage Detection Unit | - | - | - | 20 mA | 40A | - | - | Solid State Relays | - | IP20 | 8mm | 10mm | 3mm | ||
![]() GNR45DCZP Crouzet | 50 | - | - | Chassis Mount, DIN Rail | Module | Module | GNR45 | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V AC | 4 VDC to 32 VDC | 45A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | DIN Rail Mount | Box | Active | Details | - | Zero Crossing | Zero crossing | 500V AC | 24V AC | 4 ~ 32VDC | - | GN+R | - | GNR45DCZP | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 24 V ~ 500 V | - | 14 mA | 32 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 101mm | 127mm | 29mm | ||
![]() 84136120N Crouzet | 2428 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Spring-loaded contacts | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 50A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Zero Crossing | Zero crossing | 600V AC | 24V AC | 4 ~ 32VDC | - | GNS | - | GNS50DAZH | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 24 V ~ 600 V | - | 14 mA | 50 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() 84137210N Crouzet | 11 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Random Turn On | Random timing | 280V AC | 24V AC | 4 ~ 32VDC | - | GN | - | GN25DRL | Relays | - | Screw Terminal | - | AC | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 24 V ~ 280 V | - | 14 mA | 25 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84138180N Crouzet | 2000 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 125A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 500V AC | 24V DC | 4 ~ 32VDC | - | GN+ | - | GNP125DZ | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 24 V ~ 500 V | - | 14 mA | 125 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84138153N Crouzet | 48 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 260V DC | 20V DC | 20 VAC to 265 VAC, 20 VDC to 265 VDC | 90A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | - | Zero Crossing | Zero -voltage switching | 500V AC | 24V DC | 20 ~ 260VAC/DC | - | GN+ | - | GNP90UZM | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 24 V ~ 500 V | - | 10 mA | 90 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84139120N Crouzet | 20 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Spring-loaded contacts | 1pc(s) | 30V DC | 8V DC | 8 VDC to 30 VDC | 50A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | - | Zero Crossing | Zero crossing | 510V AC | 150V AC | 8 ~ 30VDC | - | GNS | - | GNS50DDZH | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 150 V ~ 510 V | - | 30 mA | 50 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() 84139150N Crouzet | 39 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Spring-loaded contacts | 1pc(s) | 30V DC | 8V DC | - | 35A | 1 | - | - | - | - | Crouzet | - | - | Crouzet | - | - | Panel Mount | Box | Active | Details | - | Zero Crossing | Zero crossing | 265V AC | 50V AC | 8 ~ 30VDC | - | GNS | - | GNS35DDZH | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 50 V ~ 265 V | - | - | 35 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() 84137910N Crouzet | 44 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Zero Crossing | Zero crossing | 280V AC | 24V AC | 4 ~ 32VDC | - | GNA | - | GNA25DZL | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 24 V ~ 280 V | - | 14 mA | 25 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84138013N Crouzet | 39 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 260V DC | 20V DC | 20 VAC to 265 VAC, 20 VDC to 265 VDC | 25A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 270V AC | 12V DC | 20 ~ 265VAC/DC | - | GN+ | - | GNP25UZL | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 12 V ~ 270 V | - | 10 mA | 25 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84137181N Crouzet | 2668 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 280V AC | 90V AC | 20 VAC to 265 VAC | 125A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Zero Crossing | Zero crossing | 660V AC | 48V AC | 20 ~ 265VAC | - | GN | - | GN125AZH | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 48 V ~ 660 V | - | 10 mA | 125 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84137140N Crouzet | 2 | - | - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | - | 100A | 1 | - | - | - | - | Crouzet | - | - | Crouzet | - | - | Panel Mount | Box | Active | Details | Yes | Zero Crossing | Zero crossing | 660V AC | 48V AC | 4 ~ 32VDC | - | GN | - | GN100DZH | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 20 V ~ 265 V | - | - | 100 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() 84137870N Crouzet | 42 | - | - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 40A | 1 | - | - | - | - | Crouzet | - | + 90 C | Crouzet | - 25 C | - | Panel Mount | Box | Active | Details | Yes | DC Switch | DC circuit | 60V AC | 5V DC | 4 ~ 32VDC | - | GND | - | GND40DM | Relays | - | Screw Terminal | - | DC | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 5 V ~ 60 V | - | 35 mA | 40 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84138010N Crouzet | 57 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 270V AC | 12V DC | 4 ~ 32VDC | - | GN+ | - | GNP25DZL | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 12 V ~ 270 V | - | 14 mA | 25 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84137320N Crouzet | 8 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | - | 50A | 1 | - | - | - | - | Crouzet | - | - | Crouzet | - | - | Panel Mount | Box | Active | Details | Yes | Random Turn On | Random timing | 660V AC | 48V AC | 4 ~ 32VDC | - | GN | - | GN50DRL | Relays | - | Screw Terminal | - | AC | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 48 V ~ 660 V | - | - | 50 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | 50mm | 74mm | 38mm | ||
![]() 84138120N Crouzet | 44 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 50A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 500V AC | 24V DC | 4 ~ 32VDC | - | GN+ | - | GNP50DZM | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 24 V ~ 500 V | - | 14 mA | 50 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() 84137321N Crouzet | 11 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 260V AC | 90V AC | 90 VAC to 260 VAC | 50A | 1 | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | Panel Mount | Box | Active | Details | Yes | Random Turn On | Random timing | 660V AC | 48V AC | 90 ~ 260VAC | - | GN | - | GN50ARH | Relays | - | Screw Terminal | - | AC | SPST-NO (1 Form A) | - | - | SSR - Solid State Relays | 48 V ~ 660 V | - | 10 mA | 50 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm |