- Manufacturer Part Number
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Illumination Color
- RoHS
- Manufacturer
- Actuator Type
- Housing Material
- Connection Type
- Contacts
- Approvals
Attribute column
Manufacturer
Crouzet Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83170903 Crouzet | 5 |
| - | Chassis Mount | - | - | 831709 | - | - | 4000 | Non-Illuminated | - | 83170903 | - | Crouzet | - | - | Bulk | 831709B2.0 | Active | Details | 250 V | - | -20°C ~ 130°C | 83170 | - | 100mA (AC) | - | - | Solder Lug | Round (Pin Plunger) | SPST-NC | On-Mom | 30,000,000 Cycles | - | 61gf | - | 0.020 (0.5mm) | 0.006 (0.15mm) | - | 0.330 (8.4mm) | 10gf | - | - | - | - | ||
![]() 83160732 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | 83160732 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83160366 Crouzet | In Stock | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | - | 83160366 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83200063 Crouzet | In Stock | - | - | - | - | - | - | - | - | 600 | Non-Illuminated | - | 83200063 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170906 Crouzet | In Stock | - | - | - | - | - | - | - | - | 4000 | Non-Illuminated | - | 83170906 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83106070 Crouzet | In Stock | - | - | - | Plunger, Pin | - | - | - | - | 30 | Non-Illuminated | - | 83106070 | - | - | - | Chassis Mount | - | 831060C1.0AXELONG | - | Details | 250 VAC | - | - | - | Micro Switch | - | - | 5 A | Quick Connect | - | - | ON - (OFF), OFF - (ON) | - | SPDT | 4 N | - | - | - | - | - | - | - | - | - | IP40 | ||
![]() 83240290 Crouzet | In Stock | - | - | - | - | - | - | - | - | 25 | Non-Illuminated | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 83170035 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | Non-Illuminated | - | 83170035 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186004 Crouzet | 179 |
| - | Chassis Mount | Plunger, Pin | Round | 831860 | - | - | 200 | Non-Illuminated | 2,000,0000 Cycle | 83186004 | + 105 C | Crouzet | - 40 C | Chassis Mount | Bulk | 831860CFG0.0 | Active | Details | 250 VAC | 24 VDC | -40°C ~ 105°C | V4S | Subminiature | 6A (AC/DC) | IP67 - Dust Tight, Waterproof | 6 A | Wire Lead | Round (Pin Plunger) | SPDT | ON - (OFF), OFF - (ON) | 2,000,000 Cycles | SPDT | 2.5 N | - | 0.025 (0.6mm) | 0.004 (0.1mm) | - | 0.330 (8.4mm) | 82gf | Accessories | - | Cable Length 0.5m | IP67/ IP69 | ||
![]() 83183002 Crouzet | In Stock | - | - | Chassis Mount | - | - | 831830 | - | - | 4000 | Non-Illuminated | - | 83183002 | - | Crouzet | - | - | Bulk | 831830C1.0 | Active | Details | 250 V | 24 V | -40°C ~ 125°C | 83180 | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.110 (2.8mm) | Round (Pin Plunger) | SPDT | On-Mom | 2,000,000 Cycles | - | 255gf | - | 0.025 (0.6mm) | 0.004 (0.1mm) | - | 0.330 (8.4mm) | 82gf | - | - | - | - | ||
![]() 83181103 Crouzet | In Stock | - | - | - | - | - | - | - | - | 4000 | Non-Illuminated | - | 83181103 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83290809 Crouzet | In Stock | - | - | - | - | - | - | - | - | 250 | Non-Illuminated | - | 83290809 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83244020 Crouzet | In Stock | - | - | - | - | - | - | - | - | 240 | Non-Illuminated | - | 83244020 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | ||
![]() 83298009 Crouzet | In Stock | - | - | - | - | - | - | - | - | 250 | Non-Illuminated | - | 83298009 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170849 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | Non-Illuminated | - | 83170849 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170449 Crouzet | In Stock | - | - | Chassis Mount | - | - | 831704 | - | - | 1104 | Non-Illuminated | - | 83170449 | - | Crouzet | - | - | Bulk | 831704C1.EL | Active | Details | 250 V | - | -20°C ~ 130°C | 83170 | - | 5A (AC) | - | - | Quick Connect - 0.110 (2.8mm) | Lever, Roller | SPDT | On-Mom | 30,000,000 Cycles | - | 20gf | - | 0.060 (1.5mm) | 0.018 (0.45mm) | - | 0.606 (15.4mm) | 3.500gf | - | - | Actuator Mounted Left Side | - | ||
![]() 83170851 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | Non-Illuminated | - | 83170851 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186804 Crouzet | In Stock | - | - | - | - | - | - | Silver | - | 400 | Non-Illuminated | - | 83186804 | + 125 C | - | - 40 C | - | - | - | - | Details | 250 VAC | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | 2.5 N | - | - | - | - | - | - | - | - | - | - | ||
![]() 83183005 Crouzet | In Stock | - | - | - | - | - | - | - | - | 400 | Non-Illuminated | - | 83183005 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83291609 Crouzet | In Stock | - | - | - | - | - | - | - | - | 250 | Non-Illuminated | - | 83291609 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |