- Manufacturer Part Number
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Illumination Color
- RoHS
- Manufacturer
- Actuator Type
- Housing Material
- Connection Type
- Contacts
- Approvals
Attribute column
Manufacturer
Crouzet Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Operating Position | Release Force | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831615C6.C2B Crouzet | In Stock | - | - | - | - | - | - | 83161 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 831615C6.BAB Crouzet | In Stock | - | - | - | - | - | - | 83161 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 831613C6.VD Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~125°C | Bulk | 83161 | Active | 1 (Unlimited) | 16A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | 20,000,000 Cycles | 82gf | 0.047 (1.2mm) | 0.014 (0.35mm) | 0.722 (18.35mm) | 20gf | - | RoHS Compliant | ||
![]() 831618A3.BC Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~125°C | Bulk | 83161 | Active | 1 (Unlimited) | 100mA AC | - | Quick Connect - 0.250 (6.3mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | 20,000,000 Cycles | 54gf | 0.070 (1.8mm) | 0.020 (0.5mm) | 0.600 (15.2mm) | 14gf | - | RoHS Compliant | ||
![]() 831615C5.CA Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~125°C | Bulk | 83161 | Active | 1 (Unlimited) | 4A AC | - | Screw Terminal | 250V | Lever, Straight | SPDT | On-Mom | 50,000,000 Cycles | 4.000gf | 0.260 (6.6mm) | 0.083 (2.1mm) | 0.600 (15.2mm) | 1.000gf | - | RoHS Compliant | ||
![]() 831619C6.CB Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~125°C | Bulk | 83161 | Active | 1 (Unlimited) | 100mA AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | 50,000,000 Cycles | 8.500gf | 0.130 (3.3mm) | 0.041 (1.05mm) | 0.600 (15.2mm) | 1.700gf | - | RoHS Compliant | ||
![]() 831690AC1.2M.HB Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~85°C | Bulk | 83169 | Active | 1 (Unlimited) | 8A AC | IP67 - Dust Tight, Waterproof | Cable Leads | 125V | Lever, Simulated Roller | SPST-NO | Off-Mom | 5,000,000 Cycles | 265gf | - | 0.031 (0.8mm) | - | 51gf | Cable Length 1.2m | RoHS Compliant | ||
![]() 831690AC1.2M.0 Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~85°C | Bulk | 83169 | Active | 1 (Unlimited) | 8A AC | IP67 - Dust Tight, Waterproof | Cable Leads | 125V | Round (Pin Plunger) | SPST-NO | Off-Mom | 5,000,000 Cycles | 408gf | 0.040 (1.0mm) | 0.014 (0.35mm) | 0.579 (14.7mm) | 102gf | Cable Length 1.2m | RoHS Compliant | ||
![]() 831690CC.5.AB Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~85°C | Bulk | 83169 | Active | 1 (Unlimited) | 8A AC | IP67 - Dust Tight, Waterproof | Cable Leads | 125V | Lever, Straight | SPDT | On-Mom | 5,000,000 Cycles | 428gf | - | 0.016 (0.4mm) | - | 102gf | Cable Length 0.5m | RoHS Compliant | ||
![]() 831690CC.5.EA Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~85°C | Bulk | 83169 | Active | 1 (Unlimited) | 8A AC | IP67 - Dust Tight, Waterproof | Cable Leads | 125V | Lever, Roller | SPDT | On-Mom | 5,000,000 Cycles | 255gf | - | 0.031 (0.8mm) | - | 51gf | Cable Length 0.5m | RoHS Compliant | ||
![]() 831700B1.AL Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~130°C | Bulk | 83170 | Active | 1 (Unlimited) | 10A AC | - | Quick Connect - 0.110 (2.8mm) | 250V | Lever, Straight | SPST-NC | On-Mom | 10,000,000 Cycles | 51gf | 0.060 (1.5mm) | 0.018 (0.45mm) | 0.409 (10.4mm) | 10gf | Actuator Mounted Left Side | RoHS Compliant | ||
![]() 831700C5.AR Crouzet | In Stock | - | - | PCB | Through Hole, Right Angle | -20°C~130°C | Bulk | 83170 | Active | 1 (Unlimited) | 10A AC | - | PC Pin | 250V | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 102gf | 0.029 (0.74mm) | 0.009 (0.23mm) | 0.362 (9.2mm) | 20gf | Actuator Mounted Right Side | RoHS Compliant | ||
![]() 831700C7.AR Crouzet | In Stock | - | - | PCB | Through Hole, Right Angle | -20°C~130°C | Bulk | 83170 | Active | 1 (Unlimited) | 10A AC | - | PC Pin | 250V | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 102gf | 0.029 (0.74mm) | 0.009 (0.23mm) | 0.362 (9.2mm) | 20gf | Actuator Mounted Right Side | RoHS Compliant | ||
![]() 831694CR.5.CA Crouzet | In Stock | - | - | - | - | - | - | 83169 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 831700C8.AR Crouzet | In Stock | - | - | PCB | Through Hole, Right Angle | -20°C~130°C | Bulk | 83170 | Active | 1 (Unlimited) | 10A AC | - | PC Pin | 250V | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 102gf | 0.029 (0.74mm) | 0.009 (0.23mm) | 0.362 (9.2mm) | 20gf | Actuator Mounted Right Side | RoHS Compliant | ||
![]() 831690BC.5.CB Crouzet | In Stock | - | - | - | - | - | - | 83169 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 831700C7.0 Crouzet | In Stock | - | - | PCB | Through Hole, Right Angle | -20°C~130°C | Bulk | 83170 | Active | 1 (Unlimited) | 10A AC | - | PC Pin | 250V | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 153gf | 0.020 (0.5mm) | 0.006 (0.15mm) | 0.330 (8.4mm) | 31gf | - | RoHS Compliant | ||
![]() 831704A1.BL Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~130°C | Bulk | 83170 | Active | 1 (Unlimited) | 5A AC | - | Quick Connect - 0.110 (2.8mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | 30,000,000 Cycles | 15gf | 0.079 (2.0mm) | 0.025 (0.6mm) | 0.437 (11.1mm) | 2.500gf | Actuator Mounted Left Side | RoHS Compliant | ||
![]() 831704A2.BL Crouzet | In Stock | - | - | - | Chassis Mount | -20°C~130°C | Bulk | 83170 | Active | 1 (Unlimited) | 5A AC | - | Solder Lug | 250V | Lever, Straight | SPST-NO | Off-Mom | 30,000,000 Cycles | 15gf | 0.079 (2.0mm) | 0.025 (0.6mm) | 0.437 (11.1mm) | 2.500gf | Actuator Mounted Left Side | RoHS Compliant | ||
![]() 831704C6.CL Crouzet | In Stock | - | - | PCB | Through Hole, Right Angle | -20°C~130°C | Bulk | 83170 | Active | 1 (Unlimited) | 5A AC | - | PC Pin | 250V | Lever, Straight | SPDT | On-Mom | 30,000,000 Cycles | 9.000gf | 0.138 (3.5mm) | 0.041 (1.05mm) | 0.520 (13.2mm) | 1.500gf | Actuator Mounted Left Side | RoHS Compliant |