- Series
- RoHS
- Frequency
- Termination Style
- Package / Case
- Maximum Operating Temperature
- Minimum Operating Temperature
- Length
- Width
- Height
- Factory Pack QuantityFactory Pack Quantity
- Packaging
Attribute column
Manufacturer
Crystek Corporation Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Drive Level | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY3GM Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | Cut Tape | Cyxx | 50 PPM | - | Crystal | - | - | 3 MHz | 100 PPM | Radial | - | - | 4.88 mm | - | 100 uW | 175 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY11BP Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | MouseReel | Cyxx | 50 PPM | - | Crystal | - | - | 11.0592 MHz | 100 PPM | Radial | - | - | 4.88 mm | 20 pF | 100 uW | 30 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY16BS Crystek Corporation | In Stock | - | - | HC-49/S | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | MouseReel | CYSxx | 50 PPM | - | Low Profile Crystal | - | - | 16 MHz | 100 PPM | Radial | - | - | 4.88 mm | - | 100 uW | 50 Ohms | - | - | 11.18 mm | 4.65 mm | ||
![]() CY12A Crystek Corporation | In Stock | - | - | HC-49 | 49 | 1000 | + 70 C | 0 C | Through Hole | Details | 0.100919 oz | MouseReel | Cyxx | 50 PPM | Radial | Crystal | 70 °C | 0 °C | 10 MHz | 100 PPM | Radial | 4.88 mm | 30 Ω | 4.88 mm | 7 pF | 100 uW | 30 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY27A Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | Cut Tape | Cyxx | 50 PPM | - | Crystal | - | - | 27 MHz | 100 PPM | Radial | - | - | 4.88 mm | - | 100 uW | 40 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY8G Crystek Corporation | In Stock | - | - | HC-49 | - | 1 | + 70 C | 0 C | Through Hole | Details | - | Reel | Cyxx | 50 PPM | - | Crystal | - | - | 8 MHz | 100 PPM | Radial | - | - | 4.88 mm | - | 100 uW | 30 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY3JMSMD Crystek Corporation | In Stock | - | - | HC-49/S | - | 1000 | + 70 C | 0 C | SMD/SMT | Details | - | MouseReel | CYSDxx | 50 PPM | - | Low Profile Crystal | - | - | 3.6864 MHz | 100 PPM | SMD/SMT | - | - | - | 18 pF | 100 uW | 150 Ohms | - | - | 13.5 mm | 4.7 mm | ||
![]() CY7A Crystek Corporation | In Stock | - | - | HC-49 | 49 | 1000 | + 70 C | 0 C | Through Hole | Details | - | MouseReel | Cyxx | 50 PPM | Radial | Crystal | 70 °C | 0 °C | 5 MHz | 100 PPM | Radial | 4.88 mm | 50 Ω | 4.88 mm | - | 100 uW | 50 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY4E Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | MouseReel | Cyxx | 50 PPM | - | Crystal | - | - | 4.194304 MHz | 100 PPM | Radial | - | - | 4.88 mm | 12 pF | 100 uW | 75 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY3AP Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | MouseReel | Cyxx | 50 PPM | - | Crystal | - | - | 4 MHz | 100 PPM | Radial | - | - | 4.88 mm | 20 pF | 100 uW | 100 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY4F Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | MouseReel | Cyxx | 50 PPM | - | Crystal | - | - | 4.096 MHz | 100 PPM | Radial | - | - | 4.88 mm | 20 pF | 100 uW | 100 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY20APSMD Crystek Corporation | In Stock | - | - | HC-49/S | - | 1000 | + 70 C | 0 C | SMD/SMT | Details | - | MouseReel | CYSDxx | 50 PPM | - | Low Profile Crystal | - | - | 19.6608 MHz | 100 PPM | SMD/SMT | - | - | - | 20 pF | 100 uW | 50 Ohms | - | 3 mm | 13.5 mm | 4.7 mm | ||
![]() 16877 Crystek Corporation | In Stock | - | - | HC-49/S | - | 1000 | + 85 C | - 40 C | - | Details | - | Cut Tape | 01 | - | - | - | - | - | 13.56 MHz | - | SMD/SMT | - | - | - | - | - | - | - | 5 mm | 13.5 mm | 4.7 mm | ||
![]() CY22BP Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | Bulk | Cyxx | 50 PPM | - | Crystal | - | - | 22.1184 MHz | 100 PPM | Radial | - | - | 4.88 mm | 20 pF | 100 uW | 40 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY7B Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | MouseReel | Cyxx | 50 PPM | - | Crystal | - | - | 7.3728 MHz | 100 PPM | Radial | - | - | 4.88 mm | - | 100 uW | 30 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY3ASMD Crystek Corporation | In Stock | - | - | HC-49/S | - | 1000 | + 70 C | 0 C | SMD/SMT | Details | - | MouseReel | CYSDxx | 50 PPM | - | Low Profile Crystal | - | - | 4 MHz | 100 PPM | SMD/SMT | - | - | - | - | 100 uW | 150 Ohms | - | 3 mm | 13.5 mm | 4.7 mm | ||
![]() CY19BSMD Crystek Corporation | In Stock | - | - | HC-49/S | - | 1000 | + 70 C | 0 C | SMD/SMT | Details | - | MouseReel | CYSDxx | 50 PPM | - | Low Profile Crystal | - | - | 18.432 MHz | 100 PPM | SMD/SMT | - | - | - | - | 100 uW | 50 Ohms | - | 4 mm | 13.5 mm | 4.7 mm | ||
![]() CY12BP Crystek Corporation | In Stock | - | - | HC-49 | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | Reel | Cyxx | 50 PPM | - | Crystal | - | - | 12 MHz | 100 PPM | Radial | - | - | 4.88 mm | 20 pF | 100 uW | 30 Ohms | - | 13.46 mm | 10.8 mm | 3.81 mm | ||
![]() CY20ASMD Crystek Corporation | In Stock | - | - | HC-49/S | - | 1000 | + 70 C | 0 C | SMD/SMT | Details | - | MouseReel | CYSDxx | 50 PPM | - | Low Profile Crystal | - | - | 19.6608 MHz | 100 PPM | SMD/SMT | - | - | - | - | 100 uW | 50 Ohms | - | 3 mm | 13.5 mm | 4.7 mm | ||
![]() CY3JNS Crystek Corporation | In Stock | - | - | HC-49/S | - | 1000 | + 70 C | 0 C | Through Hole | Details | - | MouseReel | CYSxx | 50 PPM | - | Low Profile Crystal | - | - | 3.6864 MHz | 100 PPM | Radial | - | - | 4.88 mm | 20 pF | 100 uW | 150 Ohms | - | - | 11.18 mm | 4.65 mm |