- Actuator
- Actuator Style
- Body Orientation
- Contact Form
- Contact Materials
- Contact Plating
- Current Rating
- Current Rating (Max)
- Illuminated
- Maximum Operating Temperature
- Mechanical Life
- Minimum Operating Temperature
Attribute column
Manufacturer
CTS Jumper Wires, Pre-Crimped Leads
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Actuator | Actuator Style | Base Product Number | Body Orientation | Contact Materials | Data Converters | Dielectric Strength | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Package Style | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Positions | Applications | Capacitance | Terminal Pitch | Current Rating | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Lead Spacing | Oscillator Type | Polarization | Impedance | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Ripple Current @ High Frequency | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Temperature Range | EEPROM Size | Current Rating (Max) | Contact Configuration | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-6 CTS | 55 | - | - | Gold | - | - | - | - | Slide | Raised Slide | - | Straight | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | - | -55C to 85C | - | - | SPST | 9.78(mm) | - | No | No | OFF (ON) | OFF ON | 2.54(mm) | 6 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | - | - | - | 6 Position | - | - | 2.54 mm | 100 mA | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | 0.05(A) | - | 17.42(mm) | - | 8.49(mm) | - | ||
![]() 206-5 CTS | In Stock | - | - | Gold | - | - | - | - | Slide | Raised Slide | - | Straight | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | - | -55C to 85C | - | - | SPST | 9.78(mm) | - | No | No | OFF (ON) | OFF ON | 2.54(mm) | 5 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | - | - | - | 5 Position | - | - | 2.54 mm | 100 mA | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | 0.05(A) | - | 14.88(mm) | - | 8.49(mm) | - | ||
![]() 206-9 CTS | In Stock | - | - | Gold | - | - | - | - | Slide | Raised Slide | - | Straight | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | - | -55C to 85C | - | - | SPST | 9.78(mm) | - | No | No | OFF (ON) | OFF ON | 2.54(mm) | 9 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | - | - | - | 9 Position | - | - | 2.54 mm | 100 mA | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | 0.05(A) | - | 25.04(mm) | - | 8.49(mm) | - | ||
![]() 206-4 CTS | 20 |
| - | Gold | Through Hole | Radial, Can | - | - | Slide | Raised Slide | - | Straight | Copper Alloy | - | 500V ac | Non-Illuminated | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | +85°C | - | -55°C | Through Hole | Through Hole | - | -55C to 85C | - | DIP | SPST | 9.78(mm) | - | No | No | OFF (ON) | OFF ON | 2.54(mm) | 4 | 16V | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -40°C ~ 105°C | Tube | B41887 | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | 4 | General Purpose | 3300µF | 2.54 mm | 100 mA | PC Pins | Standard | - | 0.197 (5.00mm) | - | Polar | 18 mOhms | - | - | - | - | 3.66A @ 100kHz | - | - | - | - | - | 10000 | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | -55 → +85°C | - | 0.05(A) | SPST | 12.34(mm) | 1.260 (32.00mm) | 8.49(mm) | - | ||
![]() 204-4 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-2 CTS | In Stock | - | - | Gold | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | Slide | Raised Slide | MB96F613 | Straight | Copper Alloy | A/D 16x8/10b | 500V ac | Non-Illuminated | - | - | +85°C | Infineon Technologies | -55°C | Through Hole | Through Hole | 37 | -55C to 85C | Bulk | DIP | SPST | 9.78(mm) | Obsolete | No | No | OFF (ON) | OFF ON | 2.54(mm) | 2 | - | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -40°C ~ 125°C (TA) | Tube | - | - | - | - | 2 | - | - | 2.54 mm | 100 mA | PC Pins | Standard | - | - | Internal | - | - | 32MHz | 10K x 8 | 2.7V ~ 5.5V | F²MC-16FX | - | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, LINbus, SCI, UART/USART | 10000 | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | -55 → +85°C | - | 0.05(A) | SPST | 7.26(mm) | - | 8.49(mm) | - |