- Capacitance
- Tolerance
- Series
- Dielectric
- Termination Style
- Product
- Package
- Mfr
- Product Status
- Operating Temperature
- Type
- Base Product Number
Attribute column
Manufacturer
CTS Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Number of I/Os | Package | Primary Material | Product Status | Termination Method | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Output Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Interface | Shell Size, MIL | Lead Style | Clock Frequency | Spread Spectrum Bandwidth | Cable Opening | Includes | Absolute Pull Range (APR) | Interrupt Output | Current - Output Source/Sink | Product | Features | Product Length | Diameter | Height Seated (Max) | Thickness (Max) | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CK | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 1500 pF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | X5U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() CK60BX220K CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 1 kVDC | - | - | - | - | 10 % | - | - | - | - | Ceramic Disc Capacitors MIL-C11015 Approved | - | - | - | - | General Purpose | - | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | X7R | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | 7.11 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CK60AW152M CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | 20 % | - | - | - | - | Ceramic Disc Capacitors MIL-C11015 Approved | - | - | - | - | General Purpose | - | - | 1500 pF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | X5U | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | 7.11 mm | - | - | 3.05 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | X5U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | - | 24-QSOP | - | - | - | MAX7313 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 16 | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 pF | - | - | - | 2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | I²C, SMBus | - | - | 400 kHz | - | - | - | - | Yes | 50mA | - | PWM | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | VT1324 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | * | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | X5T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 173108 | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 1500 pF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | Obsolete | - | 100V | - | - | -55°C ~ 150°C | VJ High Q | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Epoxy Mountable | - | - | - | 0.057 (1.45mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polyester, Metallized | - | - | ECQ-U2 | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | Obsolete | - | - | - | - | -40°C ~ 100°C | ECQ-UL | 0.689 L x 0.217 W (17.50mm x 5.50mm) | ±20% | - | PC Pins | - | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | 570GCC | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 0.015 uF | - | - | - | 2.5V | - | - | - | 156.25 MHz | ±7ppm | CMOS | - | - | - | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | RN732A | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 4.3 kOhms | - | Thin Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | - | MS27484E12A | - | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II, JT | - | 20 % | - | Crimp | - | Plug, Female Sockets | - | - | 10 | - | - | Aviation, Military | - | - | 0.01 uF | Bayonet Lock | - | - | - | A | Shielded | Environment Resistant | - | - | - | Cadmium over Nickel | 12-98 | Radial | - | - | - | - | - | X5U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | Coupling Nut, Ground | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | - | MS27466T17B | - | - | - | 16 | - | Conesys | - | - | - | Box | - | Active | - | - | 6 kVDC | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, LJT | - | 10 % | - | - | - | Receptacle Housing | For Male Pins | - | 8 | - | - | - | - | - | 5000 pF | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 17-8 | Radial | - | - | - | Olive Drab | - | X5R | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial - 4 Leads | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | EPCOS - TDK Electronics | - | - | - | Bulk | - | Active | - | - | 630V | - | -40°C ~ 125°C | B32776P | 1.654 L x 1.102 W (42.00mm x 28.00mm) | ±10% | - | PC Pins | - | - | - | - | - | - | - | Automotive; DC Link, DC Filtering | - | - | 20 µF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | U2J | 3.6 mOhms | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | 18.05 mm | 1.457 (37.00mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | RNC65 | - | - | - | - | - | Vishay Dale | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/05, RNC65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 100 kOhms | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() CK60BX101K CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | + 125 C | - | - 55 C | Snap-In | - | - | - | - | Faston | - | 250 VDC | - | -10 to 40 °C | - | - | 10 % | - | - | - | - | Ceramic Disc Capacitors MIL-C11015 Approved | - | - | - | - | General Purpose | Plug | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | X7R | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | 35.81 mm | 7.11 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120065 | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | Bag | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |