- Circuit Type
- Termination
- Type
- Maximum Voltage Rating
- Mounting
- Series
- Temperature Coefficient
- Features
- Height Seated (Max)
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature
Attribute column
Manufacturer
CTS Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Capacitance Tolerance | Lead Free Status / RoHS Status | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Resistor Type | Pin Count | Failure Rate | Lead Spacing | Lead Style | Circuit Type | Resistance Tolerance | Features | Product Length | Product Width | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4100-005 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4201-006 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() 4201-003 CTS | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | Lead free / RoHS Compliant | - | - | - | 200 Vdc | - | - | - | - | - | - | 1500V (1.5kV) | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.186 L x 0.080 W (4.72mm x 2.03mm) | ±10% | 1 (Unlimited) | - | PC Pins | C0G, NP0 | Pi Filter | - | - | Boardflex Sensitive | - | 20pF | - | - | - | - | - | - | Pi Filter | - | Soft Termination, High Voltage | - | - | - | 0.086 (2.18mm) | - | ||
![]() 4200-005 CTS | In Stock | - | - | - | - | - | - | - | - | 10 A | 10 GOhms | + 125 C | 300 Vdc | - | 0 C | Panel Mount | - | - | - | - | 30 V | - | - | - | - | - | - | - | Wire Lead | 200 ppm/K | Pi Filter | 360 | - | - | - | - | 0.05 W | General Purpose | - | - | - | - | Pi Filter | 1 | - | 0.6 mm | 0.3 mm | - | - | - | ||
![]() 4200-004 CTS | In Stock | - | - | - | 0201 (0603 Metric) | 0201 | - | - | - | - | - | - | - | Susumu | - | Screw Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RG | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1% | - | 2 | Axial | ±25ppm/°C | Bushing Style EMI Filter | 11 kOhms | Thin Film | - | 0.063W, 1/16W | - | - | - | 2 | - | - | - | Pi Filter | - | Anti-Sulfur, Automotive AEC-Q200 | 8.89 mm | - | 0.010 (0.26mm) | - | AEC-Q200 | ||
![]() 4200-002 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 4200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() 4100-002 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4201-004 CTS | In Stock | - | - | - | Wide 1206 (3216 Metric), 0612 | - | WK73R2B | - | - | - | - | - | 200 Vdc | KOA Speer Electronics, Inc. | - | Panel Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | WK73R | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±0.5% | - | 2 | Wire Lead | ±100ppm/°C | Pi Filter | 130 kOhms | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() 4100-003 CTS | In Stock | - | - | - | - | - | - | 10% | - | - | - | + 125 C | 125 Vdc | - | - 85 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Pi Filter | - | - | - | - | 0.015 uF | - | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.55 mm | - | - | - |