- Product
- Product Type
- Subcategory
- Type
- Current Rating
- Mounting Styles
- Voltage, Rating
- Termination Style
- Flammability Rating
- Pitch
- Number of Positions
- Maximum Operating Temperature
Attribute column
Manufacturer
CTS Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Material | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Contact Materials | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Package Style | Product Status | RoHS | Termination Method | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Capacitance | Subcategory | Pitch | Shielding | Ingress Protection | Current Rating | Pin Count | Shell Size - Insert | Contact Finish | Termination Style | Number of Contacts | Failure Rate | Lead Spacing | Plating | Impedance | Lead Style | Cable Termination | Cable Opening | Usage | Pitch - Connector | Pitch - Cable | Thread Size | Product Type | Shielded | Includes | Cable Exit | Product | Mounting Angle | Features | Product Length | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness | Diameter - Outside | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7608-501LF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harwin Inc. | - | - | - | Bag | - | Obsolete | - | - | - | - | - | - | - | - | - | Gecko G125 | - | - | - | - | Plug to Individual Wire Leads | Wire-to-Board | 6 | White, Individual | - | 2 | - | - | Terminal Blocks | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | Crimp | - | - | 0.049 (1.25mm) | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | Polarizing Key | - | - | - | 1.48 (450.00mm) | - | - | - | - | - | - | - | ||
![]() 7604-501LF CTS | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Cable Mount | Through Hole | - | - | - | - | Crimp | - | 250 V | 12 AWG | - | 24 to 20, 24 AWG | - | - | - | - | - | - | - | - | Filtered Terminal Blocks | 4 Position | - | - | 1 Row | Receptacle | - | Terminal Blocks | 11.1000 mm | - | - | 20 A | - | - | - | - | 3 POS | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | No | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7609-501LF CTS | In Stock | - | - | Matte Tin | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | PBT (Polybutylene Terephthalate) | Straight | Copper Alloy | - | Lead free / RoHS Compliant | - | - | - | - | - | Through Hole | - | - | - | - | - | Solder | 100V | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | BP | - | - | - | - | General Purpose | - | - | 12pF | - | 11.1000 mm | - | - | - | 9 | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121.15 mm | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
![]() 7606-501N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BDR-06A9-4+B058+E213+F2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block Tools & Accessories | - | - | - | Tools & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7604-001 CTS | In Stock | - | - | - | - | - | Aluminum Alloy | - | TX54AB45 | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | TXR | - | - | - | - | - | Backshell, Heat Shrink Adapter | - | Olive Drab | - | - | - | - | Terminal Blocks | - | Unshielded | - | - | - | 16, 16S, 19 | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | 1-20 UNEF | Barrier Terminal Blocks | - | 1 pc - 1 Backshell | 45° | Barrier Terminal Blocks | - | Tinel Lock | - | - | - | - | - | - | - | 1.110 (28.19mm) | - | - | - | ||
![]() 7603-551NLF CTS | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE018C01D006 | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 100 V | 12 AWG | - | - | - | - | - | - | - | - | - | - | Wire-to-Board | 3 Position | - | - | - | - | - | Terminal Blocks | 11.1 mm | - | - | 20 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | Vertical | - | - | 39.62 mm | - | 57.15 mm | 25.4 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 7604-551N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7603-501LF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7603-602NLF CTS | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Vishay | VS-ST380C06C0L | + 105 C | - | - 40 C | - | Through Hole | - | TO-200AB | - | No | - | - | 150 V | 10 AWG | - | - | - | - | - | - | - | - | - | - | Wire-to-Board | 3 Position | - | - | - | - | - | Terminal Blocks | 11.1 mm | - | - | 30 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | Vertical | - | - | 35.3 mm | - | 54.56 mm | 16 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 7608-602 CTS | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | 30 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 7606-602 CTS | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | 30 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 7604-001LF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7606-501NLF CTS | In Stock | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 250 V | 12 AWG | - | - | - | - | - | - | - | - | - | - | Wire-to-Board | 6 Position | - | - | 1 Row | - | - | Terminal Blocks | 11.1 mm | - | - | 20 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | Vertical | - | - | 39.62 mm | - | 87.88 mm | 16.51 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 7602-602 CTS | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | 30 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 7603-602 CTS | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | 30 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 7609-501 CTS | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | 20 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 7603-501N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7603-501 CTS | In Stock | - | - | Tin | Surface Mount, MLCC | 1812 (4532 Metric) | - | Thermoplastic (TP) | - | - | - | Brass | - | Lead free / RoHS Compliant | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | 500V | 250 V | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | 1 (Unlimited) | X7R | - | Terminal Block 3 Position UL Recognized Filter | 3 Position | - | Automotive | - | - | 0.1µF | Terminal Blocks | 11.1 mm | - | - | 20 A | - | - | - | Solder | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | Vertical | - | - | 19.05 mm | - | 54.61 mm | 16.51 mm | 0.086 (2.18mm) | - | - | - | UL 94 V-0 | AEC-Q200 | ||
![]() 7608-501NLF CTS | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 250 V | 12 AWG | - | - | - | - | - | - | - | - | - | - | Wire-to-Board | 8 Position | - | - | - | - | - | Terminal Blocks | 11.1 mm | - | - | 20 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | Vertical | - | - | 39.62 mm | - | 110.24 mm | 16.51 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 7602-551NLF CTS | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 100 V | 12 AWG | - | - | - | - | - | - | - | - | - | - | Wire-to-Board | 2 Position | - | - | - | - | - | Terminal Blocks | 11.1 mm | - | - | 20 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | Barrier Terminal Blocks | Vertical | - | - | 39.62 mm | - | 45.97 mm | 25.4 mm | - | - | - | - | UL 94 V-0 | - |