- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Note | Voltage | Oscillator Type | Load Capacitance | Number of Levels | Speed | Current | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Screw Thread | Includes | EEPROM Size | Output Format | Absolute Pull Range (APR) | Module Capacity | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654L8674C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±30ppm | - | - | - | SMD/SMT | - | - | - | - | 120 Ohms | - | - | - | - | - | - | 20pF | - | - | - | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | 0.026 (0.65mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() 654E24574C3T CTS | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Stackpole Electronics Inc | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | -55°C ~ 155°C | RMEF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | - | - | 1.6 MOhms | - | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | 245.76 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | Automotive AEC-Q200 | 1.2 mm | 0.014 (0.35mm) | 5 mm | 3.2 mm | - | - | AEC-Q200 | ||
![]() 654V156A3C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Good-Ark Semiconductor | - 20 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.253906 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 656E13205C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | V9523 | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | - | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 654V40003I2T CTS | In Stock | - | - | Surface Mount | 48-LQFP | - | - | - | 48-LQFP (7x7) | - | - | - | - | - | - | CY90387 | - | - | - | A/D 8x8/10b | + 85 C | Infineon Technologies | - 40 C | 36 | Tray | - | Obsolete | 2.625 V | 2.375 V | - | - | -40°C ~ 105°C (TA) | F²MC-16LX MB90385 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | External | - | - | 16MHz | - | 2K x 8 | - | - | 3.5V ~ 5.5V | F²MC-16LX | - | POR, WDT | Mask ROM | 16-Bit | 64KB (64K x 8) | - | CANbus, SCI, UART/USART | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 654E15553I3T CTS | In Stock | - | - | Through Hole | 5 mm x 3.2 mm | - | - | - | - | Thermoplastic | - | - | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | EB06 | - | - | - | - | + 85 C | Amphenol Anytek | - 40 C | - | Bulk | - | Active | 3.465 V | 3.135 V | 0.49 Nm (4.3 Lb-In) | - | -40°C ~ 115°C | EB | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 155.52 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | 12-22 AWG | - | - | 300 V | - | - | 2 | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Standard Oscillators | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | LVPECL | - | - | Interlocking (Side) | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 656M9603I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Knowles Voltronics | - 40 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656M9604I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656V15553C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 654P34943I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.63636 MHz | ±50ppm | - | - | - | SMD/SMT | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 11pF | - | - | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | - | 1.2 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() 656P7683I3T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | Circular | Aluminum | - | - | - | - | - | - | - | D38999/26ZE | - | - | 12 | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Female Sockets | - | 6 | - | - | - | - | Threaded | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | 76.8 MHz | 50 PPM | - | Zinc Nickel | 17-6 | SMD/SMT | - | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | Coupling Nut, Self Locking | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656M10405C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | CTS-Frequency Controls | - 20 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | -20°C ~ 70°C | 525 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 52 MHz | ±1ppm | Clipped Sine Wave | - | - | SMD/SMT | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | 0.047 (1.20mm) | 7 mm | 5 mm | - | - | - | ||
![]() 656M10404C2T CTS | In Stock | - | - | Panel Mount | 7 mm x 5 mm | Flange | - | Aluminum | - | - | - | - | - | - | - | KJB0T | Gold | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | Metal | Active | 2.625 V | 2.375 V | - | - | - | KJB | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 6 | - | Olive Drab | - | - | Threaded | - | - | - | - | N (Normal) | - | Environment Resistant | 104 MHz | 30 PPM | - | Olive Drab Zinc Cobalt | 11-98 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | - | 7 mm | 5 mm | 50.0µin (1.27µm) | - | - | ||
![]() 654L16114C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Kamaya Inc. | - 20 C | - | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 161.1328 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 656L4334C3T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | - | Aluminum Alloy | - | - | - | - | - | - | - | KPT06 | Gold | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | Metal | Active | 3.465 V | 3.135 V | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 32 | - | Black | - | - | Bayonet Lock | - | 7.5A | - | - | N (Normal) | - | Environment Resistant | 43.35 MHz | 30 PPM | - | Black Zinc | 18-32 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | Strain Relief | 2 mm | - | 7 mm | 5 mm | 50.0µin (1.27µm) | - | - | ||
![]() 654V34944C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Kamaya Inc. | - 20 C | - | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 349.4 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 654L15004C3T CTS | In Stock | - | - | Panel Mount | 5 mm x 3.2 mm | Bulkhead - Front Side Nut | - | Aluminum Alloy | - | - | - | - | - | - | - | KPT07 | Gold | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | Metal | Active | 3.465 V | 3.135 V | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 6 | - | Olive Drab | - | - | Bayonet Lock | - | 7.5A | - | - | W | - | - | 150 MHz | 30 PPM | - | Olive Drab Cadmium | 10-6 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | 50.0µin (1.27µm) | - | - | ||
![]() 654L18434I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | + 85 C | EPSON | - 40 C | - | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 38.362 MHz | ±20ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | 0.051 (1.30mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() 656V7683I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | + 85 C | Amphenol Air LB | - 40 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | SIM | 0.590 L x 0.524 W x 0.736 H (14.99mm x 13.31mm x 18.69mm) | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.8 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | 1 | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656M156A4C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | + 70 C | EPSON | - 20 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 22.59724 MHz | ±20ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | 0.051 (1.30mm) | 7 mm | 5 mm | - | - | - |