- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Category | Frequency Aging | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Output Frequency | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Upper Frequency | Operating Temperature | Series | Type | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Output Level | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654L62206C2T CTS | In Stock | - | - | - | SMD | ±3(1st) ppm/Year | - | - | Surface Mount | - | 622.08 MHz | SMD | - | - | - | -20 to 70 °C | - | SMD | - | 20 ppm | 6 | - | 2.5000 V | - | - | - | LVDS | - | - | - | ||
![]() CA25C3202PLT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA50C1604IMT CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 85 C | - 40 C | - | - | - | - | 1.89 V | 1.71 V | - | - | - | - | 16 MHz | 30 PPM | - | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | - | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 105 C | - 55 C | - | - | - | - | 3.3 V | 1.8 V | - | - | - | - | 24 MHz | 50 PPM | - | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | - | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA32C2505INT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | + 85 C | - 40 C | - | - | - | - | 2.66 V | 2.37 V | - | - | CA32 | - | 25 MHz | 25 PPM | - | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA25C3744ILT CTS | In Stock | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | 3.3 V | 1.8 V | - | - | - | - | 37.4 MHz | 30 PPM | - | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | - | 1 mm | 2.5 mm | 2 mm | ||
![]() 353WB3A327T CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | 353 | - | 32.768 MHz | 50 PPM | - | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB5A14CT CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | - | 14.318 MHz | 25 PPM | - | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | - | - | + 70 C | - 20 C | Through Hole | - | 11.0592 MHz | Metal DIP | 5.5 V | 4.5 V | - | -20 to 70 °C | - | - | 11.0592 MHz | 100 PPM | 4 | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | HCMOS/TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
![]() 353VB3A74AT CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | 3.47 V | 3.14 V | - | -40 to 85 °C | - | - | 74.1758 MHz | 50 PPM | - | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD | - | - | - | Surface Mount | - | 12 MHz | SMD | - | - | - | -40 to 85 °C | - | Clock Oscillator | 12 MHz | 50 ppm | 4 | - | 2.7, 6 V | 15 pF | Standard Oscillators | - | HCMOS | - | - | - | ||
Tiny WHSL | 2 | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | Surface Mount | - | 12 MHz | CSMD | 3.6 V | 3 V | - | -40 to 85 °C | CB3LV | - | 12 MHz | 50 ppm | 4 | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS | HCMOS/TTL | 1.7 mm | 7 mm | 5 mm | ||
![]() 353TB5C491T CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | 2.63 V | 2.38 V | - | -40 to 85 °C | 353 | - | 49.152 MHz | 25 PPM | - | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB6A27BT CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | 2.63 V | 2.38 V | - | -40 to 85 °C | 353 | - | 27.095 MHz | 20 PPM | - | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L34943C3T CTS | In Stock | - | - | 7 mm x 5 mm | SMD | ±3(1st) ppm/Year | + 70 C | - 20 C | Surface Mount | - | 349.4 MHz | SMD | 3.465 V | 3.135 V | - | -20 to 70 °C | - | SMD | 349.4 MHz | 50 ppm | 6 | SMD/SMT | 3.3000 V | - | Standard Oscillators | LVDS | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 656P2505C3T CTS | In Stock | - | - | 7 mm x 5 mm | SMD | ±3(1st) ppm/Year | + 70 C | - 20 C | Surface Mount | - | 25 MHz | SMD | 3.465 V | 3.135 V | - | -20 to 70 °C | 656 | SMD | 25 MHz | 25 ppm | 6 | SMD/SMT | 3.3000 V | - | Standard Oscillators | LVPECL | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Through Hole | - | 11.0592 MHz | Metal DIP | - | - | - | -20 to 70 °C | - | - | - | - | 4 | - | - | - | - | - | HCMOS/TTL | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | + 85 C | - 40 C | Surface Mount | - | 33 MHz | CSMD | 3.63 V | 2.97 V | - | - | - | - | 33 MHz | 50 PPM | 4 | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | - | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | Surface Mount | 4.096 MHz | - | SMD | 3.63 V | 2.97 V | 4.096 MHz | -40 to 85 °C | - | - | 4.096 MHz | 50 PPM | 6 | SMD/SMT | 3.3 V | 30 pF | VCXO | - | HCMOS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | Surface Mount | - | 5 MHz | CSMD | 3.6 V | 3 V | - | -20 to 70 °C | CB3LV | - | 5 MHz | 50 ppm | 4 | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS, TTL | HCMOS/TTL | 1.8 mm | 7 mm | 5 mm |