- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Category | Duty Cycle - Max | Frequency Aging | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Subcategory | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Output Level | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - 40 C | Surface Mount | 3.686 MHz | CSMD | 3.6 V | 3 V | -40 to 85 °C | CB3LV | - | - | - | 3.686 MHz | 25 ppm | 4 | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS, TTL | HCMOS/TTL | 1.8 mm | 7 mm | 5 mm | ||
![]() 656L10403C3T CTS | In Stock | - | - | 7 mm x 5 mm | SMD | - | ±3(1st) ppm/Year | + 70 C | - 20 C | Surface Mount | 104 MHz | SMD | 3.465 V | 3.135 V | -20 to 70 °C | 656 | SMD | - | - | 104 MHz | 50 ppm | 6 | SMD/SMT | 3.3000 V | - | Standard Oscillators | LVDS | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 353TB3I184T CTS | In Stock | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 2.63 V | 2.38 V | -40 to 85 °C | - | - | - | - | 18.432 MHz | 50 PPM | - | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | SMD | - | - | + 85 C | - 40 C | Surface Mount | 16.78 MHz | CSMD | 5.5 V | 4.5 V | -40 to 85 °C | - | Clock Oscillator | - | - | 16.768 MHz | 25 ppm | 4 | SMD/SMT | 1.5 V | 50 pF | Standard Oscillators | HCMOS, TTL | HCMOS/TTL | 1.8 mm | 7 mm | 5 mm | ||
![]() 353VB3C192T CTS | In Stock | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 3.47 V | 3.14 V | -40 to 85 °C | 353 | - | - | - | 19.2 MHz | 50 PPM | - | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | + 85 C | - 40 C | - | - | - | 2.5 V | 2.5 V | - | - | - | - | - | 32.768 kHz | 25 PPM | - | SMD/SMT | - | 15 pF | Standard Oscillators | CMOS | - | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 85 C | - 40 C | Surface Mount | 1.544 MHz | CSMD | 3.6 V | 3 V | -40 to 85 °C | CB3LV | - | - | - | 1.544 MHz | 50 ppm | 4 | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS | HCMOS/TTL | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | - | - | - | + 70 C | - 20 C | Through Hole | 7.3728 MHz | Metal DIP | 5.5 V | 4.5 V | - | - | - | - | - | 7.3728 MHz | 100 PPM | 4 | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | - | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Surface Mount | 28.63636 MHz | SMD | - | - | -40 to 85 °C | - | - | - | - | 28.63636 MHz | 50 ppm | 4 | SMD/SMT | - | - | Standard Oscillators | - | HCMOS/TTL | - | - | - | ||
![]() 353LB6A283T CTS | In Stock | - | - | - | - | - | - | + 60 C | - 10 C | - | - | - | 3.47 V | 3.14 V | -40 to 85 °C | 353 | - | - | - | 28.375 MHz | 20 PPM | - | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Surface Mount | 8.192 MHz | CSMD | - | - | -20 to 70 °C | - | - | - | - | 8.192 MHz | 50 ppm | 4 | SMD/SMT | - | - | Standard Oscillators | - | HCMOS/TTL | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | + 70 C | - 20 C | Surface Mount | 20.48 MHz | CSMD | 3.63 V | 2.97 V | -20 to 70 °C | - | - | - | - | 20.48 MHz | 50 ppm | 4 | SMD/SMT | - | 30 pF | Standard Oscillators | HCMOS | HCMOS/TTL | 1.3 mm | 5 mm | 3.2 mm | ||
![]() 353NB3C500T CTS | In Stock | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 2.63 V | 2.38 V | -40 to 85 °C | 353 | - | - | - | 50 MHz | 50 PPM | - | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD | - | - | + 85 C | - 40 C | Surface Mount | 4 MHz | CSMD | 5.5 V | 4.5 V | -40 to 85 °C | CB3 | Clock Oscillator | - | - | 4 MHz | 50 ppm | 4 | SMD/SMT | 3.3 V | 50 pF | Standard Oscillators | HCMOS | HCMOS/TTL | 1.8 mm | 7 mm | 5 mm | ||
![]() 581L163X2ITT CTS | In Stock | - | - | - | - | 55 % | - | + 85 C | - 40 C | - | - | - | 3.47 V | 3.14 V | - | - | - | Oscillators | 6 mA | 16.3 MHz | 0.28 PPM | - | SMD/SMT | - | 15 pF | TCXO | HCMOS | - | 1.65 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | SMD | - | - | + 85 C | - 40 C | Surface Mount | 0.032768 MHz | SMD | 1.5 V | 1.5 V | -40 to 85 °C | TC32 | Clock Oscillator | - | - | 32.768 kHz | 50 ppm | 4 | SMD/SMT | - | 15 pF | Standard Oscillators | CMOS | CMOS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 656L2005I2T CTS | In Stock | - | - | 7 mm x 5 mm | SMD | - | ±3(1st) ppm/Year | + 85 C | - 40 C | Surface Mount | 20 MHz | SMD | 2.62 V | 2.37 V | -40 to 85 °C | - | SMD | - | - | - | 25 ppm | 6 | SMD/SMT | 2.5000 V | - | Standard Oscillators | LVDS | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 353LB5A384T CTS | In Stock | - | - | - | - | - | - | + 60 C | - 10 C | - | - | - | 3.47 V | 3.14 V | -40 to 85 °C | - | - | - | - | 38.4 MHz | 25 PPM | - | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - 20 C | Surface Mount | 51.84 MHz | CSMD | 3.3 V | 3.3 V | -20 to 70 °C | - | - | - | - | 51.84 MHz | 50 ppm | 4 | SMD/SMT | - | 30 pF | Standard Oscillators | - | HCMOS/TTL | 1.8 mm | 7.7 mm | 5.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | - | - | - | + 85 C | - 40 C | Through Hole | 50 MHz | Metal DIP | 5.5 V | 4.5 V | -40 to 85 °C | MXO45HS | - | - | - | 50 MHz | 100 PPM | 4 | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | HCMOS/TTL | 5.5 mm | 13.2 mm | 13.2 mm |