- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Category | Frequency Aging | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Output Frequency | Product Depth (mm) | Programmable | Rad Hardened | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Type | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Symmetry-Max | Load Capacitance | Product Type | Screening Level | Output Format | Output Level | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | SMD | - | + 70 C | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | 0.032768 MHz | SMD | 3.3 V | 3.3 V | - | -20 to 70 °C | - | - | Clock Oscillator | 32.768 kHz | 20 ppm | 4 | SMD/SMT | - | - | 15 pF | Standard Oscillators | - | CMOS | CMOS | - | 1 mm | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | - | - | + 70 C | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 30 MHz | Metal DIP | 5.5 V | 4.5 V | - | -20 to 70 °C | - | - | - | 30 MHz | 50 PPM | 4 | Radial | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.1 mm | 20.8 mm | 13.2 mm | - | ||
![]() 353SB5C614T CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | 353 | - | 61.44 MHz | 25 PPM | - | SMD/SMT | 5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353WB3A021T CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | - | - | 2.048 MHz | 50 PPM | - | SMD/SMT | 5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB5C163T CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.63 V | 2.38 V | - | -40 to 85 °C | - | 353 | - | 16.384 MHz | 25 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMD | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 0.032768 MHz | SMD | - | - | - | -20 to 70 °C | - | - | Clock Oscillator | - | 50 ppm | 4 | - | - | - | 15 pF | - | - | - | CMOS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | CSMD | - | - | + 70 C | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | 100 MHz | SMD | 3.47 V | 3.14 V | - | -20 to 70 °C | - | - | - | 100 MHz | 50 ppm | 6 | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | 7.7 mm | 5 mm | - | ||
Tiny WHSL | 900 | - | - | DIP-14 | - | - | + 70 C | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | Metal DIP | 5.5 V | 4.5 V | - | -20 to 70 °C | - | - | - | 18.432 MHz | 50 PPM | 4 | Radial | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.1 mm | 20.8 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | SMD | - | + 70 C | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | 32 MHz | CSMD | 3.3 V | 3.3 V | - | - | - | - | Clock Oscillator | 32 MHz | 25 PPM | 4 | SMD/SMT | 3.3 V | - | 15 pF | Standard Oscillators | - | - | - | - | 1 mm | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMD | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 4 MHz | SMD | - | - | - | -40 to 85 °C | - | - | Clock Oscillator | 4 MHz | 50 ppm | 4 | - | 4.5, 5.5 V | - | 15 pF | Standard Oscillators | - | - | CMOS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 6.144 MHz | Metal DIP | 5.5 V | 4.5 V | - | -40 to 85 °C | - | MXO45 | - | 6.144 MHz | 50 PPM | 4 | Radial | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.1 mm | 20.8 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | DIP-8 | - | - | + 70 C | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 6.144 MHz | Metal DIP | 5.5 V | 4.5 V | - | -20 to 70 °C | - | MXO45HS | - | 6.144 MHz | 50 PPM | 4 | Radial | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | + 85 C | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | 32 MHz | CSMD | 1.8 V | 1.8 V | - | - | - | - | - | 32 MHz | 100 PPM | 4 | SMD/SMT | - | - | 15 pF | Standard Oscillators | - | - | - | - | 1 mm | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | 22.1184 MHz | CSMD | 3.6 V | 3 V | - | -20 to 70 °C | - | - | - | 22.1184 MHz | 50 ppm | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | Metal DIP | - | - | + 70 C | - 20 C | Through Hole | Through Hole | 5.5(V) | 4.5(V) | 5 | 70C | -20C | 2(MHz) | 13.2(mm) | No | No | 2 MHz | Metal DIP | 5.5 V | 4.5 V | Commercial grade | -20 to 70 °C | Tray | MXO45 | Crystal Oscillator | 2 MHz | ±100(ppm) | 4 | Radial | - | 55(%) | 50(pF) | Standard Oscillators | Commercial | HCMOS, TTL | HCMOS/TTL | 20.8(mm) | 5.1 mm | 20.8 mm | 13.2 mm | 5.1(mm) | ||
![]() 654L2705I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | SMD | ±3(1st) ppm/Year | + 85 C | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | 27 MHz | SMD | 2.62 V | 2.37 V | - | -40 to 85 °C | - | - | SMD | - | 25 ppm | 6 | SMD/SMT | 2.5000 V | - | - | Standard Oscillators | - | LVDS | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | DIP-8 | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 25 MHz | Metal DIP | 5.5 V | 4.5 V | - | - | - | - | - | 25 MHz | 50 PPM | 4 | Radial | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
![]() 637P10003C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 V | 3.1 V | - | - | - | 637 | - | 100 MHz | 50 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.7 mm | 7 mm | 5 mm | - | ||
![]() 353VB3I491T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-8 | - | - | + 70 C | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 23.04 MHz | Metal DIP | 5.5 V | 4.5 V | - | -20 to 70 °C | - | - | - | 23.04 MHz | 100 PPM | 4 | Radial | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - |