- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Category | Contact Finish Mating | Contact Materials | Contact Sizes | Duty Cycle - Max | For Use With/Related Products | Frequency Aging | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Output Frequency | Package | Primary Material | Product Depth (mm) | Product Status | Programmable | Rad Hardened | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Symmetry-Max | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Product Type | Screening Level | Output Format | Absolute Pull Range (APR) | Output Level | Module Capacity | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353LB5C081T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Kamaya Inc. | - 20 C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 3.47 V | 3.14 V | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.192 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656P69345C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | SMD | - | - | - | - | - | ±3(1st) ppm/Year | + 70 C | EPSON | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | 693.483 MHz | SMD | 2.625 V | 2.375 V | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 9.21 MHz | ±20ppm | CMOS | - | 6 | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | 2.5000 V | - | - | - | 3.5mA | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | LVPECL | - | - | - | 2 mm | 0.055 (1.40mm) | 7 mm | 5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | 7 mm x 5 mm | Bulkhead - Rear Side Nut | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | 2M804-004 | SMD | Gold | Copper Alloy | - | - | - | - | + 70 C | Amphenol Aerospace Operations | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | Bulk | Metal | - | Active | - | - | 3.6864 MHz | CSMD | 5.5 V | 4.5 V | - | - | -65°C ~ 150°C | - | 2M | - | - | - | Crimp | - | Receptacle, Male Pins | Clock Oscillator | - | 6 | - | Black | Aviation, Military | - | Push-Pull | - | 5A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | 3.6864 MHz | 50 ppm | - | Black Zinc Nickel | 4 | 6-6 | SMD/SMT | - | - | - | 5 V | - | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | HCMOS/TTL | - | - | - | 1.8 mm | - | 7 mm | 5 mm | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 525 | - | - | - | - | - | - | - | + 70 C | CTS-Frequency Controls | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | 3.6864 MHz | CSMD | 1.8 V | 1.8 V | - | - | -40°C ~ 85°C | - | 525 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 25 MHz | ±1.5ppm | Clipped Sine Wave | - | 4 | - | SMD/SMT | - | Crystal | 2mA | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | HCMOS/TTL | - | - | - | 1.3 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 353LB6A600T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | SiTime | - 10 C | - | - | - | - | - | - | - | - | - | Strip | - | - | Active | - | - | - | - | 3.47 V | 3.14 V | - | - | -20°C ~ 70°C | - | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | 27 MHz | ±25ppm | HCMOS, LVCMOS | - | - | - | SMD/SMT | Enable/Disable | MEMS | 4.5mA | 3.3 V | - | - | - | - | 15 pF | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | 1.2 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 353WB3I143T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Texas Instruments | - 40 C | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 5.25 V | 4.75 V | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | 5 V | - | - | - | - | 15 pF | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654L12505I2T CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RN73R1J | SMD | - | - | - | - | - | ±3(1st) ppm/Year | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 125 MHz | SMD | 2.62 V | 2.37 V | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 2 | - | ±10ppm/°C | - | SMD | 15.8 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 25 ppm | - | - | 6 | - | SMD/SMT | - | - | - | 2.5000 V | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | LVDS | - | Automotive AEC-Q200, Moisture Resistant | - | 1.2 mm | 0.022 (0.55mm) | 5 mm | 3.2 mm | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | 8 | - | - | - | + 70 C | Amphenol Air LB | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | 10.7 MHz | CSMD | 3.6 V | 3 V | - | - | -20 to 70 °C | - | SIM | 0.590 L x 0.524 W x 1.307 H (14.99mm x 13.31mm x 33.20mm) | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 MHz | 50 ppm | - | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | HCMOS/TTL | 1 | - | - | 1.8 mm | - | 7 mm | 5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Front and Rear Side Nut | Polysulfone (PSU) | - | Polyetheretherketone (PEEK) | - | - | SMD | - | - | - | - | - | - | - | LEMO | - | Surface Mount | - | - | - | - | - | - | - | - | Bulk | Plastic | - | Active | - | - | 0.032768 MHz | SMD | - | - | - | - | -50°C ~ 170°C | - | SP | - | - | - | Solder Cup | - | Plug, Male Pins | Clock Oscillator | - | 4 | - | Gray | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | 11.5A | - | S | Unshielded | IP50 - Dust Protected | - | - | 20 ppm | - | - | 4 | M04 | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353LB3A24FT CTS | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | Neoprene | - | CIR03 | - | Gold | Copper Alloy | - | - | - | - | + 60 C | ITT Cannon, LLC | - 10 C | - | - | - | - | - | - | - | - | - | Bulk | Metal | - | Active | - | - | - | - | 3.47 V | 3.14 V | - | 500VAC, 700VDC | -55°C ~ 125°C | - | CIR | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 4 | - | Olive Drab | Aerospace, Medical, Military | - | Bayonet Lock | - | 23A | - | N (Normal) | Unshielded | Environment Proof | - | 24.5454 MHz | 50 PPM | - | Olive Drab Cadmium | - | 18-10 | SMD/SMT | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | Backshell, Cable Clamp | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | 33 MHz | CSMD | 2.5 V | 2.5 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 MHz | 100 PPM | - | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | 1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 353VB3I480T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 3.47 V | 3.14 V | - | - | -10°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.12 MHz | ±30ppm | - | - | - | - | SMD/SMT | - | - | - | 3.3 V | 100 Ohms | - | - | - | 12pF | Fundamental | - | - | ±25ppm | - | - | VCXO | - | HCMOS | - | - | - | - | - | 1.2 mm | 0.020 (0.50mm) | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | CSMD | 3.6 V | 3 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.152 MHz | 50 PPM | - | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353TB3C400T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 2.63 V | 2.38 V | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | - | 15 pF | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RN73R2B | - | - | - | - | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | Through Hole | Through Hole | 5.5(V) | 4.5(V) | 5 | - | 70C | -20C | 10(MHz) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 13.2(mm) | Active | No | No | 10 MHz | Metal DIP | 5.5 V | 4.5 V | Commercial grade | - | -55°C ~ 155°C | Tray | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±25ppm/°C | - | Crystal Oscillator | 81.6 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 10 MHz | ±50(ppm) | - | - | 4 | - | Radial | - | - | - | - | - | 55(%) | - | - | 50(pF) | - | - | - | - | - | - | Standard Oscillators | Commercial | HCMOS, TTL | - | HCMOS/TTL | - | Automotive AEC-Q200, Moisture Resistant | 13.2(mm) | 5.5 mm | 0.028 (0.70mm) | 13.2 mm | 13.2 mm | - | 5.1(mm) | - | AEC-Q200 | ||
![]() 656L24573C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | SMD | - | - | - | - | Multiple Series | ±3(1st) ppm/Year | + 70 C | Schneider Electric | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | 245.76 MHz | SMD | 3.465 V | 3.135 V | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245.76 MHz | 50 ppm | - | - | 6 | - | SMD/SMT | - | - | - | 3.3000 V | - | - | - | - | - | - | - | Rails | - | - | - | Standard Oscillators | - | LVDS | - | LVDS | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 580L100X2IAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 % | - | - | + 85 C | Kamaya Inc. | - 40 C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 3.47 V | 3.14 V | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | 3.5 mA | 10 MHz | 0.28 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | VCTCXO | - | Clipped Sine Wave | - | - | - | - | - | 1.65 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Bourns Inc. | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | 100 MHz | CSMD | 3.6 V | 3 V | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | 50 ppm | - | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | HCMOS/TTL | - | - | - | 1.8 mm | - | 7 mm | 5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Surface Mount | - | 3.63(V) | 2.97(V) | 3.3 | -20C to 70C | - | - | - | Tape & Reel (TR) | - | 5(mm) | Active | No | No | 51.2 MHz | CSMD | 3.6 V | 3 V | Commercial grade | - | -20 to 70 °C | Tape and Reel | * | - | - | - | - | - | - | Crystal Oscillator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.2(MHz) | 50 ppm | - | - | 4 | - | SMD/SMT | - | - | - | - | - | 55(%) | - | - | 30(pF) | - | - | - | - | - | - | Standard Oscillators | Commercial | HCMOS, TTL | - | HCMOS/TTL | - | - | 7(mm) | 1.8 mm | - | 7 mm | 5 mm | - | 1.8(mm) | - | - | ||
![]() 637P74A3I2T CTS | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | RS73G2A | SMD | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | 74.1758 MHz | SMD | - | - | - | - | -55°C ~ 155°C | - | RS73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±50ppm/°C | - | Clock Oscillator | 274 Ohms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 50 ppm | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | - | AEC-Q200 |