- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Category | Center Frequency | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Duty Cycle - Max | Frequency Aging | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Output Frequency | Package | Primary Material | Product Status | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Note | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Product Type | Includes | EEPROM Size | Frequency Range | Output Format | Absolute Pull Range (APR) | Output Level | Features | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353WB5A384R CTS | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | + 60 C | Glenair | - 10 C | - | - | - | Retail Package | Metal | Active | - | - | 5.25 V | 4.75 V | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | Threaded | - | - | - | D | - | - | - | 38.4 MHz | 25 PPM | - | Olive Drab Cadmium | - | 41-22 | SMD/SMT | - | - | - | - | 5 V | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | HCMOS | - | - | Ground | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Glenair | - 10 C | Surface Mount | SMD/SMT | 19.2 MHz | Retail Package | - | Active | - | SMD | 6 V | - 500 mV | -10 to 60 °C | - | * | - | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | - | - | - | - | - | 2 mA | 19 MHz | 0.5 PPM | - | - | 4 | - | SMD/SMT | - | - | - | - | 1.8 V | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | Clipped Sine Wave | - | Clipped Sinewave | - | 0.8 mm | - | 2.5 mm | 2 mm | - | - | ||
![]() 589S307X2ITT CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 30.72 MHz | - | - | - | - | 55 % | ±2.8(20th) ppm/Year | + 85 C | SiTime | - 40 C | Surface Mount | - | 30.72 MHz | Strip | - | Active | - | - | 5.25 V | 4.75 V | -20°C ~ 70°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | Oscillators | - | 2.5V | - | - | - | 6 mA | 3.57 MHz | ±20ppm | LVCMOS, LVTTL | - | 4 | - | SMD/SMT | Enable/Disable | MEMS | 33mA | - | 5.0000 V | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | HCMOS | - | HCMOS | - | 2.1 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Surface Mount | SMD/SMT | 19.2 MHz | Bulk | - | Active | - | SMD | 6 V | - 500 mV | -20°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | Oscillators | - | - | - | - | - | 2 mA | 16 MHz | ±30ppm | - | - | 4 | - | SMD/SMT | - | - | - | - | 1.8 V | 70 Ohms | - | - | - | 8pF | - | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | TCXO | - | - | - | Clipped Sine Wave | - | Clipped Sinewave | - | 0.8 mm | 0.031 (0.80mm) | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Through Hole | - | - | Bulk | - | Obsolete | 16 MHz | Metal DIP | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | - | - | ||
![]() 353SB6A384R CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Suntsu Electronics, Inc. | - 10 C | - | - | - | Bulk | - | Active | - | - | 5.25 V | 4.75 V | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | ±30ppm | - | - | - | - | SMD/SMT | - | - | - | - | 5 V | 35 Ohms | - | - | - | 20pF | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | 1.2 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Glenair | - 10 C | Surface Mount | SMD/SMT | 16.369 MHz | Retail Package | - | Active | - | SMD | 6 V | - 500 mV | -10 to 60 °C | - | * | - | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | - | - | - | - | - | 2 mA | 16.369 MHz | 1 PPM | - | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | - | Clipped Sine Wave | - | Clipped Sinewave | - | 0.8 mm | - | 2.5 mm | 2 mm | - | - | ||
![]() 353TB5A614R CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Suntsu Electronics, Inc. | - 10 C | - | - | - | Bulk | - | Active | - | - | 2.63 V | 2.38 V | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.63636 MHz | ±25ppm | - | - | - | - | SMD/SMT | - | - | - | - | 2.5 V | 50 Ohms | - | - | - | 11pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | 1.2 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Surface Mount | - | - | Retail Package | - | Active | 100 MHz | SMD | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ppm | - | - | 4 | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | ||
![]() 353LB5A742R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Texas Instruments | - 10 C | - | - | - | Bulk | - | Active | - | - | 3.47 V | 3.14 V | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.25 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 579R144ITT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 14.4 MHz | - | - | - | - | - | ±2.8(20th) ppm/Year | - | Glenair | - | Surface Mount | - | 14.4 MHz | Retail Package | - | Active | - | - | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | 4.6 ppm | - | - | 10 | - | - | - | - | - | - | 3.0000 V | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | HCMOS | - | HCMOS | - | - | - | - | - | - | - | ||
![]() 579S192ITT CTS | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | CTVS06RF | - | 19.2 MHz | - | - | 16 (2), 20 (37) | - | - | ±2.8(20th) ppm/Year | - | Amphenol Aerospace Operations | - | Surface Mount | - | 19.2 MHz | Bulk | - | Active | - | - | - | - | -65°C ~ 200°C | T/R | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 39 | - | - | - | Threaded | Oscillators | Crimp | - | D | Shielded | Environment Resistant | - | - | 4.6 ppm | - | Electroless Nickel | 10 | 21-39 | - | - | - | - | Silver | 5.0000 V | - | - | Contacts Not Included | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | HCMOS | - | HCMOS | Coupling Nut, Self Locking | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 120-LQFP | - | - | - | 120-LQFP (16x16) | - | MB90020 | - | - | - | - | - | - | - | - | + 70 C | Infineon Technologies | - 20 C | Through Hole | - | - | Tray | - | Discontinued at Digi-Key | 10 MHz | Metal DIP | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | 100 PPM | - | - | 4 | - | Radial | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS, TTL | - | HCMOS/TTL | - | 5.5 mm | - | 13.2 mm | 13.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | RK73G2B | - | - | - | - | - | - | - | - | + 60 C | KOA Speer Electronics, Inc. | - 10 C | Surface Mount | SMD/SMT | 26 MHz | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | SMD | 6 V | - 500 mV | -55°C ~ 155°C | - | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±50ppm/°C | - | Temperature Compensated Crystal Oscillator (TCXO) | 102 kOhms | - | Thick Film | - | 0.25W, 1/4W | - | Oscillators | - | - | - | - | - | 2.5 mA | 26 MHz | 1.5 PPM | - | - | 4 | - | SMD/SMT | - | - | - | - | 1.8 V | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | Clipped Sine Wave | - | Clipped Sinewave | Anti-Sulfur, Automotive AEC-Q200 | 0.8 mm | 0.028 (0.70mm) | 2.5 mm | 2 mm | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | - | - | - | - | - | ±5 ppm | - | PEI-Genesis | - | Surface Mount | - | 12.288 MHz | Bulk | - | Active | - | - | - | - | -20 to 70 °C | - | * | - | - | - | - | - | - | Voltage Controlled Crystal Oscillator (VCXO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ppm | - | - | - | - | - | - | - | - | - | 3.3000 V | - | - | - | - | 30 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5, 77.76 MHz | - | - | HCMOS/TTL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | CSMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653L74A3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | 74.175 MHz | SMD | - | - | -40 to 85 °C | - | 653 | - | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ppm | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | 49.152 MHz | CSMD | 5.5 V | 4.5 V | - | - | CB3 | - | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.152 MHz | 25 PPM | - | - | 4 | - | SMD/SMT | - | - | - | - | 3.3 V | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS, TTL | - | - | - | 1.8 mm | - | 7 mm | 5 mm | - | - | ||
![]() 353TB3C021T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 2.63 V | 2.38 V | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.048 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | 2.5 V | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | 25 MHz | SMD | 1.98 V | 1.62 V | -40 to 85 °C | - | CB1V8 | - | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 ppm | - | - | 4 | - | SMD/SMT | - | - | - | - | 5 V | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS, TTL | - | HCMOS/TTL | - | 1.8 mm | - | 7 mm | 5 mm | - | - |