- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Housing Material | Approvals | Case Size | Case Style | Connections | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Outlets | Range | Supply Voltage-Max | Supply Voltage-Min | Series | Type | Applications | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Load Capacitance | Jacket Color | Protections | Product Type | Output Format | Legend | Background Color | Language | Connection Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654V15365C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | ABB | ACH580-BCR-143A-2+J429+K475+L501 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 654 | - | - | - | - | 153.6 MHz | 25 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L322A4I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | 656 | - | - | - | - | 322.265625 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 634V13204C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Mencom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654C7423I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 654C | - | - | - | - | 74.25 MHz | 50 PPM | - | SMD/SMT | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E4333C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Fagor Automation | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 654 | - | - | - | - | 43.35 MHz | 50 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M20485C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 654M | - | - | - | - | 204.8 MHz | 25 PPM | - | SMD/SMT | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P20484C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Turck | U-98468 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | - | - | 204.8 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L7424C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 654 | - | - | - | - | 74.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V30004C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200D2DM | + 70 C | - 20 C | Panel | - | - | 3.465 V | 3.135 V | 654 | - | - | - | 1,200 A | 300 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656M38D3I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 656M | - | - | - | - | 38.84 MHz | 50 PPM | - | SMD/SMT | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656V13204C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | 4 | Lower Mount | 1/2 NPT | - | NOSHOK | 40-901-5000-psi/bar-1/2 | + 70 C | - 20 C | - | - | 0-5,000 psi | 2.625 V | 2.375 V | 656 | - | - | - | - | 132 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V15004C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | CSA, UL | - | - | - | PUR | Murrelektronik | 8000-00000-3565000 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 654 | - | Distribution | Unshielded | - | 150 MHz | 30 PPM | 6 | SMD/SMT | - | Gray | - | Standard Oscillators | LVDS | - | - | - | - | - | 1.2 mm | 164 | 3.2 mm | ||
![]() 654V5004C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | GE | EP102ULH2D63 | + 70 C | - 20 C | DIN Rail | - | - | 2.625 V | 2.375 V | 654 | - | - | - | 63 A | 50 MHz | 30 PPM | - | SMD/SMT | - | - | Branch Circuit | Standard Oscillators | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634L12503C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | Murrelektronik | 7000-08741-3190750 | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 634 | - | - | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 654L74A5C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | Polyester | - | - | - | - | - | - | Brady | 126902 | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 654 | Traffic/Parking Signs | - | - | - | 74.1758 MHz | 25 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | Hot Pipes Do Not Touch | White | English | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P7773I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Cooper | 79903820568 | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P15363I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | O-Z Gedney | J-3540 | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | - | - | 153.6 MHz | 50 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E14455C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Turck | U-98474 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | - | - | 144.5 MHz | 25 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M16114C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | Aluminum | - | - | - | - | - | Grace Technologies | P-P11R2S11-M3RE0-C15 | + 70 C | - 20 C | - | (1) Continental European Receptacle | - | 3.465 V | 3.135 V | 656M | - | - | - | - | 161.1328 MHz | 30 PPM | - | SMD/SMT | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | IP65 | 1.85 mm | 7 mm | 5 mm | ||
![]() 656P18434C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Schneider | 470193 | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 656 | - | - | - | - | 184.32 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | - | - | Threaded | - | 2 mm | 7 mm | 5 mm |