- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material Type | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operation | PowerSupply | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Composition | Applications | Current Rating | Frequency | Frequency Stability | Termination Style | Function | Output Configuration | Output Current | Protections | Adhesive | Terminal Type | Product Type | RPM | Bearing Type | Display Type | Max Frequency | Output Format | Overload Protection | Background Color | Control Voltage | Disconnect Type | Lamp Type | Display Digits | Nominal Input Voltage (AC) | Contacts | Phase | Shrink Ratio | IP Rating | Label Width | Height | Length | Width | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 626P156G6C3T CTS | In Stock | - | - | - | - | - | - | - | Semikron | SKKH26/12D | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L1946CMT CTS | In Stock | - | - | - | - | - | - | - | Autonics | S2ER-E5R2A | - | - | - | Push Lock-Twist Release | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | - | IP52 | - | - | - | - | - | ||
![]() 626L20005I2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | UL | - | ABB | ZBVAUCBF000A000000XX | + 85 C | - 40 C | FIXED | - | - | - | 2.625 V | 2.375 V | - | 626 | - | - | - | - | 200 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626P16605C3T CTS | In Stock | - | - | - | - | - | - | - | Eurotherm | 2404/CM/VH/H7/FL/D5/XX | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L15623C3T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | Autonics | S2ER-E5RAB | + 70 C | - 20 C | - | Push Lock-Twist Release | - | - | 3.465 V | 3.135 V | - | 626 | - | - | - | - | 156.25 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Fingersafe Screw | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | - | 1NO, 1NC | - | - | IP52 | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L4476C3T CTS | In Stock | - | - | - | - | - | UL | - | ABB | ZBVAUCBJ200A000000XX | - | - | FIXED | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626P20005I3T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | Polyolefin | ASTM, UL | 12 AWG to 4 AWG (0.125 in to 0.32 in) | Brady | 130963 | + 85 C | - 40 C | - | - | - | No | 3.465 V | 3.135 V | - | 626 | - | - | Heat Shrink | - | 200 MHz | 25 PPM | SMD/SMT | - | - | - | - | No | - | Standard Oscillators | - | - | - | - | LVPECL | - | Green | - | - | - | - | - | - | - | 3 to 1 | - | 2 | 1.1 mm | 2.5 mm | 2 mm | 0.645 | ||
![]() 626P2706C2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | 626 | - | - | - | - | 27 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L7426C2T CTS | In Stock | - | - | - | - | - | UL | - | ABB | ZBVAUCBN200A000000XX | - | - | FIXED | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L156G2GMT CTS | In Stock | - | - | - | - | - | UL | - | Warrick a Brand of Gems Sensor | CP67A1A0B1M4X | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | Simplex Pump Down | SPST | 10 A | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 633P15623G3T CTS | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | 633 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L10002G2T CTS | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L2504CMT CTS | In Stock | - | - | - | - | - | - | - | Crouse-Hinds Commercial Products | NPL50500SA | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626P13303I2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | CCC, CSA, EAC, UL, VDE | - | ABB | ST204M-C1 | + 85 C | - 40 C | DIN Rail | - | - | Yes | 2.625 V | 2.375 V | - | 626 | - | - | - | 1 A | 133 MHz | 50 PPM | SMD/SMT | - | - | - | Supplemental | - | Screw | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L15623IMT CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | cUL, UL | - | Simpson Electric | H345311000 | + 85 C | - 40 C | - | - | 9-36 VDC | - | 1.89 V | 1.71 V | 32-122 °F | 626 | - | - | - | - | 156.25 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LED | - | LVDS | - | - | - | - | - | 4.5 | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L20005IMT CTS | In Stock | - | - | Footed | 2.5 mm x 2 mm | - | - | - | Toshiba | 0154XPEA42A-P | + 85 C | - 40 C | - | - | - | No | 1.89 V | 1.71 V | - | 626 | Explosion Proof | Cast Iron | - | - | 60 Hz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | 1,800 RPM | Ball | - | - | LVDS | None | - | - | - | - | - | - | - | 3 | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L156G5IMT CTS | In Stock | - | - | - | - | - | - | - | Marathon Electric | F392 | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L15555C2T CTS | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | 10250T476C22-53 | - | - | - | Momentary | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Standard Oscillators | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO | - | - | IP65 | - | - | - | - | - | ||
![]() 626P1943I3T CTS | In Stock | - | - | - | - | - | - | - | ABB | ACH550-CD-316A-4+B058F267 | - | - | Panel, Wall | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | 60 Hz | - | - | - | - | Disconnect Switch | - | - | 480 VAC | - | - | - | IP58 | - | - | - | - | - | ||
![]() 626P156E3G3T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | Crouse-Hinds Industrial Products | ECLK115 | + 105 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 626 | - | - | - | - | 156.2539 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - |