- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Series | Termination | Type | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Output Configuration | Output Current | Protections | Port Style | Port Size | Terminal Type | Product Type | Coil Voltage | Sensor Type | Maximum Pressure | Output Format | Legend | Background Color | Control Voltage | Mode of Operation | Language | Operating Voltage | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 626L13305I2T CTS | In Stock | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB48-XPX-M-K | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626P74A4I3T CTS | In Stock | - | - | - | - | - | - | Crouse-Hinds Commercial Products | NPL50CL-316SS | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L1946C2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | Fiberglass | - | Brady | 75091 | + 70 C | - 20 C | - | - | 2.625 V | 2.375 V | - | 626 | - | Traffic/Parking Signs | - | 19.44 MHz | 20 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | Do Not Climb On Or Jump Off Dock | White | - | - | English | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L15003IMT CTS | In Stock | - | - | - | - | - | UL | ABB | ZBVBUDBJ200A000000XX | - | - | FIXED | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L156E3CMT CTS | In Stock | - | - | Surface | 2.5 mm x 2 mm | - | CSA, UL | Amperite | 115ANO5C | + 70 C | - 20 C | - | - | 1.89 V | 1.71 V | 5 | 626 | 0.110 in Flat Blade | - | - | 156.2539 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | 115 VAC | - | - | LVDS | - | - | - | On Delay | - | - | 1NO | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L4473IMT CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | UL | ABB | ZBVCUFAA000A000000XX | + 85 C | - 40 C | DRAWOUT | - | 1.89 V | 1.71 V | - | 626 | - | - | - | 44.736 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L15006C2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | CCC, CSA, EAC, UL, VDE | ABB | ST204M-C40 | + 70 C | - 20 C | DIN Rail | Yes | 2.5 V | 2.5 V | - | 626 | - | - | 40 A | 150 MHz | 20 PPM | - | SMD/SMT | - | - | - | Supplemental | - | - | Screw | Standard Oscillators | - | - | - | LVDS | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L15553C2T CTS | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626P156H5I3T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | Polycarbonate | - | Dwyer Instruments | RMA-24-TMV | + 85 C | - 40 C | - | Yes | 3.465 V | 3.135 V | - | 626 | - | - | - | 156.257812 MHz | 25 PPM | Local Display | SMD/SMT | - | - | - | - | NPT Female | 1/8 | - | Standard Oscillators | - | Gas | 100 psi | LVPECL | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L20004IMT CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | UL | Warrick a Brand of Gems Sensor | CP67A1A1A1M4X | + 85 C | - 40 C | - | - | 1.89 V | 1.71 V | - | 626 | - | - | - | 200 MHz | 30 PPM | - | SMD/SMT | Simplex Pump Down | SPST | 10 A | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | 120 VAC | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626P16604C3T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | UL | Warrick a Brand of Gems Sensor | CP67A1A1B1D4X | + 70 C | - 20 C | - | - | 3.465 V | 3.135 V | - | 626 | - | - | - | 166 MHz | 30 PPM | - | SMD/SMT | Simplex Pump Down | SPST | 10 A | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | 120 VAC | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L156J6CMT CTS | In Stock | - | - | - | - | - | - | Stearns | 1082021H2FQF | - | - | End Mount | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | 190 VAC;230 VAC;380 VAC;460 VAC | - | IP23 | - | - | - | ||
![]() 626P1004C2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | ABB | ACH580-BCR-077A-4+B8FJK65 | + 70 C | - 20 C | - | - | 2.625 V | 2.375 V | - | 626 | - | - | - | 10 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626P16606C2T CTS | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EL4KWC3400 | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626P2705C2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | Polycarbonate | - | Dwyer Instruments | RMA-6-TMV | + 70 C | - 20 C | - | Yes | 2.625 V | 2.375 V | - | 626 | - | - | - | 27 MHz | 25 PPM | Local Display | SMD/SMT | - | - | - | - | NPT Female | 1/8 | - | Standard Oscillators | - | Gas | 100 psi | LVPECL | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626P156G6C2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | + 70 C | - 20 C | - | - | 2.625 V | 2.375 V | - | 626 | - | - | - | 156.26953 MHz | 20 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L12506C3T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | Fiberglass | - | Brady | 75126 | + 70 C | - 20 C | - | - | 3.465 V | 3.135 V | - | 626 | - | Safety Signs | - | 125 MHz | 20 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | Low Headroom | Yellow | - | - | English | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L1944C2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | Danaher Controls | HS35R1024856J | + 70 C | - 20 C | - | - | 2.625 V | 2.375 V | - | 626 | - | - | - | 19.44 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L2704CMT CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | Marathon Electric | F413ES | + 70 C | - 20 C | - | - | 1.89 V | 1.71 V | - | 626 | - | - | - | 27 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L7422GMT CTS | In Stock | - | - | - | - | Fiberglass | - | Brady | 75141 | - | - | - | - | - | - | - | 626 | - | Traffic/Parking Signs | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | No Parking Any Time | White | - | - | English | - | - | - | - | - | - |