- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Housing Material | Material Type | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | PowerSupply | RoHS | Seal | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Composition | Applications | Contact Type | Depth | Current Rating | Frequency | Frequency Stability | Termination Style | Voltage | Number of Poles | Input Type | Switch Type | Fuse Type | Adhesive | Product Type | Display Type | Max Frequency | Output Format | Legend | Background Color | Language | Connection Type | Display Digits | Nominal Input Voltage (AC) | Electrical Connection | Shrink Ratio | IP Rating | Label Width | Height | Length | Width | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 626L16114C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L156E3GMT CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | Polyolefin | ASTM, UL | 8 AWG to 1 AWG (0.187 in to 0.45 in) | Brady | 130713 | + 105 C | - 40 C | - | - | No | - | 1.89 V | 1.71 V | - | 626 | - | - | Heat Shrink | - | - | - | 156.2539 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | No | Standard Oscillators | - | - | LVDS | - | Yellow | - | - | - | - | - | 3 to 1 | - | 1 | 1.1 mm | 2.5 mm | 2 mm | 0.851 | ||
![]() 626L7423GMT CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | - | Semikron | 21914550 | + 105 C | - 40 C | - | - | - | - | 1.89 V | 1.71 V | - | 626 | - | - | - | - | - | - | 74.25 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L20003IMT CTS | In Stock | - | - | - | - | - | - | CUL, UL | - | Cutler Hammer, Div of Eaton Co | DH161NRK | - | - | - | - | - | - | - | - | - | 626 | - | Metallic | - | - | - | 30 A | - | - | - | 600 V | 1 | - | Heavy Duty | H, R | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L12503G2T CTS | In Stock | - | - | 2.5 mm x 2 mm | Vinyl | - | - | - | - | Brady | 76394 | + 105 C | - 40 C | - | - | - | - | 2.625 V | 2.375 V | - | 626 | Warning Signs | - | - | - | - | - | 125 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | Dangerous | White | English | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626P156J3G3T CTS | In Stock | - | - | - | - | - | - | - | - | Brad Harrison | - | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626P156H3I3T CTS | In Stock | - | - | 2.5 mm x 2 mm | Cast Iron | - | - | - | - | Grove Gear | GR-BM830-15-R-210 | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 626 | - | - | - | - | - | - | 156.257812 MHz | 50 PPM | SMD/SMT | - | - | C-Face Coupled | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L74A3IMT CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | - | Name Brand Replacements™ | BB4006-NBR | + 85 C | - 40 C | - | - | - | - | 1.89 V | 1.71 V | - | 626 | - | - | - | - | - | - | 74.1758 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L156H6C2T CTS | In Stock | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T397LRD74-2 | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L2703IMT CTS | In Stock | - | - | - | - | - | - | - | - | Stearns | 108604202052 | - | - | End Mount | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
![]() 626L74A4I3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 626 | - | - | - | - | - | - | 74.1758 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L1943C3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | - | Square D | 533227 | + 70 C | - 20 C | Wall or Panel | - | - | - | 3.465 V | 3.135 V | - | 626 | - | - | - | - | 13.181 | - | 19.44 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | 60 Hz | LVDS | - | - | - | - | - | 480 VAC | - | - | - | - | 1.1 mm | 2.5 mm | 12.532 | - | ||
![]() 626L156H4I2T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | - | Thomas & Betts | SKC6G | + 85 C | - 40 C | - | - | - | - | 2.625 V | 2.375 V | - | 626 | - | - | - | - | - | 20 Amps | 60 Hertz | 30 PPM | SMD/SMT | 600 | 5 | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | Connector | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626P15555C3T CTS | In Stock | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T397LRD74 | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L4002G3T CTS | In Stock | - | - | - | - | - | - | cUL, UL | - | Simpson Electric | H345313211 | - | - | - | 9-36 VDC | - | - | - | - | 32-122 °F | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LED | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | ||
![]() 626P15005I3T CTS | In Stock | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | DBR642 M4 | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626L1945I3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | - | Crompton Instruments | E242-752-G-LS-SJ-C5 | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 626 | - | - | - | - | - | - | 19.44 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L4476C2T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | - | Crouse-Hinds Industrial Products | DLTWS | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | 626 | - | - | - | - | - | - | 44.736 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626P156E4C3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | Stainless Steel | - | CSA, UL | - | Barksdale Control Products | 9692X-2CC-3-AL-K | + 70 C | - 20 C | - | - | No | Yes | 3.465 V | 3.135 V | - | 626 | - | - | - | DPDT | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 156.2539 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | 1/2 in NPT, 18 in Leads | - | - | - | 1.1 mm | 2.5 mm | 2 mm | - | ||
![]() 626L4475C3T CTS | In Stock | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | DS416H/6616C27G04 | - | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |