- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Size | Case Style | Connections | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Range | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Termination | Current Rating | Frequency | Frequency Stability | Termination Style | Output Voltage | Output Type | Load Capacitance | Protections | Product Type | Output Format | Connection Type | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656P74A4I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Cutler Hammer, Div of Eaton Corp | HT20P11F5016CULS42 | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | 74.1758 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E18433I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | Danaher Controls | HS352000G3447 | + 85 C | - 40 C | - | Hollowshaft | - | Hollow | 2.625 V | 2.375 V | -40 to 70 Degrees C | 654 | 10 Pin Connector | - | 184.32 MHz | 50 PPM | SMD/SMT | 5~26 VDC | Differential | - | - | Standard Oscillators | LVPECL | - | 5~26 VDC | Yes | IP67 | Included | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P15554C3T CTS | In Stock | - | - | 7 mm x 5 mm | 4 | Lower Mount | 1/4 NPT | NOSHOK | 40-400-1500-psi-1/4 | + 70 C | - 20 C | - | - | 0-1,500 psi | - | 3.465 V | 3.135 V | - | 656 | - | - | 155.52 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P2504C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Hubbell | CEXT332MFL25 | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | 25 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C23303I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 656C | - | - | 233 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M12284I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Schneider | 470180 | + 85 C | - 40 C | - | - | - | - | 2.625 V | 2.375 V | - | 656M | - | - | 122.88 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | Standard Oscillators | HCMOS | Threaded | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654V322A3C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | Murrelektronik | 7000-94001-6261500 | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | 322.265625 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656C8735C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Hubbell | VJBC | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | 656C | - | - | 87.351542 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656E12284I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | 122.88 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654P20004C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | 200 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L8734C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Klockner-Moeller, Div of Eaton | J-DIL4M(110V50/60HZ) | + 70 C | - 20 C | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | 87.351542 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M24574I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Turck | U-98550 | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 656M | - | - | 245.76 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654E148A4I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | Miscellaneous | 034206-000 | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | 148.3516 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C7685C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | Electri-Flex | VJC-10 | + 70 C | - 20 C | - | - | - | - | 3.465 V | 3.135 V | - | 654C | - | - | 76.8 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E148A4C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | ABB | ACH580-BCR-144A-6+B056+J429+K452 | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | 148.3516 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L15004C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | GE | EP102ULH4C30 | + 70 C | - 20 C | DIN Rail | - | - | - | 2.625 V | 2.375 V | - | 656 | - | 30 A | 150 MHz | 30 PPM | SMD/SMT | - | - | - | Branch Circuit | Standard Oscillators | LVDS | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656V12504I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | 125 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P64454C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Turck | CSMCKM19-19-20/S3042 | + 70 C | - 20 C | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | 644.53125 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M2503I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | Murrelektronik | 7700-A3A01-U1B0100 | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | 656M | - | - | 25 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M5404I3T CTS | In Stock | - | - | 7 mm x 5 mm | 4 | Lower Mount | 1/2 NPT | NOSHOK | 40-400-15-psi/bar | + 85 C | - 40 C | - | - | 0-15 psi | - | 3.465 V | 3.135 V | - | 656M | - | - | 54 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm |