- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA32C4002GNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 2.66 V | 2.37 V | CA32 | 40 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C3203HNT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA32 | 32 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2003GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA32 | 20 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C3202GMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 1.89 V | 1.71 V | CA32 | 32 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2407PLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 3.46 V | 3.13 V | CA32 | 24 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2402NMT CTS | In Stock | - | - | - | + 150 C | - 40 C | 3.3 V | 1.8 V | CA32 | 24 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1602HMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 40 C | 1.89 V | 1.71 V | CA32 | 16 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2404GNT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA32 | 24 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA32 | 156.25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 2.66 V | 2.37 V | CA32 | 125 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 3.46 V | 3.13 V | CA32 | 156.25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1204GNT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA32 | 12 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1202PNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 2.66 V | 2.37 V | CA32 | 12 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1002NLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 150 C | - 40 C | 3.46 V | 3.13 V | CA32 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C0803HLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 40 C | 3.46 V | 3.13 V | CA32 | 8 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C0405ILT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA32 | 4 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 40 C | 3.46 V | 3.13 V | CA32 | 10 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1203GNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 2.66 V | 2.37 V | CA32 | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA25C3844IMT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA25 | 38.4 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C4807NNT CTS | In Stock | - | - | - | + 150 C | - 40 C | 3.3 V | 1.8 V | CA25 | 48 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm |