- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Termination | Composition | Color | Shielding | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Wire Gauge | Load Capacitance | Number of Levels | Number of Poles | Jacket Color | Product Type | Temperature Range | Output Format | Outer Diameter | Input Voltage | Bearings | IP Rating | Mating Connector |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | ABB | OT63B6-170 | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 334P/L | - | - | - | - | 148.5 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 358P/L | - | - | - | - | 622.08 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 358P/L | - | - | - | - | 156.25 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 356P/L | - | - | - | - | 300 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PUR | Murrelektronik | 7000-C0201-7060000 | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | 300 V | - | 358C | - | - | - | Shielded | 155.52 MHz | 50 PPM | 12 | SMD/SMT | - | - | 2.5 V | 26 AWG | 15 pF | - | - | Black | VCXO | - | HCMOS | 0.256 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Danaher Controls | HS35204871342 | + 70 C | - 20 C | Hollowshaft | - | Hollow | 3.465 VDC | 3.135 VDC | - | -40 to 70 Degrees C | 356P/L | 10 Pin Connector | - | - | - | 153.6 MHz | 50 PPM | - | SMD/SMT | 5~26 VDC | Differential | 3.3 V | - | - | - | - | - | VCXO | - | LVPECL | - | 5~26 VDC | Yes | IP67 | Not Included | ||
![]() 356C625B3C3T CTS | In Stock | - | - | - | - | - | Danaher Controls | HS35204871432 | + 70 C | - 20 C | Hollowshaft | - | Hollow | 3.465 VDC | 3.135 VDC | - | -40 to 70 Degrees C | 356C | 10 Pin Connector | - | - | - | 62.5 MHz | 50 PPM | - | SMD/SMT | 5 VDC | Differential | 3.3 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | 5~26 VDC | Yes | IP67 | Not Included | ||
![]() 358P768B4C3T CTS | In Stock | - | - | - | - | - | Turck | U-98664 | + 70 C | - 20 C | - | - | - | - | - | - | - | 358P/L | - | - | - | - | 76.8 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Killark-Hubbell Electrical Products | - | + 85 C | - 40 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 356C | - | - | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | U-98698 | + 70 C | - 20 C | - | - | - | - | - | - | - | 356C | - | - | - | - | 122.88 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Murrelektronik | 7072-43011-7500150 | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 356C | - | - | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Thomas & Betts | MS224T | + 85 C | - 40 C | - | - | - | - | - | - | - | 358P/L | - | - | - | - | 156.25 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HT48M11F2516 | + 70 C | - 20 C | - | - | - | - | - | - | - | 334C | - | - | - | - | 148.5 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Mount | UL;CSA | - | Wago | 2616-3357 | + 85 C | - 40 C | - | No | - | 3.465 VDC | 3.135 VDC | - | - | 358C | - | Polyamide | Gray | - | 150 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | 1 | 7 | - | VCXO | -76 to 221 Degrees F | HCMOS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BCR-144A-6+E213+J429+K452 | + 85 C | - 40 C | - | - | - | - | - | - | - | 334P/L | - | - | - | - | 300 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Name Brand Replacements™ | 3706-048 | + 85 C | - 40 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 356P/L | - | - | - | - | 153.6 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Miscellaneous | J02 | + 70 C | - 20 C | - | - | - | - | - | - | - | 356C | - | - | - | - | 106.25 MHz | 25 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | ||
![]() 358C768B3C2T CTS | In Stock | - | - | - | - | - | Hubbell | CS1222RU | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 358C | - | - | - | - | 76.8 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | ||
![]() 358C742B4C3T CTS | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HT48M11F2516CULS42 | + 70 C | - 20 C | - | - | - | - | - | - | - | 358C | - | - | - | - | 74.25 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | ||
![]() 356L540B5C3T CTS | In Stock | - | - | - | - | - | Vynckier Enclosure Systems | VJPK | + 70 C | - 20 C | - | - | - | - | - | - | - | 356P/L | - | - | - | - | 54 MHz | 25 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - |