- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Case Size | Case Style | Connections | Enclosure | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Termination | Type | Composition | Color | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Wire Gauge | Load Capacitance | Number of Levels | Number of Poles | Jacket Color | Product Type | Temperature Range | RPM | Bearing Type | Output Format | Motor Type | Overload Protection | Overall Length | Outer Diameter | Connection Type | Input Voltage | Power Type | Phase | Bearings | IP Rating | Mating Connector | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AN56BN0TC | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 334P/L | - | - | - | - | - | - | 150 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Mount | - | UL;CSA | - | - | - | - | - | Wago | 2616-1358 | + 85 C | - 40 C | - | - | - | No | - | - | - | - | - | 334C | - | - | Polyamide | Gray | - | - | 132 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | 1 | 8 | - | VCXO | -76 to 221 Degrees F | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 334P/L | - | - | - | - | - | - | 100 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2.5 | Lower Mount | 1/4 NPT | - | - | NOSHOK | 25-100-200-psi/kg/cm2 | + 70 C | - 20 C | - | - | 0-200 psi | - | - | - | - | - | - | 334P/L | - | - | - | - | - | - | 100 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider | 470237 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356P/L | - | - | - | - | - | - | 148.5 MHz | 25 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | - | - | LVPECL | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L500B4C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Greenlee | CRM-5 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356P/L | - | - | - | - | - | - | 50 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | PVC | Murrelektronik | 7000-C0505-2110000 | + 85 C | - 40 C | - | - | - | - | - | - | - | 300 V | - | 356P/L | - | - | - | - | Unshielded | - | 148.35 MHz | 30 PPM | 4 | SMD/SMT | - | - | 3.3 V | 24 AWG | - | - | - | Gray | VCXO | - | - | - | LVDS | - | - | - | 0.189 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358C742B3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-43361-6400120 | + 85 C | - 40 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 358C | - | - | - | - | - | - | 74.25 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Resilient Base | - | CSA, UL | - | - | - | Drip Proof | - | Marathon Electric | 048S17D2091 | + 70 C | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 356P/L | - | General Purpose | Steel | - | - | - | 25 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | 4 | - | VCXO | - | 1,800 RPM | Sleeve | LVPECL | Split Phase | Automatic | 9.09 | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 358C777B3I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Hubbell | CS1223BKU | + 85 C | - 40 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 358C | - | - | - | - | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356C921B4C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | - | - | - | 92.16 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334L777B4I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Marathon Electric | 56B34D5325 | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 334P/L | - | - | - | - | - | - | 77.76 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356C921B5C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HT48M11F2516LS42 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | - | - | - | 92.16 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 334C | - | - | - | - | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35204873100 | + 70 C | - 20 C | - | Hollowshaft | - | - | Hollow | - | - | - | -40 to 70 Degrees C | 356C | 6 Pin Connector | - | - | - | - | - | 200 MHz | 30 PPM | - | SMD/SMT | 5~26 VDC | Single Ended | 3.3 V | - | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | Not Included | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, UL | - | - | - | - | - | Carlo Gavazzi | ICB18L50F08PO | + 70 C | - 20 C | - | - | 8 mm | No | - | 3.3 V | 3.3 V | - | - | 334C | - | - | - | - | - | - | 106.25 MHz | 30 PPM | - | SMD/SMT | - | NO | 3.3 V | - | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | 2 Meter Cable | - | DC | - | - | - | - | 18 mm | - | - | - | ||
![]() 654E9214C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | - | 92.16 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334L777B5C2T CTS | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200E3CM | + 70 C | - 20 C | Panel | - | - | - | - | - | - | - | - | 334P/L | - | - | - | - | - | 1,200 A | 77.76 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L500B5C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356P/L | - | - | - | - | - | - | 50 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |