- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 1.89 V | 1.71 V | CHT32 | 33.333 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT32 | 156.25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT25 | 4 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | + 105 C | - 55 C | 3.46 V | 3.13 V | CHT25 | 8 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA70C2407NNT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA70 | 24 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C33E2HNT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA70 | 33.333 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | + 105 C | - 55 C | 1.89 V | 1.71 V | CHT25 | 24.576 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA70C3002NLT CTS | In Stock | - | - | 7 mm x 5 mm | + 150 C | - 40 C | 3.46 V | 3.13 V | CA70 | 30 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2217PNT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 55 C | 2.66 V | 2.37 V | CA70 | 22.1184 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2603HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA70 | 26 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2404ILT CTS | In Stock | - | - | - | + 85 C | - 40 C | 5 V | 1.8 V | CA70 | 24 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 5 V | 1.8 V | CA70 | 156.25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2504GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA70 | 25 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2404GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA70 | 24 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2403INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 5 V | 1.8 V | CA70 | 24 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1204ILT CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | CA70 | 12 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1003IMT CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 1.89 V | 1.71 V | CA70 | 10 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C0404GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA70 | 4 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C5005IMT CTS | In Stock | - | - | - | + 85 C | - 40 C | 5 V | 1.8 V | CA50 | 50 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C5004GNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 40 C | 2.6 V | 2.3 V | CA50 | 50 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm |