- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Approvals | Case Size | Case Style | Connections | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Termination | Composition | Color | Frequency | Frequency Stability | Termination Style | Output Voltage | Output Type | Load Capacitance | Number of Levels | Number of Poles | Product Type | Temperature Range | Output Format | Mode of Operation | Lamp Type | Operating Voltage | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656E40004I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | AFI Marine Products | 32001 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | 400 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L14854I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Hubbell | CS1224BKU | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | - | 148.5 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E20004C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | 200 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L9213C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Thomas & Betts | 035-72735-8 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | - | 92.16 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P2704C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Cooper | 79903828849 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | - | 27 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M14453I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 654M | - | - | - | 144.5 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656C10004C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Connomac | - | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 656C | - | - | - | 100 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656E20003C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | GE | 343L564G2 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | 200 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M14854C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Danaher Controls | HS35204873447 | + 70 C | - 20 C | - | Hollowshaft | - | - | - | Hollow | 3.465 V | 3.135 V | -40 to 70 Degrees C | 656M | 10 Pin Connector | - | - | 148.5 MHz | 30 PPM | SMD/SMT | 5~26 VDC | Differential | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | 5~26 VDC | Yes | IP67 | Included | 1.85 mm | 7 mm | 5 mm | ||
![]() 654P8734I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | - | 87.351542 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V23303C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Hubbell | CS1224BU | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | 233 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C5403I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | Aluminum | - | - | - | - | Grace Technologies | PP14#3P28P29Q102#2R62M4RX | + 85 C | - 40 C | - | - | None | - | - | - | 3.465 V | 3.135 V | - | 656C | - | - | - | 54 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656E7684I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Cooper | 79903828848 | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | - | 76.8 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V74A5C2T CTS | In Stock | - | - | PCB Mount | 5 mm x 3.2 mm | - | UL;CSA | - | - | - | Wago | 2606-1361 | + 70 C | - 20 C | - | - | - | - | No | - | 2.625 V | 2.375 V | - | 654 | - | Polyamide | Gray | 74.1758 MHz | 25 PPM | SMD/SMT | - | - | - | 1 | 11 | Standard Oscillators | -76 to 221 Degrees F | LVDS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L15623C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Turck | U-98740 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | 156.25 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E20005C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Mencom | - | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | - | 200 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C5004I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Edwards Signaling | 107XBRCMG24D | + 85 C | - 40 C | Ceiling | - | - | - | - | - | 3.465 V | 3.135 V | - | 656C | - | - | Green | 50 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | Continuous, Flashing | LED | 24 VAC | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656C23303I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Hubbell | CS1224GYU | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 656C | - | - | - | 233 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654P40003C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | - | 400 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V2505C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | 4.5 | Lower Mount | 1/2 NPT | NOSHOK | 45-760-100-psi/kg/cm2 | + 70 C | - 20 C | - | - | - | 0-100 psi | - | - | 2.625 V | 2.375 V | - | 654 | - | - | - | 25 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm |